Souriau Multi Purpose SC16ML1S18

Description
Socket Contact Gold Crimp 16-18 AWG Stamped
Request a Quote
Description
Socket Contact Gold Crimp 16-18 AWG Stamped
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Female #16 Stamped and Formed Crimp Contact (part number 12T8345) from Souriau-Sunbank/Eaton is designed for use with wire sizes ranging from 26 to 24 AWG (0.13 to 0.25 mm¬=). It features a maximum wire diameter of 1.58 mm and is suitable for crimping applications. The contact has a low contact resistance of less than 6 m,Ѷ, ensuring efficient electrical connectivity. Available plating options include gold flash over nickel and 0.75 Oºm gold over nickel, which enhance corrosion resistance and conductivity. The product is packaged for both small series and high-volume production, with options for bulk or reeled contacts. This contact is ideal for applications requiring reliable and durable electrical connections.

Datasheet Summary
Powered by GS/AI

The Female #16 Stamped and Formed Crimp Contact (part number 12T8345) from Souriau-Sunbank/Eaton is designed for use with wire sizes ranging from 26 to 24 AWG (0.13 to 0.25 mm¬=). It features a maximum wire diameter of 1.58 mm and is suitable for crimping applications. The contact has a low contact resistance of less than 6 m,Ѷ, ensuring efficient electrical connectivity. Available plating options include gold flash over nickel and 0.75 Oºm gold over nickel, which enhance corrosion resistance and conductivity. The product is packaged for both small series and high-volume production, with options for bulk or reeled contacts. This contact is ideal for applications requiring reliable and durable electrical connections.

Suppliers

Company
Product
Description
Supplier Links
Multi Purpose - SC16ML1S18-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
SC16ML1S18-ND
Multi Purpose SC16ML1S18-ND
Socket Contact Gold Crimp 16-18 AWG Stamped

Socket Contact Gold Crimp 16-18 AWG Stamped

Buy Now Datasheet
Female #16 Stamped And Formed Crimp Contact Souriau-Sunbank/eaton - 12T8345 - Newark, An Avnet Company
Chicago, IL, United States
Female #16 Stamped And Formed Crimp Contact Souriau-Sunbank/eaton
12T8345
Female #16 Stamped And Formed Crimp Contact Souriau-Sunbank/eaton 12T8345
Female #16 Stamped and formed crimp contact

Female #16 Stamped and formed crimp contact

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SC16ML1S18-ND 12T8345
Product Name Multi Purpose Female #16 Stamped And Formed Crimp Contact Souriau-Sunbank/eaton
Contact Size (AWG) 16 to 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 3 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Power Entry Modules (PEM) - 486-2039-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details