Souriau Sunbank by Eaton SC16M11TK6
CONN SOCKET 16-18AWG TIN CRIMP
CONN SOCKET 16-18AWG TIN CRIMP
CONTACT, SOCKET, 18-16AWG, CRIMP; Product Range:Souriau Trim Trio Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
CONTACT, SOCKET, 18-16AWG, CRIMP; Product Range:Souriau Trim Trio Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Contacts | Electrical Contacts | Electrodes and Electrode Materials |
| Product Number | 1246021 | SOU2137CT-ND | 37B7368 |
| Product Name | Circular Connector Contacts | Contacts - Multi Purpose | Contact, Socket, 18-16Awg, Crimp; Product Range Souriau-Sunbank/eaton |
| Shape / Form | Pin | Socket or Receptacle | Socket or Receptacle; Socket |