Eaton Corporation Fuses SC-3

Description
3A 600V AC 170V DC Fuse Cartridge, Ceramic Holder Cartridge, Non-Standard
Request a Quote Datasheet
Description
3A 600V AC 170V DC Fuse Cartridge, Ceramic Holder Cartridge, Non-Standard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 283-3118-ND - DigiKey
Thief River Falls, MN, United States
3A 600V AC 170V DC Fuse Cartridge, Ceramic Holder Cartridge, Non-Standard

3A 600V AC 170V DC Fuse Cartridge, Ceramic Holder Cartridge, Non-Standard

Buy Now Datasheet
Circuit Protection - Fuses - SC-3 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
SC-3
Circuit Protection - Fuses SC-3
FUSE CERAMIC 3A 600VAC 170VDC

FUSE CERAMIC 3A 600VAC 170VDC

Supplier's Site
Fuse, 3A, 600V, Time Delay; Product Range Eaton Bussmann - 27F2422 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 3A, 600V, Time Delay; Product Range Eaton Bussmann
27F2422
Fuse, 3A, 600V, Time Delay; Product Range Eaton Bussmann 27F2422
FUSE, 3A, 600V, TIME DELAY; Product Range:SC Series; Fuse Current:3A; Voltage Rating VAC:600VAC; Voltage Rating VDC:170VDC; Fuse Size Metric:10.3mm x 33.3mm; Fuse Size Imperial:0.41" x 1.31"; Blow Characteristic:Time Delay RoHS Compliant: Yes

FUSE, 3A, 600V, TIME DELAY; Product Range:SC Series; Fuse Current:3A; Voltage Rating VAC:600VAC; Voltage Rating VDC:170VDC; Fuse Size Metric:10.3mm x 33.3mm; Fuse Size Imperial:0.41" x 1.31"; Blow Characteristic:Time Delay RoHS Compliant: Yes

Supplier's Site Datasheet
BUSS Fuses - SC-3 - Galco Industrial Electronics
Madison Heights, MI, United States
BUSS Fuses
SC-3
BUSS Fuses SC-3
BUSS SC FUSE CLASS G CLASS G

BUSS SC FUSE CLASS G CLASS G

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Galco Industrial Electronics
Product Category Fuses Fuses Fuses Fuses
Product Number 283-3118-ND SC-3 27F2422 SC-3
Product Name Fuses Circuit Protection - Fuses Fuse, 3A, 600V, Time Delay; Product Range Eaton Bussmann BUSS Fuses
Approvals / Standards RoHS; UL; CSA RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cartridge Fuses - VF217/VF217-P -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Rated Voltage 250 volts
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers