SWITCH, ROCKER, DPDT, 12A, GREEN; Switch Operation:On-None-On
Designed to meet the severe environmental requirements of the construction and agricultural vehicle markets, the SVR is sealed at the front and back of the switch, and meets the rigorous
sealing requirements of IP68. The small switch footprint minimizes the space taken on switch panels. SVR switches are assembled into panels by pressing the switch through the top of the panel, and are held in place by retention tabs molded into the body of the switch; mounting hardware or special tools are not necessary.
Newark, An Avnet Company | Allied Electronics, Inc. | |
---|---|---|
Product Category | Rocker Switches | Rocker Switches |
Product Number | 08J5555 | 70155577 |
Product Name | Switch, Rocker, Dpdt, 12A, Green; Switch Operation Eaton | Switch, Sealed Vehicle Rocker, DPDT, On-None-On, 14 Volt Green LED Top/Bottom |
Rocker Actuator | Rocker | |
Momentary Contact Switch Function | Three Position Momentary (Center NEUTRAL) | On-None-On |
Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw |
Standards / Compliances | RoHS | |
Terminal Type | Spade |