Eaton Corp. / Commercial Controls Division Motor Starter; Motor Starter Type Eaton Cutler Hammer S701E15N3S

Description
MOTOR STARTER; Motor Starter Type:Soft Starter; Power Rating:10hp; No. of Phases:Three Phase; No. of Poles:3 Pole; Current Rating:15A; Supply Voltage Min:380VAC; Supply Voltage Max:480VAC; IP / NEMA Rating:IP20; Output Current:15A RoHS Compliant: No
Datasheet
Description
MOTOR STARTER; Motor Starter Type:Soft Starter; Power Rating:10hp; No. of Phases:Three Phase; No. of Poles:3 Pole; Current Rating:15A; Supply Voltage Min:380VAC; Supply Voltage Max:480VAC; IP / NEMA Rating:IP20; Output Current:15A RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Starter; Motor Starter Type Eaton Cutler Hammer - 48K5388 - Newark, An Avnet Company
Chicago, IL, United States
Motor Starter; Motor Starter Type Eaton Cutler Hammer
48K5388
Motor Starter; Motor Starter Type Eaton Cutler Hammer 48K5388
MOTOR STARTER; Motor Starter Type:Soft Starter; Power Rating:10hp; No. of Phases:Three Phase; No. of Poles:3 Pole; Current Rating:15A; Supply Voltage Min:380VAC; Supply Voltage Max:480VAC; IP / NEMA Rating:IP20; Output Current:15A RoHS Compliant: No

MOTOR STARTER; Motor Starter Type:Soft Starter; Power Rating:10hp; No. of Phases:Three Phase; No. of Poles:3 Pole; Current Rating:15A; Supply Voltage Min:380VAC; Supply Voltage Max:480VAC; IP / NEMA Rating:IP20; Output Current:15A RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 48K5388
Product Name Motor Starter; Motor Starter Type Eaton Cutler Hammer
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

IEC 9 A Contactor - 100-C09T400 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Continuous Current 9 amps
View Details
2 suppliers
Contactor - 65265301 - Radwell International
Fuji Electric Corp. of America
Specs
Number of Poles 8
View Details
3 Pole DC Coil Contactors - MC-40A-DC24V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details