8A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Fuse;Cylinder;Time Lag;8A;Dims 5.2x20mm;Glass;Cartr
FUSE GLASS 8A 250VAC 5X20MM
| RS Components, Ltd. | DigiKey | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 5371010 | 283-S506-8-R-ND | 70149675 | S506-8-R |
| Product Name | Cartridge Fuses | Fuses | Fuse;Cylinder;Time Lag;8A;Dims 5.2x20mm;Glass;Cartridge;250VAC;DCR 0.006 Ohms | Circuit Protection - Fuses |
| Fuse Material | Glass; Glass | Glass | ||
| Approvals / Standards | RoHS | UL; CSA; BSI; VDE; SEMKO | ||
| Fuse Type | Miniature | |||
| Rated Breaking Capacity | 80 amps | 80 amps |