Tripp Lite by Eaton SmartOnline S3MX Series 3-Phase 380/400/415V 40kVA 36kW On-Line Double-Conversion UPS S3M40KX

Description
Features Battery Backup and VFI Operation Protect Critical LoadsThe SmartOnline® S3M40KX IGBT UPS supports the continuous availability of your most important loads through all power conditions, providing a compact backup power platform that’s easy to manage and inexpensive to operate. Sophisticated voltage and frequency independent (VFI) operation and advanced IGBT rectifier technology with DSP control deliver reliable output power quality. Providing up to 40kVA of clean, continuous power, this 3-phase UPS system is perfect for critical applications in IT, communications, corporate, commercial, retail, financial, security, transportation, emergency and light industrial environments.Best-in-Class Footprint for Easy Integration into Your Network ApplicationThis on-line double-conversion UPS system has a very small footprint of just 0.24 square meters. It requires less valuable space in your facility, and you can install the UPS system in spaces that would previously have required expensive retrofitting.Efficient Operation and Design Reduces Cost of OwnershipThis IGBT UPS benefits from highly efficient transformer-free double-conversion technology that delivers operating cost savings. It achieves 94% efficiency in double-conversion mode and up to 98% in ECO mode, reducing your power and cooling costs. A low THDi (<3%) improves generator compatibility. A low THDv (≤2%) and active power factor correction improve output performance. The hardware and firmware platform design reduces the number of unique boards, improving mean time to repair (MTTR) and resulting in reduced downtime. Built-in static and maintenance bypass transfer UPS load to utility power during faults, overloads and maintenance, which also avoids costly system downtime.Supplies Reliable Battery Backup with Expandable Runtime OptionsInternal 10Ah batteries provide 14 minutes of support at half load and five minutes at full load with zero transfer time. Adding external battery cabinets, such as BP480V10 (sold separately), provides extended runtime. The S3M40KX automatically restarts after a lengthy power outage.Intuitive LCD Interface Delivers Important Performance Information at a GlanceThe interactive front-panel LCD interface displays critical operating conditions and diagnostic data, including operating mode, input/output voltage, load, battery voltage, backup runtime and fault conditions. Four LEDs provide information about line, bypass, battery and fault status.Network Management Card Offers Remote Monitoring and ControlThe optional Java-free WEBCARDLX network management card (sold separately) enables remote management through embedded HTML5 web, SSH/telnet and SNMP interfaces, as well as integration with a wide range of network management systems and DCIM platforms. A Remote Emergency Power Off (REPO) port allows shutdown from a safe distance during emergencies.Parallel Capability Provides Additional CapacityConnect up to three S3M40KX units in parallel using separate/shared battery cabinets for increased capacity.2-Year Warranty Provides Peace of MindThe S3M40KX is backed by a 2-year warranty, ensuring reliability and performance. Typical Applications Save space in tight data center environments with best-in-class small footprint Back up essential equipment in network, telecom, financial and light industrial applications Maintain critical server-room operations during all power conditions, including short blackouts Package Includes S3M40KX SmartOnline S3MX Series 3-Phase 380/400/415V 40kVA 36kW On-Line Double-Conversion UPS RS-232 cable Owner’s manual
Description
Features Battery Backup and VFI Operation Protect Critical LoadsThe SmartOnline® S3M40KX IGBT UPS supports the continuous availability of your most important loads through all power conditions, providing a compact backup power platform that’s easy to manage and inexpensive to operate. Sophisticated voltage and frequency independent (VFI) operation and advanced IGBT rectifier technology with DSP control deliver reliable output power quality. Providing up to 40kVA of clean, continuous power, this 3-phase UPS system is perfect for critical applications in IT, communications, corporate, commercial, retail, financial, security, transportation, emergency and light industrial environments.Best-in-Class Footprint for Easy Integration into Your Network ApplicationThis on-line double-conversion UPS system has a very small footprint of just 0.24 square meters. It requires less valuable space in your facility, and you can install the UPS system in spaces that would previously have required expensive retrofitting.Efficient Operation and Design Reduces Cost of OwnershipThis IGBT UPS benefits from highly efficient transformer-free double-conversion technology that delivers operating cost savings. It achieves 94% efficiency in double-conversion mode and up to 98% in ECO mode, reducing your power and cooling costs. A low THDi (<3%) improves generator compatibility. A low THDv (≤2%) and active power factor correction improve output performance. The hardware and firmware platform design reduces the number of unique boards, improving mean time to repair (MTTR) and resulting in reduced downtime. Built-in static and maintenance bypass transfer UPS load to utility power during faults, overloads and maintenance, which also avoids costly system downtime.Supplies Reliable Battery Backup with Expandable Runtime OptionsInternal 10Ah batteries provide 14 minutes of support at half load and five minutes at full load with zero transfer time. Adding external battery cabinets, such as BP480V10 (sold separately), provides extended runtime. The S3M40KX automatically restarts after a lengthy power outage.Intuitive LCD Interface Delivers Important Performance Information at a GlanceThe interactive front-panel LCD interface displays critical operating conditions and diagnostic data, including operating mode, input/output voltage, load, battery voltage, backup runtime and fault conditions. Four LEDs provide information about line, bypass, battery and fault status.Network Management Card Offers Remote Monitoring and ControlThe optional Java-free WEBCARDLX network management card (sold separately) enables remote management through embedded HTML5 web, SSH/telnet and SNMP interfaces, as well as integration with a wide range of network management systems and DCIM platforms. A Remote Emergency Power Off (REPO) port allows shutdown from a safe distance during emergencies.Parallel Capability Provides Additional CapacityConnect up to three S3M40KX units in parallel using separate/shared battery cabinets for increased capacity.2-Year Warranty Provides Peace of MindThe S3M40KX is backed by a 2-year warranty, ensuring reliability and performance. Typical Applications Save space in tight data center environments with best-in-class small footprint Back up essential equipment in network, telecom, financial and light industrial applications Maintain critical server-room operations during all power conditions, including short blackouts Package Includes S3M40KX SmartOnline S3MX Series 3-Phase 380/400/415V 40kVA 36kW On-Line Double-Conversion UPS RS-232 cable Owner’s manual

Suppliers

Company
Product
Description
Supplier Links
SmartOnline S3MX Series 3-Phase 380/400/415V 40kVA 36kW On-Line Double-Conversion UPS - S3M40KX - Tripp Lite by Eaton
Chicago, IL, United States
SmartOnline S3MX Series 3-Phase 380/400/415V 40kVA 36kW On-Line Double-Conversion UPS
S3M40KX
SmartOnline S3MX Series 3-Phase 380/400/415V 40kVA 36kW On-Line Double-Conversion UPS S3M40KX
Features Battery Backup and VFI Operation Protect Critical LoadsThe SmartOnline® S3M40KX IGBT UPS supports the continuous availability of your most important loads through all power conditions, providing a compact backup power platform that’s easy to manage and inexpensive to operate. Sophisticated voltage and frequency independent (VFI) operation and advanced IGBT rectifier technology with DSP control deliver reliable output power quality. Providing up to 40kVA of clean, continuous power, this 3-phase UPS system is perfect for critical applications in IT, communications, corporate, commercial, retail, financial, security, transportation, emergency and light industrial environments.Best-in-Class Footprint for Easy Integration into Your Network ApplicationThis on-line double-conversion UPS system has a very small footprint of just 0.24 square meters. It requires less valuable space in your facility, and you can install the UPS system in spaces that would previously have required expensive retrofitting.Efficient Operation and Design Reduces Cost of OwnershipThis IGBT UPS benefits from highly efficient transformer-free double-conversion technology that delivers operating cost savings. It achieves 94% efficiency in double-conversion mode and up to 98% in ECO mode, reducing your power and cooling costs. A low THDi (<3%) improves generator compatibility. A low THDv (≤2%) and active power factor correction improve output performance. The hardware and firmware platform design reduces the number of unique boards, improving mean time to repair (MTTR) and resulting in reduced downtime. Built-in static and maintenance bypass transfer UPS load to utility power during faults, overloads and maintenance, which also avoids costly system downtime.Supplies Reliable Battery Backup with Expandable Runtime OptionsInternal 10Ah batteries provide 14 minutes of support at half load and five minutes at full load with zero transfer time. Adding external battery cabinets, such as BP480V10 (sold separately), provides extended runtime. The S3M40KX automatically restarts after a lengthy power outage.Intuitive LCD Interface Delivers Important Performance Information at a GlanceThe interactive front-panel LCD interface displays critical operating conditions and diagnostic data, including operating mode, input/output voltage, load, battery voltage, backup runtime and fault conditions. Four LEDs provide information about line, bypass, battery and fault status.Network Management Card Offers Remote Monitoring and ControlThe optional Java-free WEBCARDLX network management card (sold separately) enables remote management through embedded HTML5 web, SSH/telnet and SNMP interfaces, as well as integration with a wide range of network management systems and DCIM platforms. A Remote Emergency Power Off (REPO) port allows shutdown from a safe distance during emergencies.Parallel Capability Provides Additional CapacityConnect up to three S3M40KX units in parallel using separate/shared battery cabinets for increased capacity.2-Year Warranty Provides Peace of MindThe S3M40KX is backed by a 2-year warranty, ensuring reliability and performance. Typical Applications Save space in tight data center environments with best-in-class small footprint Back up essential equipment in network, telecom, financial and light industrial applications Maintain critical server-room operations during all power conditions, including short blackouts Package Includes S3M40KX SmartOnline S3MX Series 3-Phase 380/400/415V 40kVA 36kW On-Line Double-Conversion UPS RS-232 cable Owner’s manual

Features

Battery Backup and VFI Operation Protect Critical LoadsThe SmartOnline® S3M40KX IGBT UPS supports the continuous availability of your most important loads through all power conditions, providing a compact backup power platform that’s easy to manage and inexpensive to operate. Sophisticated voltage and frequency independent (VFI) operation and advanced IGBT rectifier technology with DSP control deliver reliable output power quality. Providing up to 40kVA of clean, continuous power, this 3-phase UPS system is perfect for critical applications in IT, communications, corporate, commercial, retail, financial, security, transportation, emergency and light industrial environments.Best-in-Class Footprint for Easy Integration into Your Network ApplicationThis on-line double-conversion UPS system has a very small footprint of just 0.24 square meters. It requires less valuable space in your facility, and you can install the UPS system in spaces that would previously have required expensive retrofitting.Efficient Operation and Design Reduces Cost of OwnershipThis IGBT UPS benefits from highly efficient transformer-free double-conversion technology that delivers operating cost savings. It achieves 94% efficiency in double-conversion mode and up to 98% in ECO mode, reducing your power and cooling costs. A low THDi (<3%) improves generator compatibility. A low THDv (≤2%) and active power factor correction improve output performance. The hardware and firmware platform design reduces the number of unique boards, improving mean time to repair (MTTR) and resulting in reduced downtime. Built-in static and maintenance bypass transfer UPS load to utility power during faults, overloads and maintenance, which also avoids costly system downtime.Supplies Reliable Battery Backup with Expandable Runtime OptionsInternal 10Ah batteries provide 14 minutes of support at half load and five minutes at full load with zero transfer time. Adding external battery cabinets, such as BP480V10 (sold separately), provides extended runtime. The S3M40KX automatically restarts after a lengthy power outage.Intuitive LCD Interface Delivers Important Performance Information at a GlanceThe interactive front-panel LCD interface displays critical operating conditions and diagnostic data, including operating mode, input/output voltage, load, battery voltage, backup runtime and fault conditions. Four LEDs provide information about line, bypass, battery and fault status.Network Management Card Offers Remote Monitoring and ControlThe optional Java-free WEBCARDLX network management card (sold separately) enables remote management through embedded HTML5 web, SSH/telnet and SNMP interfaces, as well as integration with a wide range of network management systems and DCIM platforms. A Remote Emergency Power Off (REPO) port allows shutdown from a safe distance during emergencies.Parallel Capability Provides Additional CapacityConnect up to three S3M40KX units in parallel using separate/shared battery cabinets for increased capacity.2-Year Warranty Provides Peace of MindThe S3M40KX is backed by a 2-year warranty, ensuring reliability and performance.

Typical Applications

  • Save space in tight data center environments with best-in-class small footprint
  • Back up essential equipment in network, telecom, financial and light industrial applications
  • Maintain critical server-room operations during all power conditions, including short blackouts

Package Includes

  • S3M40KX SmartOnline S3MX Series 3-Phase 380/400/415V 40kVA 36kW On-Line Double-Conversion UPS
  • RS-232 cable
  • Owner’s manual
Supplier's Site

Technical Specifications

  Tripp Lite by Eaton
Product Category Three Phase Uninterruptible Power Supplies (UPS)
Product Number S3M40KX
Product Name SmartOnline S3MX Series 3-Phase 380/400/415V 40kVA 36kW On-Line Double-Conversion UPS
Technology On-line (Double-conversion)
Interfaces Serial
Standards / Compliance CE
Operating Temperature 32 to 104 F (0.0 to 40 C)
Volt-Amp Rating 40 kVA
Unlock Full Specs
to access all available technical data