Cooper Bussmann, Inc. Modular Fuse Holder, 600A, 600V, Box Lug; Fuse Holder Type Eaton Bussmann RM60600-1CR

Description
MODULAR FUSE HOLDER, 600A, 600V, BOX LUG; Fuse Holder Type:Modular Fuse Holder; Fuse Current:600A; Fuse Size Held:Class R; Holder Terminals:Box Lug; No. of Fuses:1Fuses; Product Range:RM Series; Voltage Rating VAC:600V RoHS Compliant: Yes
Datasheet
Description
MODULAR FUSE HOLDER, 600A, 600V, BOX LUG; Fuse Holder Type:Modular Fuse Holder; Fuse Current:600A; Fuse Size Held:Class R; Holder Terminals:Box Lug; No. of Fuses:1Fuses; Product Range:RM Series; Voltage Rating VAC:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Fuse Holder, 600A, 600V, Box Lug; Fuse Holder Type Eaton Bussmann - 62W0387 - Newark, An Avnet Company
Chicago, IL, United States
Modular Fuse Holder, 600A, 600V, Box Lug; Fuse Holder Type Eaton Bussmann
62W0387
Modular Fuse Holder, 600A, 600V, Box Lug; Fuse Holder Type Eaton Bussmann 62W0387
MODULAR FUSE HOLDER, 600A, 600V, BOX LUG; Fuse Holder Type:Modular Fuse Holder; Fuse Current:600A; Fuse Size Held:Class R; Holder Terminals:Box Lug; No. of Fuses:1Fuses; Product Range:RM Series; Voltage Rating VAC:600V RoHS Compliant: Yes

MODULAR FUSE HOLDER, 600A, 600V, BOX LUG; Fuse Holder Type:Modular Fuse Holder; Fuse Current:600A; Fuse Size Held:Class R; Holder Terminals:Box Lug; No. of Fuses:1Fuses; Product Range:RM Series; Voltage Rating VAC:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuse Holders
Product Number 62W0387
Product Name Modular Fuse Holder, 600A, 600V, Box Lug; Fuse Holder Type Eaton Bussmann
Normal Operating Current 600 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - 6119302 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated Other; (5mm)
View Details
Fuse Carrier for 5x20mm fuses - 80920210 - Interpower
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
Fuse Holders - FBS2 Shocksafe -  - VICFUSE
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
Fuseholders - 486-3896-ND - DigiKey
Specs
Rated Operating Voltage 500 volts
Mounting Fuse Block; PC Mount
View Details