Eaton Corporation Circuit Protection - Fuseholders RM60030-3SR

Description
Win Source Part Number: 1088667-RM60030-3SR Category: Circuit Protection>Fuseholde rs Series: * Package: Bulk Standard Package: 4 ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.10.0040 Mfr: Eaton - Bussmann Electrical Division Other Names: RM600303SR
Request a Quote Datasheet
Description
Win Source Part Number: 1088667-RM60030-3SR Category: Circuit Protection>Fuseholde rs Series: * Package: Bulk Standard Package: 4 ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.10.0040 Mfr: Eaton - Bussmann Electrical Division Other Names: RM600303SR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Fuseholders - 1088667-RM60030-3SR - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuseholders
1088667-RM60030-3SR
Circuit Protection - Fuseholders 1088667-RM60030-3SR
Win Source Part Number: 1088667-RM60030-3SR Category: Circuit Protection>Fuseholde rs Series: * Package: Bulk Standard Package: 4 ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.10.0040 Mfr: Eaton - Bussmann Electrical Division Other Names: RM600303SR

Win Source Part Number: 1088667-RM60030-3SR
Category: Circuit Protection>Fuseholders
Series: *
Package: Bulk
Standard Package: 4
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.10.0040
Mfr: Eaton - Bussmann Electrical Division
Other Names: RM600303SR

Buy Now Datasheet
Fuse Holder - 176195994 - Radwell International
Willingboro, NJ, United States
Fuse Holder
176195994
Fuse Holder 176195994
FUSE BLOCK, CLASS R, 600V 30A, 3 POLE. FREE 2 YEAR RADWELL WARRANTY

FUSE BLOCK, CLASS R, 600V 30A, 3 POLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics Radwell International
Product Category Fuse Holders Fuse Holders
Product Number 1088667-RM60030-3SR 176195994
Product Name Circuit Protection - Fuseholders Fuse Holder
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details
Fuseholders - 486-3-143-050-ND - DigiKey
Specs
Rated Operating Voltage 500 volts
Mounting Fuse Block
View Details
Auto Fuses Auto In-line fuse holders - VF-709C With/without LED -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details