Souriau Contacts - Multi Purpose RM28M1D28

Description
CONN PIN 28-30AWG GOLD CRIMP
Request a Quote Datasheet
Description
CONN PIN 28-30AWG GOLD CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - SOU1986-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
SOU1986-ND
Contacts - Multi Purpose SOU1986-ND
CONN PIN 28-30AWG GOLD CRIMP

CONN PIN 28-30AWG GOLD CRIMP

Buy Now Datasheet
Contact, Pin, 30-28Awg, Crimp; Product Range Souriau-Sunbank/eaton - 02E8929 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 30-28Awg, Crimp; Product Range Souriau-Sunbank/eaton
02E8929
Contact, Pin, 30-28Awg, Crimp; Product Range Souriau-Sunbank/eaton 02E8929
CONTACT, PIN, 30-28AWG, CRIMP; Product Range:Souriau Trim Trio Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:28AWG; Wire Size AWG Min:30AWG; For Use With:TRIM TRIO Series Circular Connectors RoHS Compliant: Yes

CONTACT, PIN, 30-28AWG, CRIMP; Product Range:Souriau Trim Trio Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:28AWG; Wire Size AWG Min:30AWG; For Use With:TRIM TRIO Series Circular Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number SOU1986-ND 02E8929
Product Name Contacts - Multi Purpose Contact, Pin, 30-28Awg, Crimp; Product Range Souriau-Sunbank/eaton
Shape / Form Pin Pin; Pin
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2316618-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Micro Weld Head Electrodes -  - Sunstone Engineering
Sunstone Engineering
Specs
Shape / Form Button
Applications Welding Electrodes
View Details