Souriau Contacts - Multi Purpose RM20M13D28

Description
CONN PIN 20-22AWG GOLD CRIMP
Request a Quote Datasheet
Description
CONN PIN 20-22AWG GOLD CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - SOU1982-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
SOU1982-ND
Contacts - Multi Purpose SOU1982-ND
CONN PIN 20-22AWG GOLD CRIMP

CONN PIN 20-22AWG GOLD CRIMP

Buy Now Datasheet
Circular Contact, Pin, 16Awg, Crimp; Product Range Souriau-Sunbank/eaton - 37B7230 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, 16Awg, Crimp; Product Range Souriau-Sunbank/eaton
37B7230
Circular Contact, Pin, 16Awg, Crimp; Product Range Souriau-Sunbank/eaton 37B7230
CIRCULAR CONTACT, PIN, 16AWG, CRIMP; Product Range:Trim Trio RC/RM Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:-; For Use With:Souriau Trim Trio UT Series Circular ConnectorsRoHS Compliant: Yes

CIRCULAR CONTACT, PIN, 16AWG, CRIMP; Product Range:Trim Trio RC/RM Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:-; For Use With:Souriau Trim Trio UT Series Circular ConnectorsRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number SOU1982-ND 37B7230
Product Name Contacts - Multi Purpose Circular Contact, Pin, 16Awg, Crimp; Product Range Souriau-Sunbank/eaton
Shape / Form Pin Pin; Pin
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 116-0048 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 984 inch (25000 mm)
OD / Width 0.1890 inch (4.8 mm)
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Carbon Brushes for Power Motors -  - CoorsTek
Specs
Material Carbon
Shape / Form Custom / Application Specific
Applications OEM / New Equipment
View Details