Souriau Contacts - Multi Purpose RM20M12K

Description
CONN PIN 20-22AWG GOLD CRIMP
Request a Quote Datasheet
Description
CONN PIN 20-22AWG GOLD CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - SOU1649-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
SOU1649-ND
Contacts - Multi Purpose SOU1649-ND
CONN PIN 20-22AWG GOLD CRIMP

CONN PIN 20-22AWG GOLD CRIMP

Buy Now Datasheet
Circular Connector Contacts - 2732951 - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Contacts
2732951
Circular Connector Contacts 2732951
Souriau Sunbank by Eaton RM20M12K

Souriau Sunbank by Eaton RM20M12K

Supplier's Site
Circular Connector Contacts - 1903040 - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Contacts
1903040
Circular Connector Contacts 1903040
Souriau Sunbank by Eaton RM20M12K

Souriau Sunbank by Eaton RM20M12K

Supplier's Site
Contact, Pin, 22-20Awg, Crimp; Product Range Souriau-Sunbank/eaton - 37B7229 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 22-20Awg, Crimp; Product Range Souriau-Sunbank/eaton
37B7229
Contact, Pin, 22-20Awg, Crimp; Product Range Souriau-Sunbank/eaton 37B7229
CONTACT, PIN, 22-20AWG, CRIMP; Product Range:Souriau Trim Trio Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:22AWG; For Use With:Souriau Trim Trio Series Circular Connectors RoHS Compliant: Yes

CONTACT, PIN, 22-20AWG, CRIMP; Product Range:Souriau Trim Trio Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:22AWG; For Use With:Souriau Trim Trio Series Circular Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrodes and Electrode Materials
Product Number SOU1649-ND 2732951 37B7229
Product Name Contacts - Multi Purpose Circular Connector Contacts Contact, Pin, 22-20Awg, Crimp; Product Range Souriau-Sunbank/eaton
Shape / Form Pin Pin Pin; Pin
Features Machined
Contact Material Cu Cu; Copper alloy
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Circular Contact, Skt, 20-16Awg, Crimp; Product Range Deutsch Te Connectivity - 44AJ4442 - Newark, An Avnet Company
Specs
Type Contact
Shape / Form Socket or Receptacle; Socket
Plating / Coating Gold; Gold Plated Contacts
View Details
Carbon Brushes for Power Motors -  - CoorsTek
Specs
Material Carbon
Shape / Form Custom / Application Specific
Applications OEM / New Equipment
View Details