SOURIAU SAS Multi Purpose RM16M23D28

Description
Pin Contact Gold Crimp 16-20 AWG Machined
Request a Quote Datasheet
Description
Pin Contact Gold Crimp 16-20 AWG Machined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi Purpose - SOU1238-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
SOU1238-ND
Multi Purpose SOU1238-ND
Pin Contact Gold Crimp 16-20 AWG Machined

Pin Contact Gold Crimp 16-20 AWG Machined

Buy Now Datasheet
Connectors Circular, Industrial - Contacts - RM16M23D28 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial - Contacts
RM16M23D28
Connectors Circular, Industrial - Contacts RM16M23D28
TRIM TRIO MACH PIN #20-1 CONTACT,CRMP,PIN,MAC H,20-16,AU

TRIM TRIO MACH PIN #20-1 CONTACT,CRMP,PIN,MACH,20-16,AU

Buy Now
Connector/Terminal/Pin - 572388 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
572388
Connector/Terminal/Pin 572388
CIRCULAR CONTACT, PIN, 20-16AWG, CRIMP; PRODUCT RANGE:TRIM TRIO SERIES; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:16AWG; WIRE SIZE AWG MIN:20AWG; CONTACT PLATING:GOLD PLATED CONTACTS; CONTACT SIZE:16 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CIRCULAR CONTACT, PIN, 20-16AWG, CRIMP; PRODUCT RANGE:TRIM TRIO SERIES; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:16AWG; WIRE SIZE AWG MIN:20AWG; CONTACT PLATING:GOLD PLATED CONTACTS; CONTACT SIZE:16 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Multi Purpose - RM16M23D28 - ODG (Origin Data Global)
Shenzhen, China
Multi Purpose
RM16M23D28
Multi Purpose RM16M23D28
CONN PIN 16-20AWG GOLD CRIMP

CONN PIN 16-20AWG GOLD CRIMP

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Radwell International ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SOU1238-ND RM16M23D28 572388 RM16M23D28
Product Name Multi Purpose Connectors Circular, Industrial - Contacts Connector/Terminal/Pin Multi Purpose
Contact Size (AWG) 16 to 20 AWG 16 to 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 34.5mm, Top Row, High Detent - 1317G2 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers