Souriau Circular Conn, Rcpt, 19Pos, Jam Nut; Product Range Souriau-Sunbank/eaton RERF14PLN1920Y

Description
CIRCULAR CONN, RCPT, 19POS, JAM NUT; Product Range:Souriau SWIM RER Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: Yes
Description
CIRCULAR CONN, RCPT, 19POS, JAM NUT; Product Range:Souriau SWIM RER Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 19Pos, Jam Nut; Product Range Souriau-Sunbank/eaton - 02AH9075 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 19Pos, Jam Nut; Product Range Souriau-Sunbank/eaton
02AH9075
Circular Conn, Rcpt, 19Pos, Jam Nut; Product Range Souriau-Sunbank/eaton 02AH9075
CIRCULAR CONN, RCPT, 19POS, JAM NUT; Product Range:Souriau SWIM RER Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 19POS, JAM NUT; Product Range:Souriau SWIM RER Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02AH9075
Product Name Circular Conn, Rcpt, 19Pos, Jam Nut; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

SATA 22P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
Connector - 8 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
SAE Hermetic Terminal Seal - 27404 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 105.0 amps
View Details