Souriau Circular Connector Contacts RC24M9K

Description
Souriau Sunbank by Eaton RC24M9K
Request a Quote Datasheet
Description
Souriau Sunbank by Eaton RC24M9K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Contacts - 2732939 - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Contacts
2732939
Circular Connector Contacts 2732939
Souriau Sunbank by Eaton RC24M9K

Souriau Sunbank by Eaton RC24M9K

Supplier's Site
Circular Connector Contacts - 1903037 - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Contacts
1903037
Circular Connector Contacts 1903037
Souriau Sunbank by Eaton RC24M9K

Souriau Sunbank by Eaton RC24M9K

Supplier's Site
Contacts - Multi Purpose - SOU1645-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
SOU1645-ND
Contacts - Multi Purpose SOU1645-ND
CONN SOCKET 24-26AWG GOLD CRIMP

CONN SOCKET 24-26AWG GOLD CRIMP

Buy Now Datasheet
Contact, Socket, 26-24Awg, Crimp; Product Range Souriau-Sunbank/eaton - 57J2445 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 26-24Awg, Crimp; Product Range Souriau-Sunbank/eaton
57J2445
Contact, Socket, 26-24Awg, Crimp; Product Range Souriau-Sunbank/eaton 57J2445
CONTACT, SOCKET, 26-24AWG, CRIMP; Product Range:Souriau Trim Trio Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Wire Size AWG Min:26AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CONTACT, SOCKET, 26-24AWG, CRIMP; Product Range:Souriau Trim Trio Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Wire Size AWG Min:26AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrodes and Electrode Materials
Product Number 2732939 SOU1645-ND 57J2445
Product Name Circular Connector Contacts Contacts - Multi Purpose Contact, Socket, 26-24Awg, Crimp; Product Range Souriau-Sunbank/eaton
Shape / Form Pin Socket or Receptacle Socket or Receptacle; Socket
Applications Electronics
Contact Material Cu; Copper alloy Cu
Plating / Coating Gold; Nickel; Gold over nickel Gold; Gold Plated Contacts
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-SSA-0018-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 39.37 inch (1000 mm)
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Erosion Electrodes - SPARKAL® - Plansee SE
Specs
Type EDM Electrode
Material Tungsten
Shape / Form Custom / Application Specific
View Details