CIRCULAR CONTACT, SKT, 26-24AWG, CRIMP, PRODUCT RANGE:TRIM TRIO SERIES, CONTACT GENDER:SOCKET, CONTACT TERMINATION TYPE:CRIMP, WIRE SIZE AWG MAX:24AWG, WIRE SIZE AWG MIN:26AWG, CONTACT PLATING:GOLD PLATED CONTACTS, CONTACT SIZE:16, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 17477439 |
| Product Name | Accessory/Bulb/Cap/Contact/Transf |