TrimTrio Con 16 SKT PCB
Socket Contact Gold Solder 20-22 AWG Machined
CIRCULAR CONTACT, SOCKET, 22-20AWG, SOLDER; PRODUCT RANGE:TRIM TRIO SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:SOLDER; WIRE SIZE AWG MAX:20AWG; WIRE SIZE AWG MIN:22AWG; CONTACT PLATING:GOLD PLATED CONTACTS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| PEI-Genesis | DigiKey | Radwell International | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Souriau RC20M12E84K | SOU1972-ND | 112568933 |
| Product Name | Multi Purpose | Lug/Connector | |
| Contact Size (AWG) | 20 to 22 AWG |