Tripp Lite by Eaton Replacement Battery Cartridge; Battery Voltage Eaton Tripp Lite RBC2A

Description
REPLACEMENT BATTERY CARTRIDGE; Battery Voltage:-; Battery Technology:-; Battery Capacity:-; Battery Size Code:-; Battery Terminals:Quick Connect; External Diameter:-; External Height:93.67mm; External Width:63.5mm; Pack Quantity:1 RoHS Compliant: NA
Datasheet
Description
REPLACEMENT BATTERY CARTRIDGE; Battery Voltage:-; Battery Technology:-; Battery Capacity:-; Battery Size Code:-; Battery Terminals:Quick Connect; External Diameter:-; External Height:93.67mm; External Width:63.5mm; Pack Quantity:1 RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Replacement Battery Cartridge; Battery Voltage Eaton Tripp Lite - 73J5837 - Newark, An Avnet Company
Chicago, IL, United States
Replacement Battery Cartridge; Battery Voltage Eaton Tripp Lite
73J5837
Replacement Battery Cartridge; Battery Voltage Eaton Tripp Lite 73J5837
REPLACEMENT BATTERY CARTRIDGE; Battery Voltage:-; Battery Technology:-; Battery Capacity:-; Battery Size Code:-; Battery Terminals:Quick Connect; External Diameter:-; External Height:93.67mm; External Width:63.5mm; Pack Quantity:1 RoHS Compliant: NA

REPLACEMENT BATTERY CARTRIDGE; Battery Voltage:-; Battery Technology:-; Battery Capacity:-; Battery Size Code:-; Battery Terminals:Quick Connect; External Diameter:-; External Height:93.67mm; External Width:63.5mm; Pack Quantity:1 RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 73J5837
Product Name Replacement Battery Cartridge; Battery Voltage Eaton Tripp Lite
Height 3.69 inch (93.67 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Zebra TC7x Replacement Battery by AGOZ - AG-TC70BTR_ZBR-TC7x-GBSC - AgozTech LLC
Specs
Voltage 3.7 volts
Capacity 4.62 ampere-hr
View Details
SAFEFlex GSE Batteries - FBP-1413-36V - Green Cubes Technology
Specs
Voltage 36 volts
Capacity 630 ampere-hr
Width / Diameter 17.75 inch (451 mm)
View Details
Rechargeable Battery Packs - 2602996 - RS Components, Ltd.
Specs
Secondary Batteries Nickel-cadmium
Specialty Cells Battery Packs and Assemblies
Voltage 6 volts
View Details