Eaton Corp. / Commercial Controls Division A-Frame, 3-Pole, 40Amp, Non-Fusible Rotary Disc; No. Of Poles Eaton Cutler Hammer R5A3040U

Description
A-FRAME, 3-POLE, 40AMP, NON-FUSIBLE ROTARY DISC; No. of Poles:3 Pole; Contact Voltage AC Max:400V; Contact Current AC Max:40A; IP / NEMA Rating:-; Switch Disconnector Terminal Style:-; Switch Disconnector Mountng Type:- RoHS Compliant: No
Datasheet
Description
A-FRAME, 3-POLE, 40AMP, NON-FUSIBLE ROTARY DISC; No. of Poles:3 Pole; Contact Voltage AC Max:400V; Contact Current AC Max:40A; IP / NEMA Rating:-; Switch Disconnector Terminal Style:-; Switch Disconnector Mountng Type:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
A-Frame, 3-Pole, 40Amp, Non-Fusible Rotary Disc; No. Of Poles Eaton Cutler Hammer - 41T3563 - Newark, An Avnet Company
Chicago, IL, United States
A-Frame, 3-Pole, 40Amp, Non-Fusible Rotary Disc; No. Of Poles Eaton Cutler Hammer
41T3563
A-Frame, 3-Pole, 40Amp, Non-Fusible Rotary Disc; No. Of Poles Eaton Cutler Hammer 41T3563
A-FRAME, 3-POLE, 40AMP, NON-FUSIBLE ROTARY DISC; No. of Poles:3 Pole; Contact Voltage AC Max:400V; Contact Current AC Max:40A; IP / NEMA Rating:-; Switch Disconnector Terminal Style:-; Switch Disconnector Mountng Type:- RoHS Compliant: No

A-FRAME, 3-POLE, 40AMP, NON-FUSIBLE ROTARY DISC; No. of Poles:3 Pole; Contact Voltage AC Max:400V; Contact Current AC Max:40A; IP / NEMA Rating:-; Switch Disconnector Terminal Style:-; Switch Disconnector Mountng Type:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 41T3563
Product Name A-Frame, 3-Pole, 40Amp, Non-Fusible Rotary Disc; No. Of Poles Eaton Cutler Hammer
Unlock Full Specs
to access all available technical data