Eaton Corporation Switch, Rotary, 1 Pole, Non Illum, 3 Pos, 24Vac; No. Of Switch Positions Eaton Moeller Q25WK3

Description
SWITCH, ROTARY, 1 POLE, NON ILLUM, 3 POS, 24VAC; No. of Switch Positions:3 Position; No. of Poles:1 Pole; Angle of Throw:45°; Contact Voltage AC Max:24V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: No
Datasheet
Description
SWITCH, ROTARY, 1 POLE, NON ILLUM, 3 POS, 24VAC; No. of Switch Positions:3 Position; No. of Poles:1 Pole; Angle of Throw:45°; Contact Voltage AC Max:24V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Rotary, 1 Pole, Non Illum, 3 Pos, 24Vac; No. Of Switch Positions Eaton Moeller - 26C6891 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, 1 Pole, Non Illum, 3 Pos, 24Vac; No. Of Switch Positions Eaton Moeller
26C6891
Switch, Rotary, 1 Pole, Non Illum, 3 Pos, 24Vac; No. Of Switch Positions Eaton Moeller 26C6891
SWITCH, ROTARY, 1 POLE, NON ILLUM, 3 POS, 24VAC; No. of Switch Positions:3 Position; No. of Poles:1 Pole; Angle of Throw:45°; Contact Voltage AC Max:24V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: No

SWITCH, ROTARY, 1 POLE, NON ILLUM, 3 POS, 24VAC; No. of Switch Positions:3 Position; No. of Poles:1 Pole; Angle of Throw:45°; Contact Voltage AC Max:24V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 26C6891
Product Name Switch, Rotary, 1 Pole, Non Illum, 3 Pos, 24Vac; No. Of Switch Positions Eaton Moeller
AC Voltage Rating 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - SBK12/SBL 12/SBIV 14 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Single
Actuator Type Bare Shaft
Terminal Type PC Pins
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Selector Switches - 2657655 - RS Components, Ltd.
RS Components, Ltd.
Specs
Angle of Throw 45 degrees
Number of Poles 1 poles
Positions per Pole 3
View Details
Trapped Key Interlock - 440T-MMRSS20TATBTC - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Actuator Type Keylock
View Details