Eaton-ePDU® Switch, Pushbutton, Non Illum, 24Vac, Red; Switch Operation Eaton Moeller Q25DR-RT

Description
SWITCH, PUSHBUTTON, NON ILLUM, 24VAC, RED; Switch Operation:-; Contact Configuration:-; Contact Voltage AC Nom:24V; Switch Terminals:Quick Connect; Product Range:-; Actuator / Cap Colour:Red; IP Rating:IP65
Datasheet
Description
SWITCH, PUSHBUTTON, NON ILLUM, 24VAC, RED; Switch Operation:-; Contact Configuration:-; Contact Voltage AC Nom:24V; Switch Terminals:Quick Connect; Product Range:-; Actuator / Cap Colour:Red; IP Rating:IP65
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton, Non Illum, 24Vac, Red; Switch Operation Eaton Moeller - 26C6760 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Non Illum, 24Vac, Red; Switch Operation Eaton Moeller
26C6760
Switch, Pushbutton, Non Illum, 24Vac, Red; Switch Operation Eaton Moeller 26C6760
SWITCH, PUSHBUTTON, NON ILLUM, 24VAC, RED; Switch Operation:-; Contact Configuration:-; Contact Voltage AC Nom:24V; Switch Terminals:Quick Connect; Product Range:-; Actuator / Cap Colour:Red; IP Rating:IP65

SWITCH, PUSHBUTTON, NON ILLUM, 24VAC, RED; Switch Operation:-; Contact Configuration:-; Contact Voltage AC Nom:24V; Switch Terminals:Quick Connect; Product Range:-; Actuator / Cap Colour:Red; IP Rating:IP65

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 26C6760
Product Name Switch, Pushbutton, Non Illum, 24Vac, Red; Switch Operation Eaton Moeller
Terminal Type Quick Connect
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2329387-7 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Lower Cost, Hall Effect, Momentary Action Pushbutton Switch - HP7C - OTTO Controls
Specs
Switch Function Momentary Contact
Features Weather resistant or waterproof
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
Micro switches - M 610 - M 610-11-21-1D -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E7 Number of electrical operations
Operating Temp -22 to 185 F (-30 to 85 C)
View Details