Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CIRCUIT PROTECTION COMPONENTS
COOPER BUSSMANN, INC.
PV-200ANH1 -- FUSE 200A 1000V DC PV SIZE 1 DUAL IND EATON BUSSMANN
Cooper Bussmann, Inc.
Fuse 200A 1000V Dc Pv Size 1 Dual Ind Eaton Bussmann
PV-200ANH1
Description
FUSE 200A 1000V DC PV SIZE 1 DUAL IND
Newark, An Avnet Company
Done
Description
FUSE 200A 1000V DC PV SIZE 1 DUAL IND
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Fuse 200A 1000V Dc Pv Size 1 Dual Ind Eaton Bussmann
48X9652
Fuse 200A 1000V Dc Pv Size 1 Dual Ind Eaton Bussmann
48X9652
FUSE 200A 1000V DC PV SIZE 1 DUAL IND
FUSE 200A 1000V DC PV SIZE 1 DUAL IND
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Circuit Protection Components
Product Number
48X9652
Product Name
Fuse 200A 1000V Dc Pv Size 1 Dual Ind Eaton Bussmann
Unlock Full Specs
to access all available technical data
Similar Products
VICFUSE
ESD Suppressors - Diode-mode Series - PD05S220D291PT
Specs
Device Type
ESD Suppressor
Standards and Certifications
RoHS
Supply Voltage (V
S
)
22 volts
View Details
Sensata Technologies
Cir Brkr Hyd Mag Sensata/airpax
IEG1-1-61-20.0-91-V
View Details
Nexperia B.V.
ESD protection device
PESD3V3L1BLFZ
Specs
Device Type
ESD Suppressor
Mounting / Packaging
SOD972-S1 SOD972-S1
Standards and Certifications
RoHS
View Details
RS Components, Ltd.
Varistors
1670527
Specs
Device Type
Metal Oxide Varistor (MOV)
Package Size
1210 (3225m)
Standards and Certifications
RoHS
View Details