Eaton Corporation Pptc Resettable Fuse, 40A, 24Vdc, 1812; Pptc Case Style Eaton Electronics PTSA181224V110

Description
PPTC RESETTABLE FUSE, 40A, 24VDC, 1812; PPTC Case Style:1812 (4532 Metric); Product Range:PTSA1812 Series; Voltage Rating:24VDC; Holding Current:1.1A; Tripping Current:2.2A; Time to Trip:0.3s; Current Rating Max:40A
Datasheet
Description
PPTC RESETTABLE FUSE, 40A, 24VDC, 1812; PPTC Case Style:1812 (4532 Metric); Product Range:PTSA1812 Series; Voltage Rating:24VDC; Holding Current:1.1A; Tripping Current:2.2A; Time to Trip:0.3s; Current Rating Max:40A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pptc Resettable Fuse, 40A, 24Vdc, 1812; Pptc Case Style Eaton Electronics - 71AJ7738 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, 40A, 24Vdc, 1812; Pptc Case Style Eaton Electronics
71AJ7738
Pptc Resettable Fuse, 40A, 24Vdc, 1812; Pptc Case Style Eaton Electronics 71AJ7738
PPTC RESETTABLE FUSE, 40A, 24VDC, 1812; PPTC Case Style:1812 (4532 Metric); Product Range:PTSA1812 Series; Voltage Rating:24VDC; Holding Current:1.1A; Tripping Current:2.2A; Time to Trip:0.3s; Current Rating Max:40A

PPTC RESETTABLE FUSE, 40A, 24VDC, 1812; PPTC Case Style:1812 (4532 Metric); Product Range:PTSA1812 Series; Voltage Rating:24VDC; Holding Current:1.1A; Tripping Current:2.2A; Time to Trip:0.3s; Current Rating Max:40A

Supplier's Site Datasheet
Pptc Resettable Fuse, 40A, 24Vdc, 1812; Pptc Case Style Eaton Bussmann - 71AJ7739 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, 40A, 24Vdc, 1812; Pptc Case Style Eaton Bussmann
71AJ7739
Pptc Resettable Fuse, 40A, 24Vdc, 1812; Pptc Case Style Eaton Bussmann 71AJ7739
PPTC RESETTABLE FUSE, 40A, 24VDC, 1812; PPTC Case Style:1812 (4532 Metric); Product Range:PTSA1812 Series; Voltage Rating:24VDC; Holding Current:1.1A; Tripping Current:2.2A; Time to Trip:0.3s; Current Rating Max:40A

PPTC RESETTABLE FUSE, 40A, 24VDC, 1812; PPTC Case Style:1812 (4532 Metric); Product Range:PTSA1812 Series; Voltage Rating:24VDC; Holding Current:1.1A; Tripping Current:2.2A; Time to Trip:0.3s; Current Rating Max:40A

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 71AJ7738
Product Name Pptc Resettable Fuse, 40A, 24Vdc, 1812; Pptc Case Style Eaton Electronics
Features Resettable
Unlock Full Specs
to access all available technical data