Polymeric PTC Resettable Fuse 60V 650mA Ih Through Hole Radial, Disc
FUSE, PTC RESET, 60 VDC,650 mA, RADIAL; Product Range:PolyTron PTR060V Series; Voltage Rating:60VDC; Holding Current:650mA; Tripping Current:1.3A; Time to Trip:5.3s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resettable PTCs | Resettable PTCs |
| Product Number | 283-PTR060V0065-TR-ND | 39T9752 |
| Product Name | PTC Resettable Fuses | Fuse, Ptc Reset, 60 Vdc,650 Ma, Radial; Product Range Eaton Bussmann |
| Mounting / Packaging | Through-Hole | |
| Package Size | Radial, Disc | |
| Standards and Certifications | cURus, TUV | RoHS |