Eaton Corporation PTC Resettable Fuses PTR030V0500-TR

Description
Polymeric PTC Resettable Fuse 30V 5A Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 30V 5A Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - 283-PTR030V0500-TRCT-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
283-PTR030V0500-TRCT-ND
PTC Resettable Fuses 283-PTR030V0500-TRCT-ND
Polymeric PTC Resettable Fuse 30V 5A Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 30V 5A Ih Through Hole Radial, Disc

Buy Now Datasheet
PTC Resettable Fuses - 283-PTR030V0500-TR-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
283-PTR030V0500-TR-ND
PTC Resettable Fuses 283-PTR030V0500-TR-ND
Polymeric PTC Resettable Fuse 30V 5A Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 30V 5A Ih Through Hole Radial, Disc

Buy Now Datasheet
Fuse, Ptc Reset, 30 Vdc,5 A, Radial; Product Range Eaton Bussmann - 39T9740 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 30 Vdc,5 A, Radial; Product Range Eaton Bussmann
39T9740
Fuse, Ptc Reset, 30 Vdc,5 A, Radial; Product Range Eaton Bussmann 39T9740
FUSE, PTC RESET, 30 VDC,5 A, RADIAL; Product Range:PolyTron PTR030V Series; Voltage Rating:30VDC; Holding Current:5A; Tripping Current:10A; Time to Trip:14.5s; Fuse Shape:Rectangular; Current Rating Max:40A; Lead Spacing:10mm RoHS Compliant: Yes

FUSE, PTC RESET, 30 VDC,5 A, RADIAL; Product Range:PolyTron PTR030V Series; Voltage Rating:30VDC; Holding Current:5A; Tripping Current:10A; Time to Trip:14.5s; Fuse Shape:Rectangular; Current Rating Max:40A; Lead Spacing:10mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resettable PTCs Resettable PTCs
Product Number 283-PTR030V0500-TRCT-ND 39T9740
Product Name PTC Resettable Fuses Fuse, Ptc Reset, 30 Vdc,5 A, Radial; Product Range Eaton Bussmann
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details
PTC Resettable Fuses - CMF-RL50A-10-0-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications UR
View Details
Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details
PTC Resettable Fuses - CMF-SD35A-2TR-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 4-SMD Cube
View Details