Eaton Corporation PTC Resettable Fuses PTR016V0185-TR

Description
Polymeric PTC Resettable Fuse 16V 1.85A Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 16V 1.85A Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - 283-PTR016V0185-TR-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
283-PTR016V0185-TR-ND
PTC Resettable Fuses 283-PTR016V0185-TR-ND
Polymeric PTC Resettable Fuse 16V 1.85A Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 16V 1.85A Ih Through Hole Radial, Disc

Buy Now Datasheet
Fuse, Ptc Reset, 16 Vdc,1.85 A, Radial; Product Range Eaton Bussmann - 39T9717 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 16 Vdc,1.85 A, Radial; Product Range Eaton Bussmann
39T9717
Fuse, Ptc Reset, 16 Vdc,1.85 A, Radial; Product Range Eaton Bussmann 39T9717
FUSE, PTC RESET, 16 VDC,1.85 A, RADIAL; Product Range:PolyTron PTR016V Series; Voltage Rating:16VDC; Holding Current:1.85A; Tripping Current:3.7A; Time to Trip:10s; Fuse Shape:Rectangular; Current Rating Max:40A; Lead Spacing:5mm RoHS Compliant: Yes

FUSE, PTC RESET, 16 VDC,1.85 A, RADIAL; Product Range:PolyTron PTR016V Series; Voltage Rating:16VDC; Holding Current:1.85A; Tripping Current:3.7A; Time to Trip:10s; Fuse Shape:Rectangular; Current Rating Max:40A; Lead Spacing:5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resettable PTCs Resettable PTCs
Product Number 283-PTR016V0185-TR-ND 39T9717
Product Name PTC Resettable Fuses Fuse, Ptc Reset, 16 Vdc,1.85 A, Radial; Product Range Eaton Bussmann
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications TUV RoHS
Unlock Full Specs
to access all available technical data