Eaton Corp. / Commercial Controls Division Power Supply, Ac-Dc, 24V, 2.3A; Power Supply Approvals Eaton Cutler Hammer PSS160D

Description
POWER SUPPLY, AC-DC, 24V, 2.3A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:160W; Output Voltage - Output 1:24V; Output Current - Output 1:2.3A; Output Voltage - Output 2:-; Output Current - Output 2:
Description
POWER SUPPLY, AC-DC, 24V, 2.3A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:160W; Output Voltage - Output 1:24V; Output Current - Output 1:2.3A; Output Voltage - Output 2:-; Output Current - Output 2:

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 24V, 2.3A; Power Supply Approvals Eaton Cutler Hammer - 73W9393 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 2.3A; Power Supply Approvals Eaton Cutler Hammer
73W9393
Power Supply, Ac-Dc, 24V, 2.3A; Power Supply Approvals Eaton Cutler Hammer 73W9393
POWER SUPPLY, AC-DC, 24V, 2.3A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:160W; Output Voltage - Output 1:24V; Output Current - Output 1:2.3A; Output Voltage - Output 2:-; Output Current - Output 2:

POWER SUPPLY, AC-DC, 24V, 2.3A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:160W; Output Voltage - Output 1:24V; Output Current - Output 1:2.3A; Output Voltage - Output 2:-; Output Current - Output 2:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 73W9393
Product Name Power Supply, Ac-Dc, 24V, 2.3A; Power Supply Approvals Eaton Cutler Hammer
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 200-240V 960W 48V with PFC Function - 96PSD-A960W48-MS - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -30 to 70 C (-22 to 158 F)
View Details
LN-Series - LN005PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers