Eaton Corp. / Commercial Controls Division Power Supply PSG30E12SP

Description
POWER SUPPLY, 1 PHASE, 12 VDC, 30 WATT, 2.5 AMP, SCREW TERMINAL, PLASTIC HOUSING. FREE 2 YEAR RADWELL WARRANTY
Description
POWER SUPPLY, 1 PHASE, 12 VDC, 30 WATT, 2.5 AMP, SCREW TERMINAL, PLASTIC HOUSING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Supply - 47540464 - Radwell International
Willingboro, NJ, United States
Power Supply
47540464
Power Supply 47540464
POWER SUPPLY, 1 PHASE, 12 VDC, 30 WATT, 2.5 AMP, SCREW TERMINAL, PLASTIC HOUSING. FREE 2 YEAR RADWELL WARRANTY

POWER SUPPLY, 1 PHASE, 12 VDC, 30 WATT, 2.5 AMP, SCREW TERMINAL, PLASTIC HOUSING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Power Supply, Ac-Dc, 12V, 2.5A; Power Supply Approvals Eaton - 44Y6824 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 2.5A; Power Supply Approvals Eaton
44Y6824
Power Supply, Ac-Dc, 12V, 2.5A; Power Supply Approvals Eaton 44Y6824
POWER SUPPLY, AC-DC, 12V, 2.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:30W; Output Voltage - Output 1:12VDC; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 2.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:30W; Output Voltage - Output 1:12VDC; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 47540464 44Y6824
Product Name Power Supply Power Supply, Ac-Dc, 12V, 2.5A; Power Supply Approvals Eaton
DC Output Voltage 12.0 volts 12.0 volts
Type DC Power Supply
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
Power Supply - 12220693 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Power Supply Unit - IP® Multi-Output™ - Inductotherm Group
Specs
Applications Instrumentation, Furnace Powering
DC Output Power 2.40E7 watts
View Details