Tripp Lite by Eaton Power Distribution, Surge Protectors PS615

Description
POWER STRIP 5-15R 6 OUTLET 15'
Request a Quote Datasheet
Description
POWER STRIP 5-15R 6 OUTLET 15'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Distribution, Surge Protectors - TL1710-ND - DigiKey
Thief River Falls, MN, United States
Power Distribution, Surge Protectors
TL1710-ND
Power Distribution, Surge Protectors TL1710-ND
POWER STRIP 5-15R 6 OUTLET 15'

POWER STRIP 5-15R 6 OUTLET 15'

Buy Now Datasheet
Custom Parts - Custom Parts (N - R) - PS615 - 1173187-PS615 - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (N - R) - PS615
1173187-PS615
Custom Parts - Custom Parts (N - R) - PS615 1173187-PS615
Manufacturer: Tripp Lite Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1173187-PS615 Current Rating: 15 A Housing Material: Plastic Approvals: CSA, UL Body Material: Plastic Material: Plastic Cable Length: 4.6 m Resistance: -15 Ω Cord Length: 4.572 m Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Mount: Wall RoHS: Compliant Voltage Rating (AC): 120 V REACH SVHC: Unknown Max Current Rating: 15 A AC Outlets: 6 Overload Protection: Circuit Breaker

Manufacturer: Tripp Lite
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1173187-PS615
Current Rating: 15 A
Housing Material: Plastic
Approvals: CSA, UL
Body Material: Plastic
Material: Plastic
Cable Length: 4.6 m
Resistance: -15 Ω
Cord Length: 4.572 m
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Mount: Wall
RoHS: Compliant
Voltage Rating (AC): 120 V
REACH SVHC: Unknown
Max Current Rating: 15 A
AC Outlets: 6
Overload Protection: Circuit Breaker

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Uncategorized Products Uncategorized Products
Product Number TL1710-ND 1173187-PS615
Product Name Power Distribution, Surge Protectors Custom Parts - Custom Parts (N - R) - PS615
Unlock Full Specs
to access all available technical data

Similar Products