Tripp Lite by Eaton Waber-by-Tripp Lite 6-Outlet Industrial Power Strip, 4-ft. Cord PS6

Description
The Waber-by-Tripp Lite PS6 Power Strip offers a convenient method of power distribution in workbench, wallmount or floor mount applications. Includes 6 NEMA 5-15R output receptacles, 4-ft. AC line cord and keyhole mounting tabs for installation in a wide variety of applications. Corded, multi-outlet strip reduces cabling clutter and enables the connection of multiple electrical devices to a single AC wall socket. Unfiltered electrical pass-through makes the PS6 ideal for distributing alternate waveform UPS or generator power. Features power switch, circuit breaker and attractive gray color scheme. PLUG/OUTLETS - Input: NEMA 5-15P/Output: 6 NEMA 5-15R ELECTRICAL - 120VAC, 50/60Hz, 15A (Requires standard NEMA 5-15R wall receptacle) FORMAT - Corded power distribution strip Features Multi-outlet power strip offers convenient power distribution in workbench, wallmount or floor mount applications Includes 6 NEMA 5-15R output receptacles Power switch 15A circuit breaker Keyhole mounting tabs for installation in a wide variety of applications UL1363 (USA), cUL (Canada) 15A power handling capacity 4-ft. AC line cord
Datasheet
Description
The Waber-by-Tripp Lite PS6 Power Strip offers a convenient method of power distribution in workbench, wallmount or floor mount applications. Includes 6 NEMA 5-15R output receptacles, 4-ft. AC line cord and keyhole mounting tabs for installation in a wide variety of applications. Corded, multi-outlet strip reduces cabling clutter and enables the connection of multiple electrical devices to a single AC wall socket. Unfiltered electrical pass-through makes the PS6 ideal for distributing alternate waveform UPS or generator power. Features power switch, circuit breaker and attractive gray color scheme. PLUG/OUTLETS - Input: NEMA 5-15P/Output: 6 NEMA 5-15R ELECTRICAL - 120VAC, 50/60Hz, 15A (Requires standard NEMA 5-15R wall receptacle) FORMAT - Corded power distribution strip Features Multi-outlet power strip offers convenient power distribution in workbench, wallmount or floor mount applications Includes 6 NEMA 5-15R output receptacles Power switch 15A circuit breaker Keyhole mounting tabs for installation in a wide variety of applications UL1363 (USA), cUL (Canada) 15A power handling capacity 4-ft. AC line cord
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Waber-by-Tripp Lite 6-Outlet Industrial Power Strip, 4-ft. Cord - PS6 - Tripp Lite by Eaton
Chicago, IL, United States
Waber-by-Tripp Lite 6-Outlet Industrial Power Strip, 4-ft. Cord
PS6
Waber-by-Tripp Lite 6-Outlet Industrial Power Strip, 4-ft. Cord PS6
The Waber-by-Tripp Lite PS6 Power Strip offers a convenient method of power distribution in workbench, wallmount or floor mount applications. Includes 6 NEMA 5-15R output receptacles, 4-ft. AC line cord and keyhole mounting tabs for installation in a wide variety of applications. Corded, multi-outlet strip reduces cabling clutter and enables the connection of multiple electrical devices to a single AC wall socket. Unfiltered electrical pass-through makes the PS6 ideal for distributing alternate waveform UPS or generator power. Features power switch, circuit breaker and attractive gray color scheme. PLUG/OUTLETS - Input: NEMA 5-15P/Output: 6 NEMA 5-15R ELECTRICAL - 120VAC, 50/60Hz, 15A (Requires standard NEMA 5-15R wall receptacle) FORMAT - Corded power distribution strip Features Multi-outlet power strip offers convenient power distribution in workbench, wallmount or floor mount applications Includes 6 NEMA 5-15R output receptacles Power switch 15A circuit breaker Keyhole mounting tabs for installation in a wide variety of applications UL1363 (USA), cUL (Canada) 15A power handling capacity 4-ft. AC line cord

The Waber-by-Tripp Lite PS6 Power Strip offers a convenient method of power distribution in workbench, wallmount or floor mount applications. Includes 6 NEMA 5-15R output receptacles, 4-ft. AC line cord and keyhole mounting tabs for installation in a wide variety of applications. Corded, multi-outlet strip reduces cabling clutter and enables the connection of multiple electrical devices to a single AC wall socket. Unfiltered electrical pass-through makes the PS6 ideal for distributing alternate waveform UPS or generator power. Features power switch, circuit breaker and attractive gray color scheme.

PLUG/OUTLETS - Input: NEMA 5-15P/Output: 6 NEMA 5-15R

ELECTRICAL - 120VAC, 50/60Hz, 15A (Requires standard NEMA 5-15R wall receptacle)

FORMAT - Corded power distribution strip

Features

  • Multi-outlet power strip offers convenient power distribution in workbench, wallmount or floor mount applications
  • Includes 6 NEMA 5-15R output receptacles
  • Power switch
  • 15A circuit breaker
  • Keyhole mounting tabs for installation in a wide variety of applications
  • UL1363 (USA), cUL (Canada)
  • 15A power handling capacity
  • 4-ft. AC line cord
Supplier's Site
Power Strip, 6 Outlet, 15A, 120V, 4Ft; No. Of Outlets Eaton Tripp Lite - 81C9214 - Newark, An Avnet Company
Chicago, IL, United States
Power Strip, 6 Outlet, 15A, 120V, 4Ft; No. Of Outlets Eaton Tripp Lite
81C9214
Power Strip, 6 Outlet, 15A, 120V, 4Ft; No. Of Outlets Eaton Tripp Lite 81C9214
POWER STRIP, 6 OUTLET, 15A, 120V, 4FT; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.2m; Product Range:-; Body Material:Plastic; Colour:Cool Gray RoHS Compliant: NA

POWER STRIP, 6 OUTLET, 15A, 120V, 4FT; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.2m; Product Range:-; Body Material:Plastic; Colour:Cool Gray RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Tripp Lite by Eaton Newark, An Avnet Company
Product Category Power Strips Power Strips
Product Number PS6 81C9214
Product Name Waber-by-Tripp Lite 6-Outlet Industrial Power Strip, 4-ft. Cord Power Strip, 6 Outlet, 15A, 120V, 4Ft; No. Of Outlets Eaton Tripp Lite
Frequency 50Hz; 60Hz
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584H6A1RA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 6
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 6963613 - RS Components, Ltd.
Specs
Number of Outlets 4
Outlets Type g - british
Features On-Off Switch
View Details
United Kingdom 4-Position Socket Strip - 85010322 - Interpower
Specs
Voltage 250VAC
Number of Outlets 4
Current 13.0 amps
View Details
Outlet Strip - 04000.63.05 - General Cable
Specs
Voltage 115V
Phase Single
Number of Outlets 3
View Details