Tripp Lite by Eaton 4-Outlet Power Strip, 10 ft. Cord, NEMA 5-15P Plug, 12 in. PS120410

Description
The 12-inch PS120410 4-Outlet Power Strip is an appropriate power distribution solution for powering multiple devices in a home, office, warehouse, workbench, rackmount, raceway, retail display or point-of-sale setting. The long 10-foot power cord with NEMA 5-15P plug lets you mount the power strip away from the power source for maximum convenience and flexibility. Place it on the floor, or use the included hardware to install it vertically or horizontally on a wall, workbench or under a counter. Four NEMA 5-15R outlets are arranged in standard 1.77-inch center-to-center spacing for easy connection to equipment. A built-in 15A circuit breaker detects dangerous overloads that could damage valuable equipment and immediately shuts down the PS120410. A transparent switch cover protects against accidental shutdowns. A lighted on/off switch confirms at a glance that the power strip is operating. Features Ideal Power Distribution Recommended for industrial, office, retail, rackmount, raceway, workbench and point-of-sale settings 4 NEMA 5-15R outlets with 1.77 in. center-to-center spacing 10 ft. power cord with NEMA 5-15P plug Meets UL1363 (USA) and cUL (Canada) certifications Premium Safety Features 15A resettable circuit breaker prevents dangerous overloads Transparent switch cover eliminates accidental shutdowns Lighted on/off switch confirms operation at a glance Rugged All-Metal Housing 12 in. length Hardware included for mounting on a wall, floor, workbench or under a counter
Description
The 12-inch PS120410 4-Outlet Power Strip is an appropriate power distribution solution for powering multiple devices in a home, office, warehouse, workbench, rackmount, raceway, retail display or point-of-sale setting. The long 10-foot power cord with NEMA 5-15P plug lets you mount the power strip away from the power source for maximum convenience and flexibility. Place it on the floor, or use the included hardware to install it vertically or horizontally on a wall, workbench or under a counter. Four NEMA 5-15R outlets are arranged in standard 1.77-inch center-to-center spacing for easy connection to equipment. A built-in 15A circuit breaker detects dangerous overloads that could damage valuable equipment and immediately shuts down the PS120410. A transparent switch cover protects against accidental shutdowns. A lighted on/off switch confirms at a glance that the power strip is operating. Features Ideal Power Distribution Recommended for industrial, office, retail, rackmount, raceway, workbench and point-of-sale settings 4 NEMA 5-15R outlets with 1.77 in. center-to-center spacing 10 ft. power cord with NEMA 5-15P plug Meets UL1363 (USA) and cUL (Canada) certifications Premium Safety Features 15A resettable circuit breaker prevents dangerous overloads Transparent switch cover eliminates accidental shutdowns Lighted on/off switch confirms operation at a glance Rugged All-Metal Housing 12 in. length Hardware included for mounting on a wall, floor, workbench or under a counter

Suppliers

Company
Product
Description
Supplier Links
4-Outlet Power Strip, 10 ft. Cord, NEMA 5-15P Plug, 12 in. - PS120410 - Tripp Lite by Eaton
Chicago, IL, United States
4-Outlet Power Strip, 10 ft. Cord, NEMA 5-15P Plug, 12 in.
PS120410
4-Outlet Power Strip, 10 ft. Cord, NEMA 5-15P Plug, 12 in. PS120410
The 12-inch PS120410 4-Outlet Power Strip is an appropriate power distribution solution for powering multiple devices in a home, office, warehouse, workbench, rackmount, raceway, retail display or point-of-sale setting. The long 10-foot power cord with NEMA 5-15P plug lets you mount the power strip away from the power source for maximum convenience and flexibility. Place it on the floor, or use the included hardware to install it vertically or horizontally on a wall, workbench or under a counter. Four NEMA 5-15R outlets are arranged in standard 1.77-inch center-to-center spacing for easy connection to equipment. A built-in 15A circuit breaker detects dangerous overloads that could damage valuable equipment and immediately shuts down the PS120410. A transparent switch cover protects against accidental shutdowns. A lighted on/off switch confirms at a glance that the power strip is operating. Features Ideal Power Distribution Recommended for industrial, office, retail, rackmount, raceway, workbench and point-of-sale settings 4 NEMA 5-15R outlets with 1.77 in. center-to-center spacing 10 ft. power cord with NEMA 5-15P plug Meets UL1363 (USA) and cUL (Canada) certifications Premium Safety Features 15A resettable circuit breaker prevents dangerous overloads Transparent switch cover eliminates accidental shutdowns Lighted on/off switch confirms operation at a glance Rugged All-Metal Housing 12 in. length Hardware included for mounting on a wall, floor, workbench or under a counter

The 12-inch PS120410 4-Outlet Power Strip is an appropriate power distribution solution for powering multiple devices in a home, office, warehouse, workbench, rackmount, raceway, retail display or point-of-sale setting. The long 10-foot power cord with NEMA 5-15P plug lets you mount the power strip away from the power source for maximum convenience and flexibility. Place it on the floor, or use the included hardware to install it vertically or horizontally on a wall, workbench or under a counter.
Four NEMA 5-15R outlets are arranged in standard 1.77-inch center-to-center spacing for easy connection to equipment. A built-in 15A circuit breaker detects dangerous overloads that could damage valuable equipment and immediately shuts down the PS120410. A transparent switch cover protects against accidental shutdowns. A lighted on/off switch confirms at a glance that the power strip is operating.

Features

Ideal Power Distribution

  • Recommended for industrial, office, retail, rackmount, raceway, workbench and point-of-sale settings
  • 4 NEMA 5-15R outlets with 1.77 in. center-to-center spacing
  • 10 ft. power cord with NEMA 5-15P plug
  • Meets UL1363 (USA) and cUL (Canada) certifications

Premium Safety Features

  • 15A resettable circuit breaker prevents dangerous overloads
  • Transparent switch cover eliminates accidental shutdowns
  • Lighted on/off switch confirms operation at a glance

Rugged All-Metal Housing

  • 12 in. length
  • Hardware included for mounting on a wall, floor, workbench or under a counter
Supplier's Site

Technical Specifications

  Tripp Lite by Eaton
Product Category Power Strips
Product Number PS120410
Product Name 4-Outlet Power Strip, 10 ft. Cord, NEMA 5-15P Plug, 12 in.
Frequency 50Hz; 60Hz
Unlock Full Specs
to access all available technical data

Similar Products

6-Position APS - 2 Switched, 4 Non-Switched - 85010130 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 6
Current 10.0 amps
View Details
PDUs and Outlet Strips - 1585T16D1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 16
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 374171 - RS Components, Ltd.
Specs
Voltage 230 v ac
Number of Outlets 2
Outlets Type g - british
View Details
Specs
Voltage 115V
Frequency 60Hz
Phase Single
View Details