Tripp Lite by Eaton 3-Amp DC Power Supply, Precision Regulated AC-to-DC Conversion, UL-Certified PR3UL

Description
Precision regulated DC power supplies are ideal for commercial/land-mobi le, ham and CB radios, test bench supplies, base stations, tape players and amplifiers. Designed for years of reliable service and superior performance, they efficiently convert 120 volts AC into 13.8 volts DC (+/-0.5V). The Trim Line Series of DC power supplies offers a low-profile design with a footprint that matches the most popular radios on the market, such as Motorola, Radius, GE Monogram Series and EF Johnson models. Features Smaller footprint maximizes operating space Current-limiting electronic foldback enables automatic overcurrent protection in case of overload Solid state, integrated circuit maintains excellent regulation of output voltage Regulated output voltage maintains up to 95% of no load value High quality filtering creates very low ripple/low noise operation Heavy-duty power transformer provides complete isolation from noise on incoming AC power Large heat sinks and vented cabinets supply cool operation for continuous use and long life of the unit Illuminated on/off switch Connectors: Hardwire terminals / Red positive (+), Black negative (-) Working Temperature Range: 0° C to 40° C (32° F to 104° F), 0 to 95% humidity, non-condensing Storage Temperature Range: -15° C to 50° C (5° F to 122° F) LED Indicators: Red LED indicates that DC output is being provided Full UL Certification
Datasheet
Description
Precision regulated DC power supplies are ideal for commercial/land-mobi le, ham and CB radios, test bench supplies, base stations, tape players and amplifiers. Designed for years of reliable service and superior performance, they efficiently convert 120 volts AC into 13.8 volts DC (+/-0.5V). The Trim Line Series of DC power supplies offers a low-profile design with a footprint that matches the most popular radios on the market, such as Motorola, Radius, GE Monogram Series and EF Johnson models. Features Smaller footprint maximizes operating space Current-limiting electronic foldback enables automatic overcurrent protection in case of overload Solid state, integrated circuit maintains excellent regulation of output voltage Regulated output voltage maintains up to 95% of no load value High quality filtering creates very low ripple/low noise operation Heavy-duty power transformer provides complete isolation from noise on incoming AC power Large heat sinks and vented cabinets supply cool operation for continuous use and long life of the unit Illuminated on/off switch Connectors: Hardwire terminals / Red positive (+), Black negative (-) Working Temperature Range: 0° C to 40° C (32° F to 104° F), 0 to 95% humidity, non-condensing Storage Temperature Range: -15° C to 50° C (5° F to 122° F) LED Indicators: Red LED indicates that DC output is being provided Full UL Certification
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-Amp DC Power Supply, Precision Regulated AC-to-DC Conversion, UL-Certified - PR3UL - Tripp Lite by Eaton
Chicago, IL, United States
3-Amp DC Power Supply, Precision Regulated AC-to-DC Conversion, UL-Certified
PR3UL
3-Amp DC Power Supply, Precision Regulated AC-to-DC Conversion, UL-Certified PR3UL
Precision regulated DC power supplies are ideal for commercial/land-mobi le, ham and CB radios, test bench supplies, base stations, tape players and amplifiers. Designed for years of reliable service and superior performance, they efficiently convert 120 volts AC into 13.8 volts DC (+/-0.5V). The Trim Line Series of DC power supplies offers a low-profile design with a footprint that matches the most popular radios on the market, such as Motorola, Radius, GE Monogram Series and EF Johnson models. Features Smaller footprint maximizes operating space Current-limiting electronic foldback enables automatic overcurrent protection in case of overload Solid state, integrated circuit maintains excellent regulation of output voltage Regulated output voltage maintains up to 95% of no load value High quality filtering creates very low ripple/low noise operation Heavy-duty power transformer provides complete isolation from noise on incoming AC power Large heat sinks and vented cabinets supply cool operation for continuous use and long life of the unit Illuminated on/off switch Connectors: Hardwire terminals / Red positive (+), Black negative (-) Working Temperature Range: 0° C to 40° C (32° F to 104° F), 0 to 95% humidity, non-condensing Storage Temperature Range: -15° C to 50° C (5° F to 122° F) LED Indicators: Red LED indicates that DC output is being provided Full UL Certification

Precision regulated DC power supplies are ideal for commercial/land-mobile, ham and CB radios, test bench supplies, base stations, tape players and amplifiers. Designed for years of reliable service and superior performance, they efficiently convert 120 volts AC into 13.8 volts DC (+/-0.5V). The Trim Line Series of DC power supplies offers a low-profile design with a footprint that matches the most popular radios on the market, such as Motorola, Radius, GE Monogram Series and EF Johnson models.

Features

  • Smaller footprint maximizes operating space
  • Current-limiting electronic foldback enables automatic overcurrent protection in case of overload
  • Solid state, integrated circuit maintains excellent regulation of output voltage
  • Regulated output voltage maintains up to 95% of no load value
  • High quality filtering creates very low ripple/low noise operation
  • Heavy-duty power transformer provides complete isolation from noise on incoming AC power
  • Large heat sinks and vented cabinets supply cool operation for continuous use and long life of the unit
  • Illuminated on/off switch
  • Connectors: Hardwire terminals / Red positive (+), Black negative (-)
  • Working Temperature Range: 0° C to 40° C (32° F to 104° F), 0 to 95% humidity, non-condensing
  • Storage Temperature Range: -15° C to 50° C (5° F to 122° F)
  • LED Indicators: Red LED indicates that DC output is being provided
  • Full UL Certification
Supplier's Site
Power Supply, Linear, 13.8V; Power Supply Output Type Eaton Tripp Lite - 46F2622 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Linear, 13.8V; Power Supply Output Type Eaton Tripp Lite
46F2622
Power Supply, Linear, 13.8V; Power Supply Output Type Eaton Tripp Lite 46F2622
POWER SUPPLY, LINEAR, 13.8V; Power Supply Output Type:Fixed; No. of Outputs:1 Output; Output Voltage Min:-; Output Voltage Max:13.8V; Output Current Min:-; Output Current Max:3A; Power Rating:-; Supply Voltage Min:120VAC; Plug Type:-RoHS Compliant: No

POWER SUPPLY, LINEAR, 13.8V; Power Supply Output Type:Fixed; No. of Outputs:1 Output; Output Voltage Min:-; Output Voltage Max:13.8V; Output Current Min:-; Output Current Max:3A; Power Rating:-; Supply Voltage Min:120VAC; Plug Type:-RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Tripp Lite by Eaton Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number PR3UL 46F2622
Product Name 3-Amp DC Power Supply, Precision Regulated AC-to-DC Conversion, UL-Certified Power Supply, Linear, 13.8V; Power Supply Output Type Eaton Tripp Lite
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-M2 Open Power Supply - PS-24-M2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
High Voltage Power Supplies - 303L-5kV-POS-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - PS-S1012 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
View Details
2 suppliers