Tripp Lite by Eaton AC DC Converters PR3

Description
Linear AC DC Converters 1 Output 13.8V 3A 120VAC Input
Request a Quote Datasheet
Description
Linear AC DC Converters 1 Output 13.8V 3A 120VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - TL185-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
TL185-ND
AC DC Converters TL185-ND
Linear AC DC Converters 1 Output 13.8V 3A 120VAC Input

Linear AC DC Converters 1 Output 13.8V 3A 120VAC Input

Buy Now Datasheet
Converter, AC to DC; 13.8 VDC 0.5 VDC; 3 A; 120 VAC; 60 Hz - 70101743 - Allied Electronics, Inc.
Fort Worth, TX, USA
Converter, AC to DC; 13.8 VDC 0.5 VDC; 3 A; 120 VAC; 60 Hz
70101743
Converter, AC to DC; 13.8 VDC 0.5 VDC; 3 A; 120 VAC; 60 Hz 70101743
13.8 VDC +⁄- 0.5 VDC Output Voltage, 120 VAC Input Voltage, Precision Regulated AC to DC Converters Tripp Lite DC Power Supplies efficiently convert 120 VAC to 13.8 DC for CBs, ham radios, land-mobile operations and lab or maintenance bench use. Crowbar Overvoltage Protection Prevents Damage to Connected Equipment (15 Amp and Larger Models) Solid State, Integrated Circuitry Provides Excellent Regulation of Output Voltage

13.8 VDC +⁄- 0.5 VDC Output Voltage, 120 VAC Input Voltage, Precision Regulated AC to DC Converters
Tripp Lite DC Power Supplies efficiently convert 120 VAC to 13.8 DC for CBs, ham radios, land-mobile operations and lab or maintenance bench use.

  • Crowbar Overvoltage Protection Prevents Damage to Connected Equipment (15 Amp and Larger Models)
  • Solid State, Integrated Circuitry Provides Excellent Regulation of Output Voltage
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number TL185-ND 70101743
Product Name AC DC Converters Converter, AC to DC; 13.8 VDC 0.5 VDC; 3 A; 120 VAC; 60 Hz
Type AC/DC Converter; 1 DC Power Supply
Technology Linear Power Supply
Form Factor Desktop / Free Standing
AC Input Voltage 120.0 volts 120.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

100 W Single Phase Single Output Low Profile Power Supplies - PS-10012 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
3 suppliers
Power Supply, Ac-Dc, 48V, 0.84A; Power Supply Approvals Advantech - 46AC8410 - Newark, An Avnet Company
Specs
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 48.0 volts
View Details
Programmable Power Supply, ALTP 110/220VAC - S3425D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6953B 600W Switching DC Power Supply 150V/10A - UDP6953B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 150.0 volts
View Details