Tripp Lite by Eaton 10-Amp DC Power Supply, 13.8VDC, Precision Regulated AC-to-DC Conversion PR10

Description
Precision regulated DC power supplies are ideal for commercial/land-mobi le, ham and CB radios, test bench supplies, base stations, tape players and amplifiers. Designed for years of reliable service and superior performance, they efficiently convert 120 volts AC into 13.8 volts DC (+/-0.5V). The Trim Line Series of DC power supplies offers a low-profile design with a footprint that matches the most popular radios on the market, such as Motorola, Radius, GE Monogram Series and EF Johnson models. Features Smaller footprint maximizes operating space Automatic time-controlled overcurrent protection in case of overload Solid state, integrated circuit maintains excellent regulation of output voltage Regulated output voltage maintains up to 95% of no load value High quality filtering creates very low ripple/low noise operation Heavy-duty power transformer provides complete isolation from noise on incoming AC power Large heat sinks and vented cabinets supply cool operation for continuous use and long life of the unit Illuminated on/off switch Connectors: Hardwire terminals / Red positive (+), Black negative (-) Working Temperature Range: 0° C to 40° C (32° F to 104° F), 0 to 95% humidity, non-condensing Storage Temperature Range: -15° C to 50° C (5° F to 122° F) LED Indicators: Red LED indicates that DC output is being provided
Request a Quote Datasheet
Description
Precision regulated DC power supplies are ideal for commercial/land-mobi le, ham and CB radios, test bench supplies, base stations, tape players and amplifiers. Designed for years of reliable service and superior performance, they efficiently convert 120 volts AC into 13.8 volts DC (+/-0.5V). The Trim Line Series of DC power supplies offers a low-profile design with a footprint that matches the most popular radios on the market, such as Motorola, Radius, GE Monogram Series and EF Johnson models. Features Smaller footprint maximizes operating space Automatic time-controlled overcurrent protection in case of overload Solid state, integrated circuit maintains excellent regulation of output voltage Regulated output voltage maintains up to 95% of no load value High quality filtering creates very low ripple/low noise operation Heavy-duty power transformer provides complete isolation from noise on incoming AC power Large heat sinks and vented cabinets supply cool operation for continuous use and long life of the unit Illuminated on/off switch Connectors: Hardwire terminals / Red positive (+), Black negative (-) Working Temperature Range: 0° C to 40° C (32° F to 104° F), 0 to 95% humidity, non-condensing Storage Temperature Range: -15° C to 50° C (5° F to 122° F) LED Indicators: Red LED indicates that DC output is being provided
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10-Amp DC Power Supply, 13.8VDC, Precision Regulated AC-to-DC Conversion - PR10 - Tripp Lite by Eaton
Chicago, IL, United States
10-Amp DC Power Supply, 13.8VDC, Precision Regulated AC-to-DC Conversion
PR10
10-Amp DC Power Supply, 13.8VDC, Precision Regulated AC-to-DC Conversion PR10
Precision regulated DC power supplies are ideal for commercial/land-mobi le, ham and CB radios, test bench supplies, base stations, tape players and amplifiers. Designed for years of reliable service and superior performance, they efficiently convert 120 volts AC into 13.8 volts DC (+/-0.5V). The Trim Line Series of DC power supplies offers a low-profile design with a footprint that matches the most popular radios on the market, such as Motorola, Radius, GE Monogram Series and EF Johnson models. Features Smaller footprint maximizes operating space Automatic time-controlled overcurrent protection in case of overload Solid state, integrated circuit maintains excellent regulation of output voltage Regulated output voltage maintains up to 95% of no load value High quality filtering creates very low ripple/low noise operation Heavy-duty power transformer provides complete isolation from noise on incoming AC power Large heat sinks and vented cabinets supply cool operation for continuous use and long life of the unit Illuminated on/off switch Connectors: Hardwire terminals / Red positive (+), Black negative (-) Working Temperature Range: 0° C to 40° C (32° F to 104° F), 0 to 95% humidity, non-condensing Storage Temperature Range: -15° C to 50° C (5° F to 122° F) LED Indicators: Red LED indicates that DC output is being provided

Precision regulated DC power supplies are ideal for commercial/land-mobile, ham and CB radios, test bench supplies, base stations, tape players and amplifiers. Designed for years of reliable service and superior performance, they efficiently convert 120 volts AC into 13.8 volts DC (+/-0.5V). The Trim Line Series of DC power supplies offers a low-profile design with a footprint that matches the most popular radios on the market, such as Motorola, Radius, GE Monogram Series and EF Johnson models.

Features

  • Smaller footprint maximizes operating space
  • Automatic time-controlled overcurrent protection in case of overload
  • Solid state, integrated circuit maintains excellent regulation of output voltage
  • Regulated output voltage maintains up to 95% of no load value
  • High quality filtering creates very low ripple/low noise operation
  • Heavy-duty power transformer provides complete isolation from noise on incoming AC power
  • Large heat sinks and vented cabinets supply cool operation for continuous use and long life of the unit
  • Illuminated on/off switch
  • Connectors: Hardwire terminals / Red positive (+), Black negative (-)
  • Working Temperature Range: 0° C to 40° C (32° F to 104° F), 0 to 95% humidity, non-condensing
  • Storage Temperature Range: -15° C to 50° C (5° F to 122° F)
  • LED Indicators: Red LED indicates that DC output is being provided
Supplier's Site
AC DC Converters - TL187-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
TL187-ND
AC DC Converters TL187-ND
Linear AC DC Converters 1 Output 13.8V 10A 120VAC Input

Linear AC DC Converters 1 Output 13.8V 10A 120VAC Input

Buy Now Datasheet
Converter, AC to DC; 13.8 VDC 0.5 VDC; 10 A; 120 VAC; 60 Hz - 70101746 - Allied Electronics, Inc.
Fort Worth, TX, USA
Converter, AC to DC; 13.8 VDC 0.5 VDC; 10 A; 120 VAC; 60 Hz
70101746
Converter, AC to DC; 13.8 VDC 0.5 VDC; 10 A; 120 VAC; 60 Hz 70101746
13.8 VDC +⁄- 0.5 VDC Output Voltage, 120 VAC Input Voltage, Precision Regulated AC to DC Converters Tripp Lite DC Power Supplies efficiently convert 120 VAC to 13.8 DC for CBs, ham radios, land-mobile operations and lab or maintenance bench use. Crowbar Overvoltage Protection Prevents Damage to Connected Equipment (15 Amp and Larger Models) Solid State, Integrated Circuitry Provides Excellent Regulation of Output Voltage

13.8 VDC +⁄- 0.5 VDC Output Voltage, 120 VAC Input Voltage, Precision Regulated AC to DC Converters
Tripp Lite DC Power Supplies efficiently convert 120 VAC to 13.8 DC for CBs, ham radios, land-mobile operations and lab or maintenance bench use.

  • Crowbar Overvoltage Protection Prevents Damage to Connected Equipment (15 Amp and Larger Models)
  • Solid State, Integrated Circuitry Provides Excellent Regulation of Output Voltage
Supplier's Site

Technical Specifications

  Tripp Lite by Eaton DigiKey Allied Electronics, Inc.
Product Category Power Supplies Power Supplies Power Supplies
Product Number PR10 TL187-ND 70101746
Product Name 10-Amp DC Power Supply, 13.8VDC, Precision Regulated AC-to-DC Conversion AC DC Converters Converter, AC to DC; 13.8 VDC 0.5 VDC; 10 A; 120 VAC; 60 Hz
Type DC Power Supply AC/DC Converter; 1 DC Power Supply
Technology Linear Power Supply
Form Factor Desktop / Free Standing
AC Input Voltage 120.0 volts 120.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 36W 12V C6 DC Plug - 96PSA-A36W12R1-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS
View Details
2 suppliers
3590-Series - 3590-2D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details