Tripp Lite by Eaton 3000W Heavy-Duty Mobile Power Inverter with 4 AC/2 USB - 2.0A/Battery Cables PINV3000

Description
Features Heavy-Duty Power Inverter Charges and Powers Multiple Electronic Devices in Your VehicleYou don’t have to be near your computer or an AC power source to keep your mobile devices fully charged and your power tools and small appliances operating. This 3000W mobile inverter converts 12V DC power from your car, truck, fleet vehicle, boat or RV’s battery into standard 120V AC power. Just connect the included battery cables between the inverter’s DC input terminals and the positive and negative terminals on your vehicle’s battery. 4 GFCI-Protected AC Outlets Provide Portable Power for Your Mobile ApplicationsThis power inverter provides a modified sine wave for use at remote locations, such as campgrounds, construction sites and mobile offices. Four NEMA 5-15/20R outlets deliver a continuous output of 3000 watts and a peak output of 6000 watts. That’s plenty to operate a variety of appliances and power tools, such as low-power lights, camping accessories, battery chargers for small battery-operated power tools, and mobile office equipment. All outlets have OSHA-compliant GFCI (Ground-Fault Circuit Interrupter) protection to shield you from electrical hazards in case of excessive fault current. USB Charging Ports Keep Your Devices at Full StrengthTwo USB-A charging ports share 2 amps of charging capacity and remain active even when the inverter’s on/off switch is set to Off. This allows you to charge your smartphone, tablet, laptop, MP3 player or GPS unit without draining too much power from the vehicle’s battery. Includes the Latest Safety Features to Protect Your Equipment and BatteryAn on/off switch offers one-touch control over all AC outlets. If the power input from the vehicle’s battery drops below 10 volts or exceeds 16 volts, the mobile power inverter will automatically shut down. Green and red LEDs indicate normal and improper operation. The temperature controlled fans begin cooling automatically when the internal temperature rises to a certain level during extended use. An audible alarm sounds during excessively high or low voltage conditions. Remote Control Panel Allows Power Control from 20 ft. AwayA remote panel is included to extend on/off control over AC power output from a remote location. The wired panel connects to the PINV3000’s RJ11 port and can be permanently installed inside your vehicle with user-supplied hardware. This allows you to mount the inverter somewhere out of sight, like inside compartment or cabinet, and be able to operate it from your vehicle’s dashboard. The panel’s green LED confirms the inverter is powered on. Brackets Included for Permanent MountingThe heavy-duty power inverter’s durable aluminum housing is designed to withstand the rigors of road trips, campouts, business trips and family vacations. Use the built-in mounting brackets and your own hardware to install the inverter permanently in a horizontal position. Typical Applications Power multiple electronic devices and tools from your car, truck, fleet vehicle, boat or RV Package Includes PINV3000 3000W Heavy-Duty Mobile Car Inverter PINVRM wired remote panel w/20 ft. cable Battery cable, red/black, 3 ft. Grounding cable, 3 ft. Owner’s manual
Request a Quote Datasheet
Description
Features Heavy-Duty Power Inverter Charges and Powers Multiple Electronic Devices in Your VehicleYou don’t have to be near your computer or an AC power source to keep your mobile devices fully charged and your power tools and small appliances operating. This 3000W mobile inverter converts 12V DC power from your car, truck, fleet vehicle, boat or RV’s battery into standard 120V AC power. Just connect the included battery cables between the inverter’s DC input terminals and the positive and negative terminals on your vehicle’s battery. 4 GFCI-Protected AC Outlets Provide Portable Power for Your Mobile ApplicationsThis power inverter provides a modified sine wave for use at remote locations, such as campgrounds, construction sites and mobile offices. Four NEMA 5-15/20R outlets deliver a continuous output of 3000 watts and a peak output of 6000 watts. That’s plenty to operate a variety of appliances and power tools, such as low-power lights, camping accessories, battery chargers for small battery-operated power tools, and mobile office equipment. All outlets have OSHA-compliant GFCI (Ground-Fault Circuit Interrupter) protection to shield you from electrical hazards in case of excessive fault current. USB Charging Ports Keep Your Devices at Full StrengthTwo USB-A charging ports share 2 amps of charging capacity and remain active even when the inverter’s on/off switch is set to Off. This allows you to charge your smartphone, tablet, laptop, MP3 player or GPS unit without draining too much power from the vehicle’s battery. Includes the Latest Safety Features to Protect Your Equipment and BatteryAn on/off switch offers one-touch control over all AC outlets. If the power input from the vehicle’s battery drops below 10 volts or exceeds 16 volts, the mobile power inverter will automatically shut down. Green and red LEDs indicate normal and improper operation. The temperature controlled fans begin cooling automatically when the internal temperature rises to a certain level during extended use. An audible alarm sounds during excessively high or low voltage conditions. Remote Control Panel Allows Power Control from 20 ft. AwayA remote panel is included to extend on/off control over AC power output from a remote location. The wired panel connects to the PINV3000’s RJ11 port and can be permanently installed inside your vehicle with user-supplied hardware. This allows you to mount the inverter somewhere out of sight, like inside compartment or cabinet, and be able to operate it from your vehicle’s dashboard. The panel’s green LED confirms the inverter is powered on. Brackets Included for Permanent MountingThe heavy-duty power inverter’s durable aluminum housing is designed to withstand the rigors of road trips, campouts, business trips and family vacations. Use the built-in mounting brackets and your own hardware to install the inverter permanently in a horizontal position. Typical Applications Power multiple electronic devices and tools from your car, truck, fleet vehicle, boat or RV Package Includes PINV3000 3000W Heavy-Duty Mobile Car Inverter PINVRM wired remote panel w/20 ft. cable Battery cable, red/black, 3 ft. Grounding cable, 3 ft. Owner’s manual
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3000W Heavy-Duty Mobile Power Inverter with 4 AC/2 USB - 2.0A/Battery Cables - PINV3000 - Tripp Lite by Eaton
Chicago, IL, United States
3000W Heavy-Duty Mobile Power Inverter with 4 AC/2 USB - 2.0A/Battery Cables
PINV3000
3000W Heavy-Duty Mobile Power Inverter with 4 AC/2 USB - 2.0A/Battery Cables PINV3000
Features Heavy-Duty Power Inverter Charges and Powers Multiple Electronic Devices in Your VehicleYou don’t have to be near your computer or an AC power source to keep your mobile devices fully charged and your power tools and small appliances operating. This 3000W mobile inverter converts 12V DC power from your car, truck, fleet vehicle, boat or RV’s battery into standard 120V AC power. Just connect the included battery cables between the inverter’s DC input terminals and the positive and negative terminals on your vehicle’s battery. 4 GFCI-Protected AC Outlets Provide Portable Power for Your Mobile ApplicationsThis power inverter provides a modified sine wave for use at remote locations, such as campgrounds, construction sites and mobile offices. Four NEMA 5-15/20R outlets deliver a continuous output of 3000 watts and a peak output of 6000 watts. That’s plenty to operate a variety of appliances and power tools, such as low-power lights, camping accessories, battery chargers for small battery-operated power tools, and mobile office equipment. All outlets have OSHA-compliant GFCI (Ground-Fault Circuit Interrupter) protection to shield you from electrical hazards in case of excessive fault current. USB Charging Ports Keep Your Devices at Full StrengthTwo USB-A charging ports share 2 amps of charging capacity and remain active even when the inverter’s on/off switch is set to Off. This allows you to charge your smartphone, tablet, laptop, MP3 player or GPS unit without draining too much power from the vehicle’s battery. Includes the Latest Safety Features to Protect Your Equipment and BatteryAn on/off switch offers one-touch control over all AC outlets. If the power input from the vehicle’s battery drops below 10 volts or exceeds 16 volts, the mobile power inverter will automatically shut down. Green and red LEDs indicate normal and improper operation. The temperature controlled fans begin cooling automatically when the internal temperature rises to a certain level during extended use. An audible alarm sounds during excessively high or low voltage conditions. Remote Control Panel Allows Power Control from 20 ft. AwayA remote panel is included to extend on/off control over AC power output from a remote location. The wired panel connects to the PINV3000’s RJ11 port and can be permanently installed inside your vehicle with user-supplied hardware. This allows you to mount the inverter somewhere out of sight, like inside compartment or cabinet, and be able to operate it from your vehicle’s dashboard. The panel’s green LED confirms the inverter is powered on. Brackets Included for Permanent MountingThe heavy-duty power inverter’s durable aluminum housing is designed to withstand the rigors of road trips, campouts, business trips and family vacations. Use the built-in mounting brackets and your own hardware to install the inverter permanently in a horizontal position. Typical Applications Power multiple electronic devices and tools from your car, truck, fleet vehicle, boat or RV Package Includes PINV3000 3000W Heavy-Duty Mobile Car Inverter PINVRM wired remote panel w/20 ft. cable Battery cable, red/black, 3 ft. Grounding cable, 3 ft. Owner’s manual

Features

Heavy-Duty Power Inverter Charges and Powers Multiple Electronic Devices in Your VehicleYou don’t have to be near your computer or an AC power source to keep your mobile devices fully charged and your power tools and small appliances operating. This 3000W mobile inverter converts 12V DC power from your car, truck, fleet vehicle, boat or RV’s battery into standard 120V AC power. Just connect the included battery cables between the inverter’s DC input terminals and the positive and negative terminals on your vehicle’s battery.
4 GFCI-Protected AC Outlets Provide Portable Power for Your Mobile ApplicationsThis power inverter provides a modified sine wave for use at remote locations, such as campgrounds, construction sites and mobile offices. Four NEMA 5-15/20R outlets deliver a continuous output of 3000 watts and a peak output of 6000 watts. That’s plenty to operate a variety of appliances and power tools, such as low-power lights, camping accessories, battery chargers for small battery-operated power tools, and mobile office equipment. All outlets have OSHA-compliant GFCI (Ground-Fault Circuit Interrupter) protection to shield you from electrical hazards in case of excessive fault current.
USB Charging Ports Keep Your Devices at Full StrengthTwo USB-A charging ports share 2 amps of charging capacity and remain active even when the inverter’s on/off switch is set to Off. This allows you to charge your smartphone, tablet, laptop, MP3 player or GPS unit without draining too much power from the vehicle’s battery.
Includes the Latest Safety Features to Protect Your Equipment and BatteryAn on/off switch offers one-touch control over all AC outlets. If the power input from the vehicle’s battery drops below 10 volts or exceeds 16 volts, the mobile power inverter will automatically shut down. Green and red LEDs indicate normal and improper operation. The temperature controlled fans begin cooling automatically when the internal temperature rises to a certain level during extended use. An audible alarm sounds during excessively high or low voltage conditions.
Remote Control Panel Allows Power Control from 20 ft. AwayA remote panel is included to extend on/off control over AC power output from a remote location. The wired panel connects to the PINV3000’s RJ11 port and can be permanently installed inside your vehicle with user-supplied hardware. This allows you to mount the inverter somewhere out of sight, like inside compartment or cabinet, and be able to operate it from your vehicle’s dashboard. The panel’s green LED confirms the inverter is powered on.
Brackets Included for Permanent MountingThe heavy-duty power inverter’s durable aluminum housing is designed to withstand the rigors of road trips, campouts, business trips and family vacations. Use the built-in mounting brackets and your own hardware to install the inverter permanently in a horizontal position.

Typical Applications

  • Power multiple electronic devices and tools from your car, truck, fleet vehicle, boat or RV

Package Includes

  • PINV3000 3000W Heavy-Duty Mobile Car Inverter
  • PINVRM wired remote panel w/20 ft. cable
  • Battery cable, red/black, 3 ft.
  • Grounding cable, 3 ft.
  • Owner’s manual
Supplier's Site
DC to AC (Power) Inverters - 95-PINV3000-ND - DigiKey
Thief River Falls, MN, United States
DC to AC (Power) Inverters
95-PINV3000-ND
DC to AC (Power) Inverters 95-PINV3000-ND
12VDC Voltage Input 3kW Power Output Continuous Inverter 4 AC Outlets NEMA 5-20R (2), 5-15R (2) North America

12VDC Voltage Input 3kW Power Output Continuous Inverter 4 AC Outlets NEMA 5-20R (2), 5-15R (2) North America

Buy Now Datasheet

Technical Specifications

  Tripp Lite by Eaton DigiKey
Product Category Power Supplies Power Supplies
Product Number PINV3000 95-PINV3000-ND
Product Name 3000W Heavy-Duty Mobile Power Inverter with 4 AC/2 USB - 2.0A/Battery Cables DC to AC (Power) Inverters
Type DC/AC Inverter DC/AC Inverter; 1
Operating Temperature 0 to 40 C (32 to 104 F)
DC Output Power 3000 watts
Output Frequency 6.00E-5 MHz
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-MC2 Enclosed Power Supply - PS-12-MC2 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-24-15S - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 15.0 volts
View Details