Tripp Lite by Eaton 1.9kW Single-Phase 120V Basic PDU, 14 NEMA 5-15/20R Outlets, NEMA L5-20P Input with 5-20P Adapter, 15 ft. Cord, 0U Vertical PDUV20

Description
The PDUV20 1.9kW Single-Phase 120V Basic PDU is an excellent no-frills unit for data centers, server rooms and network wiring closets. Perfectly suited for high-density IT environments, the PDUV20 features 14 NEMA 5-15/20R outlets. The NEMA L5-20P input plug with long 15-foot (4.5 m) cord connects to your facility’s compatible AC power source, generator or protected UPS to distribute power to connected equipment. An included adapter converts the input plug to NEMA 5-20P. The switchless design prevents an accidental shutdown, which could lead to costly downtime. A 20A circuit breaker protects connected equipment from dangerous overloads. The 36-inch all-metal housing supports 0U vertical mounting in EIA-standard 19-inch racks using the included hardware and mounting clips or toolless mounting using the included buttons. You can also mount the PDUV20 on a wall or workbench or under a counter with user-supplied hardware. Features Reliable Single-Phase Power Distribution Versatile no-frills PDU for data centers, server rooms and network wiring closets 14 NEMA 5-15/20R outlets NEMA L5-20P input with 15 ft. cord and 5-20P adapter 20A circuit breaker protects outlets against overloads Switchless Design Prevents accidental shutdowns and costly downtime Versatile Installation Options 36 in. all-metal housing Supports toolless 0U vertical mounting in EIA-standard 19 in. racks Also supports 0U mounting using included hardware Rear installation buttons can be relocated to the left or right surface for rear, center or forward-facing outlet orientation Also mounts on wall, workbench or under a counter with user-supplied hardware
Description
The PDUV20 1.9kW Single-Phase 120V Basic PDU is an excellent no-frills unit for data centers, server rooms and network wiring closets. Perfectly suited for high-density IT environments, the PDUV20 features 14 NEMA 5-15/20R outlets. The NEMA L5-20P input plug with long 15-foot (4.5 m) cord connects to your facility’s compatible AC power source, generator or protected UPS to distribute power to connected equipment. An included adapter converts the input plug to NEMA 5-20P. The switchless design prevents an accidental shutdown, which could lead to costly downtime. A 20A circuit breaker protects connected equipment from dangerous overloads. The 36-inch all-metal housing supports 0U vertical mounting in EIA-standard 19-inch racks using the included hardware and mounting clips or toolless mounting using the included buttons. You can also mount the PDUV20 on a wall or workbench or under a counter with user-supplied hardware. Features Reliable Single-Phase Power Distribution Versatile no-frills PDU for data centers, server rooms and network wiring closets 14 NEMA 5-15/20R outlets NEMA L5-20P input with 15 ft. cord and 5-20P adapter 20A circuit breaker protects outlets against overloads Switchless Design Prevents accidental shutdowns and costly downtime Versatile Installation Options 36 in. all-metal housing Supports toolless 0U vertical mounting in EIA-standard 19 in. racks Also supports 0U mounting using included hardware Rear installation buttons can be relocated to the left or right surface for rear, center or forward-facing outlet orientation Also mounts on wall, workbench or under a counter with user-supplied hardware

Suppliers

Company
Product
Description
Supplier Links
1.9kW Single-Phase 120V Basic PDU, 14 NEMA 5-15/20R Outlets, NEMA L5-20P Input with 5-20P Adapter, 15 ft. Cord, 0U Vertical - PDUV20 - Tripp Lite by Eaton
Chicago, IL, United States
1.9kW Single-Phase 120V Basic PDU, 14 NEMA 5-15/20R Outlets, NEMA L5-20P Input with 5-20P Adapter, 15 ft. Cord, 0U Vertical
PDUV20
1.9kW Single-Phase 120V Basic PDU, 14 NEMA 5-15/20R Outlets, NEMA L5-20P Input with 5-20P Adapter, 15 ft. Cord, 0U Vertical PDUV20
The PDUV20 1.9kW Single-Phase 120V Basic PDU is an excellent no-frills unit for data centers, server rooms and network wiring closets. Perfectly suited for high-density IT environments, the PDUV20 features 14 NEMA 5-15/20R outlets. The NEMA L5-20P input plug with long 15-foot (4.5 m) cord connects to your facility’s compatible AC power source, generator or protected UPS to distribute power to connected equipment. An included adapter converts the input plug to NEMA 5-20P. The switchless design prevents an accidental shutdown, which could lead to costly downtime. A 20A circuit breaker protects connected equipment from dangerous overloads. The 36-inch all-metal housing supports 0U vertical mounting in EIA-standard 19-inch racks using the included hardware and mounting clips or toolless mounting using the included buttons. You can also mount the PDUV20 on a wall or workbench or under a counter with user-supplied hardware. Features Reliable Single-Phase Power Distribution Versatile no-frills PDU for data centers, server rooms and network wiring closets 14 NEMA 5-15/20R outlets NEMA L5-20P input with 15 ft. cord and 5-20P adapter 20A circuit breaker protects outlets against overloads Switchless Design Prevents accidental shutdowns and costly downtime Versatile Installation Options 36 in. all-metal housing Supports toolless 0U vertical mounting in EIA-standard 19 in. racks Also supports 0U mounting using included hardware Rear installation buttons can be relocated to the left or right surface for rear, center or forward-facing outlet orientation Also mounts on wall, workbench or under a counter with user-supplied hardware

The PDUV20 1.9kW Single-Phase 120V Basic PDU is an excellent no-frills unit for data centers, server rooms and network wiring closets. Perfectly suited for high-density IT environments, the PDUV20 features 14 NEMA 5-15/20R outlets. The NEMA L5-20P input plug with long 15-foot (4.5 m) cord connects to your facility’s compatible AC power source, generator or protected UPS to distribute power to connected equipment. An included adapter converts the input plug to NEMA 5-20P.
The switchless design prevents an accidental shutdown, which could lead to costly downtime. A 20A circuit breaker protects connected equipment from dangerous overloads. The 36-inch all-metal housing supports 0U vertical mounting in EIA-standard 19-inch racks using the included hardware and mounting clips or toolless mounting using the included buttons. You can also mount the PDUV20 on a wall or workbench or under a counter with user-supplied hardware.

Features

Reliable Single-Phase Power Distribution

  • Versatile no-frills PDU for data centers, server rooms and network wiring closets
  • 14 NEMA 5-15/20R outlets
  • NEMA L5-20P input with 15 ft. cord and 5-20P adapter
  • 20A circuit breaker protects outlets against overloads

Switchless Design

  • Prevents accidental shutdowns and costly downtime

Versatile Installation Options

  • 36 in. all-metal housing
  • Supports toolless 0U vertical mounting in EIA-standard 19 in. racks
  • Also supports 0U mounting using included hardware
  • Rear installation buttons can be relocated to the left or right surface for rear, center or forward-facing outlet orientation
  • Also mounts on wall, workbench or under a counter with user-supplied hardware
Supplier's Site
Power Distribution - 24507464 - Radwell International
Willingboro, NJ, United States
Power Distribution
24507464
Power Distribution 24507464
POWER DISTRIBUTION UNIT, 120 V, 20 AMP, 14 NEMA 5-15/20R OUTLETS, L5-20P, VERTICAL 0UR MOUNTING, 15FT CORD. FREE 2 YEAR RADWELL WARRANTY

POWER DISTRIBUTION UNIT, 120 V, 20 AMP, 14 NEMA 5-15/20R OUTLETS, L5-20P, VERTICAL 0UR MOUNTING, 15FT CORD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Tripp Lite by Eaton Radwell International
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number PDUV20 24507464
Product Name 1.9kW Single-Phase 120V Basic PDU, 14 NEMA 5-15/20R Outlets, NEMA L5-20P Input with 5-20P Adapter, 15 ft. Cord, 0U Vertical Power Distribution
Voltage 115V
Frequency 50Hz; 60Hz
Phase Single
Power 1900 watts
Unlock Full Specs
to access all available technical data