Tripp Lite by Eaton 1.9kW Single-Phase Switched PDU, 120V Outlets (24 5-15/20R), L5-20P/5-20P, 10ft Cord, 0U Vertical, TAA PDUMV20NET

Description
Tripp Lite single phase Switched PDU / Power Distribution Unit offers advanced network control and monitoring with the ability to turn on, turn off, recycle or lock-out power to each individual receptacle, monitor site electrical conditions and remotely monitor output power consumption. PowerAlert interface supports remote control and custom notification of user-specified conditions via email, PowerAlert Console Launcher, SNMP, Telnet or SSH interface. Individually switched outlets can be controlled in real-time to remotely reboot unresponsive network hardware, or be custom programmed for user-defined power-up and power-down sequences to ensure proper startup of interdependent IT systems and prevent inrush-related overloads as network equipment is first energized. Unused PDU outlets can be electronically locked off to prevent the connection of unauthorized hardware. PDU output current consumption in amps is continuously displayed locally via visual meter and remotely via network interface to warn of potential overloads before critical IT mains or branch breakers trip. Features 120V Switched PDU with built-in network interface in 0U 70in / 178cm vertical rackmount form factor; 20A maximum capacity (agency derated to 16A continuous) Attached NEMA L5-20P 120V single phase input with 5-20P plug adapter, 10 ft. / 3m input cord 24 switched NEMA 5-15/20R outlets Supports power-on, power-off or reboot of each outlet on a real-time or programmable basis Enables reboot of locked equipment, custom power-on/power-off sequences, load-shedding of optional loads and disabling unused outlets Network interface provides PDU control and data regarding input voltage and total output load level in amps Digital display continuously reports output load in amps Display also supports IP-address self-identification and 180 degree display rotation Supports user-specified alarm notification thresholds In-rack environmental reporting with optional ENVIROSENSE temperature / humidity sensor and rack access notification with up to 4 optional SRSWITCH door sensors DHCP/Manual configuration support 10/100 Mbps auto-sensing Real-time clock backup maintains the time of day and date even if the PDU is unpowered Tiered access privileges allow an administrator and a guest to login simultaneously Alert notifications via email or SNMP traps offer immediate event notification Firmware upgrade ability supports future product enhancements Supports HTTP, HTTPS, PowerAlert Network Management System, SMTP, SNMPv1, SNMPv2, SNMPv3, Telnet, SSH, FTP, DHCP, BOOTP, NTP protocols Fully compatible with FREE PowerAlert Network Management System / NMS Software Included cord retention brackets keep vital network equipment plugged in and continuously powered Toolless mounting supported in button-mount compatible racks, plus nut-and-bolt mounting brackets for other mounting applications Federal Trade Agreements Act / TAA Compliant for GSA Schedule purchases
Description
Tripp Lite single phase Switched PDU / Power Distribution Unit offers advanced network control and monitoring with the ability to turn on, turn off, recycle or lock-out power to each individual receptacle, monitor site electrical conditions and remotely monitor output power consumption. PowerAlert interface supports remote control and custom notification of user-specified conditions via email, PowerAlert Console Launcher, SNMP, Telnet or SSH interface. Individually switched outlets can be controlled in real-time to remotely reboot unresponsive network hardware, or be custom programmed for user-defined power-up and power-down sequences to ensure proper startup of interdependent IT systems and prevent inrush-related overloads as network equipment is first energized. Unused PDU outlets can be electronically locked off to prevent the connection of unauthorized hardware. PDU output current consumption in amps is continuously displayed locally via visual meter and remotely via network interface to warn of potential overloads before critical IT mains or branch breakers trip. Features 120V Switched PDU with built-in network interface in 0U 70in / 178cm vertical rackmount form factor; 20A maximum capacity (agency derated to 16A continuous) Attached NEMA L5-20P 120V single phase input with 5-20P plug adapter, 10 ft. / 3m input cord 24 switched NEMA 5-15/20R outlets Supports power-on, power-off or reboot of each outlet on a real-time or programmable basis Enables reboot of locked equipment, custom power-on/power-off sequences, load-shedding of optional loads and disabling unused outlets Network interface provides PDU control and data regarding input voltage and total output load level in amps Digital display continuously reports output load in amps Display also supports IP-address self-identification and 180 degree display rotation Supports user-specified alarm notification thresholds In-rack environmental reporting with optional ENVIROSENSE temperature / humidity sensor and rack access notification with up to 4 optional SRSWITCH door sensors DHCP/Manual configuration support 10/100 Mbps auto-sensing Real-time clock backup maintains the time of day and date even if the PDU is unpowered Tiered access privileges allow an administrator and a guest to login simultaneously Alert notifications via email or SNMP traps offer immediate event notification Firmware upgrade ability supports future product enhancements Supports HTTP, HTTPS, PowerAlert Network Management System, SMTP, SNMPv1, SNMPv2, SNMPv3, Telnet, SSH, FTP, DHCP, BOOTP, NTP protocols Fully compatible with FREE PowerAlert Network Management System / NMS Software Included cord retention brackets keep vital network equipment plugged in and continuously powered Toolless mounting supported in button-mount compatible racks, plus nut-and-bolt mounting brackets for other mounting applications Federal Trade Agreements Act / TAA Compliant for GSA Schedule purchases

Suppliers

Company
Product
Description
Supplier Links
1.9kW Single-Phase Switched PDU, 120V Outlets (24 5-15/20R), L5-20P/5-20P, 10ft Cord, 0U Vertical, TAA - PDUMV20NET - Tripp Lite by Eaton
Chicago, IL, United States
1.9kW Single-Phase Switched PDU, 120V Outlets (24 5-15/20R), L5-20P/5-20P, 10ft Cord, 0U Vertical, TAA
PDUMV20NET
1.9kW Single-Phase Switched PDU, 120V Outlets (24 5-15/20R), L5-20P/5-20P, 10ft Cord, 0U Vertical, TAA PDUMV20NET
Tripp Lite single phase Switched PDU / Power Distribution Unit offers advanced network control and monitoring with the ability to turn on, turn off, recycle or lock-out power to each individual receptacle, monitor site electrical conditions and remotely monitor output power consumption. PowerAlert interface supports remote control and custom notification of user-specified conditions via email, PowerAlert Console Launcher, SNMP, Telnet or SSH interface. Individually switched outlets can be controlled in real-time to remotely reboot unresponsive network hardware, or be custom programmed for user-defined power-up and power-down sequences to ensure proper startup of interdependent IT systems and prevent inrush-related overloads as network equipment is first energized. Unused PDU outlets can be electronically locked off to prevent the connection of unauthorized hardware. PDU output current consumption in amps is continuously displayed locally via visual meter and remotely via network interface to warn of potential overloads before critical IT mains or branch breakers trip. Features 120V Switched PDU with built-in network interface in 0U 70in / 178cm vertical rackmount form factor; 20A maximum capacity (agency derated to 16A continuous) Attached NEMA L5-20P 120V single phase input with 5-20P plug adapter, 10 ft. / 3m input cord 24 switched NEMA 5-15/20R outlets Supports power-on, power-off or reboot of each outlet on a real-time or programmable basis Enables reboot of locked equipment, custom power-on/power-off sequences, load-shedding of optional loads and disabling unused outlets Network interface provides PDU control and data regarding input voltage and total output load level in amps Digital display continuously reports output load in amps Display also supports IP-address self-identification and 180 degree display rotation Supports user-specified alarm notification thresholds In-rack environmental reporting with optional ENVIROSENSE temperature / humidity sensor and rack access notification with up to 4 optional SRSWITCH door sensors DHCP/Manual configuration support 10/100 Mbps auto-sensing Real-time clock backup maintains the time of day and date even if the PDU is unpowered Tiered access privileges allow an administrator and a guest to login simultaneously Alert notifications via email or SNMP traps offer immediate event notification Firmware upgrade ability supports future product enhancements Supports HTTP, HTTPS, PowerAlert Network Management System, SMTP, SNMPv1, SNMPv2, SNMPv3, Telnet, SSH, FTP, DHCP, BOOTP, NTP protocols Fully compatible with FREE PowerAlert Network Management System / NMS Software Included cord retention brackets keep vital network equipment plugged in and continuously powered Toolless mounting supported in button-mount compatible racks, plus nut-and-bolt mounting brackets for other mounting applications Federal Trade Agreements Act / TAA Compliant for GSA Schedule purchases

Tripp Lite single phase Switched PDU / Power Distribution Unit offers advanced network control and monitoring with the ability to turn on, turn off, recycle or lock-out power to each individual receptacle, monitor site electrical conditions and remotely monitor output power consumption. PowerAlert interface supports remote control and custom notification of user-specified conditions via email, PowerAlert Console Launcher, SNMP, Telnet or SSH interface. Individually switched outlets can be controlled in real-time to remotely reboot unresponsive network hardware, or be custom programmed for user-defined power-up and power-down sequences to ensure proper startup of interdependent IT systems and prevent inrush-related overloads as network equipment is first energized. Unused PDU outlets can be electronically locked off to prevent the connection of unauthorized hardware. PDU output current consumption in amps is continuously displayed locally via visual meter and remotely via network interface to warn of potential overloads before critical IT mains or branch breakers trip.

Features

  • 120V Switched PDU with built-in network interface in 0U 70in / 178cm vertical rackmount form factor; 20A maximum capacity (agency derated to 16A continuous)
  • Attached NEMA L5-20P 120V single phase input with 5-20P plug adapter, 10 ft. / 3m input cord
  • 24 switched NEMA 5-15/20R outlets
  • Supports power-on, power-off or reboot of each outlet on a real-time or programmable basis
  • Enables reboot of locked equipment, custom power-on/power-off sequences, load-shedding of optional loads and disabling unused outlets
  • Network interface provides PDU control and data regarding input voltage and total output load level in amps
  • Digital display continuously reports output load in amps
  • Display also supports IP-address self-identification and 180 degree display rotation
  • Supports user-specified alarm notification thresholds
  • In-rack environmental reporting with optional ENVIROSENSE temperature / humidity sensor and rack access notification with up to 4 optional SRSWITCH door sensors
  • DHCP/Manual configuration support
  • 10/100 Mbps auto-sensing
  • Real-time clock backup maintains the time of day and date even if the PDU is unpowered
  • Tiered access privileges allow an administrator and a guest to login simultaneously
  • Alert notifications via email or SNMP traps offer immediate event notification
  • Firmware upgrade ability supports future product enhancements
  • Supports HTTP, HTTPS, PowerAlert Network Management System, SMTP, SNMPv1, SNMPv2, SNMPv3, Telnet, SSH, FTP, DHCP, BOOTP, NTP protocols
  • Fully compatible with FREE PowerAlert Network Management System / NMS Software
  • Included cord retention brackets keep vital network equipment plugged in and continuously powered
  • Toolless mounting supported in button-mount compatible racks, plus nut-and-bolt mounting brackets for other mounting applications
  • Federal Trade Agreements Act / TAA Compliant for GSA Schedule purchases
Supplier's Site

Technical Specifications

  Tripp Lite by Eaton
Product Category Power Distribution Units (PDU)
Product Number PDUMV20NET
Product Name 1.9kW Single-Phase Switched PDU, 120V Outlets (24 5-15/20R), L5-20P/5-20P, 10ft Cord, 0U Vertical, TAA
Voltage 115V
Frequency 50Hz; 60Hz
Phase Single
Power 1900 watts
Unlock Full Specs
to access all available technical data

Similar Products

POWER DISTRIBUTION UNIT FA10510 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 24VDC; 24 VDC
Power 500 watts
Outlets Terminal Block
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
One Phase Power Distribution Blocks - 38019 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 400.0 amps
View Details
3 suppliers