Tripp Lite by Eaton 1.9 kW Single-Phase Metered PDU, 120V Outlets (28 5-15/20R), L5-20P/5-20P Adapter, 15ft Cord, 0U Vertical PDUMV20

Description
Tripp Lite single phase Metered PDU / Power Distribution Units offer real-time local reporting of load level in amps via built-in digital display. Enables visual monitoring of PDU load levels to prevent overloads as additional equipment is added. Offers reliable rackmount multi-outlet power distribution from any protected UPS, generator or mains input power source. High quality design includes rugged all-metal housing and secure rackmount installation with included mounting accessories. Features 20A single phase 120V Metered Power Distribution Unit / PDU (Agency de-rated to 16A continuous) Two-digit lighted meter reports combined total output current in amps Attached NEMA L5-20P input plug with 15ft / 4.6m line cord and 5-20P adapter 0U 60in / 152cm vertical rackmount format installs using no rack spaces 28 NEMA 5-15/20R outlets Includes 20A circuit breaker and lighted power switch inside a transparent protective cover Toolless installation supported in button-mount compatible equipment racks Bolt-down installation brackets support installation in other racks and additional surfaces
Description
Tripp Lite single phase Metered PDU / Power Distribution Units offer real-time local reporting of load level in amps via built-in digital display. Enables visual monitoring of PDU load levels to prevent overloads as additional equipment is added. Offers reliable rackmount multi-outlet power distribution from any protected UPS, generator or mains input power source. High quality design includes rugged all-metal housing and secure rackmount installation with included mounting accessories. Features 20A single phase 120V Metered Power Distribution Unit / PDU (Agency de-rated to 16A continuous) Two-digit lighted meter reports combined total output current in amps Attached NEMA L5-20P input plug with 15ft / 4.6m line cord and 5-20P adapter 0U 60in / 152cm vertical rackmount format installs using no rack spaces 28 NEMA 5-15/20R outlets Includes 20A circuit breaker and lighted power switch inside a transparent protective cover Toolless installation supported in button-mount compatible equipment racks Bolt-down installation brackets support installation in other racks and additional surfaces

Suppliers

Company
Product
Description
Supplier Links
1.9 kW Single-Phase Metered PDU, 120V Outlets (28 5-15/20R), L5-20P/5-20P Adapter, 15ft Cord, 0U Vertical - PDUMV20 - Tripp Lite by Eaton
Chicago, IL, United States
1.9 kW Single-Phase Metered PDU, 120V Outlets (28 5-15/20R), L5-20P/5-20P Adapter, 15ft Cord, 0U Vertical
PDUMV20
1.9 kW Single-Phase Metered PDU, 120V Outlets (28 5-15/20R), L5-20P/5-20P Adapter, 15ft Cord, 0U Vertical PDUMV20
Tripp Lite single phase Metered PDU / Power Distribution Units offer real-time local reporting of load level in amps via built-in digital display. Enables visual monitoring of PDU load levels to prevent overloads as additional equipment is added. Offers reliable rackmount multi-outlet power distribution from any protected UPS, generator or mains input power source. High quality design includes rugged all-metal housing and secure rackmount installation with included mounting accessories. Features 20A single phase 120V Metered Power Distribution Unit / PDU (Agency de-rated to 16A continuous) Two-digit lighted meter reports combined total output current in amps Attached NEMA L5-20P input plug with 15ft / 4.6m line cord and 5-20P adapter 0U 60in / 152cm vertical rackmount format installs using no rack spaces 28 NEMA 5-15/20R outlets Includes 20A circuit breaker and lighted power switch inside a transparent protective cover Toolless installation supported in button-mount compatible equipment racks Bolt-down installation brackets support installation in other racks and additional surfaces

Tripp Lite single phase Metered PDU / Power Distribution Units offer real-time local reporting of load level in amps via built-in digital display. Enables visual monitoring of PDU load levels to prevent overloads as additional equipment is added. Offers reliable rackmount multi-outlet power distribution from any protected UPS, generator or mains input power source. High quality design includes rugged all-metal housing and secure rackmount installation with included mounting accessories.

Features

  • 20A single phase 120V Metered Power Distribution Unit / PDU (Agency de-rated to 16A continuous)
  • Two-digit lighted meter reports combined total output current in amps
  • Attached NEMA L5-20P input plug with 15ft / 4.6m line cord and 5-20P adapter
  • 0U 60in / 152cm vertical rackmount format installs using no rack spaces
  • 28 NEMA 5-15/20R outlets
  • Includes 20A circuit breaker and lighted power switch inside a transparent protective cover
  • Toolless installation supported in button-mount compatible equipment racks
  • Bolt-down installation brackets support installation in other racks and additional surfaces
Supplier's Site
Power Distribution - 17654551 - Radwell International
Willingboro, NJ, United States
Power Distribution
17654551
Power Distribution 17654551
TRIPP LITE, POWER DIST. 120V 20A (16) 5-15R/20R AC RECEPTACLES(1) 20A CIRCUIT BREAKER. FREE 2 YEAR RADWELL WARRANTY

TRIPP LITE, POWER DIST. 120V 20A (16) 5-15R/20R AC RECEPTACLES(1) 20A CIRCUIT BREAKER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Tripp Lite by Eaton Radwell International
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number PDUMV20 17654551
Product Name 1.9 kW Single-Phase Metered PDU, 120V Outlets (28 5-15/20R), L5-20P/5-20P Adapter, 15ft Cord, 0U Vertical Power Distribution
Voltage 115V
Frequency 50Hz; 60Hz
Phase Single
Power 1900 watts
Unlock Full Specs
to access all available technical data

Similar Products

Module Components - 185403-4 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Potential distribution module - 750-614 - WAGO
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details
POWER DISTRIBUTION UNIT FA10510 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 24VDC; 24 VDC
Power 500 watts
Outlets Terminal Block
View Details
One Phase Power Distribution Blocks - 38019 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 400.0 amps
View Details
3 suppliers