Tripp Lite by Eaton 1.9kW Single-Phase Switched PDU with LX Platform Interface, 120V Outlets (16 5-15/20R), L5-20P/5-20P input, 12ft Cord, 1U Rack-Mount, TAA PDUMH20NET

Description
Tripp Lite single phase Switched PDU / Power Distribution Unit offers advanced network control and monitoring with the ability to turn on, turn off, recycle or lock-out power to each individual receptacle, monitor site electrical conditions and remotely monitor output power consumption. The built-in Java-free HTML5-based LX Platform network interface enables full remote access for PDU status monitoring and email notifications via secure web browser, SNMP, telnet or SSH. It supports 10/100 Mbps auto-sensing for optimum communication with an Ethernet network. Optional EnviroSense2 modules (sold separately) provide a variety of environmental monitoring capabilities. Protocols supported include IPv4, IPv6, HTTP, HTTPS, SMTP, SNMPv1, SNMPv2, SNMPv3, telnet, SSH, FTP, DHCP and NTP. Individually switched outlets can be controlled in real-time to remotely reboot unresponsive network hardware, or be custom programmed for user-defined power-up and power-down sequences to ensure proper startup of interdependent IT systems and prevent inrush-related overloads as network equipment is first energized. Unused PDU outlets can be electronically locked off to prevent the connection of unauthorized hardware. PDU output current consumption in amps is continuously displayed locally via visual meter and remotely via web/network interface to warn of potential overloads before critical IT mains or branch breakers trip. Features 20A 120V Switched Power Distribution Unit / PDU with built-in web/network interface (Agency derated to 16A continuous) Attached NEMA L5-20P input with NEMA 5-20P plug adapter, 12 ft. / 3.6m input cable 1U horizontal rackmount form factor 16 switched NEMA 5-15/20R outlets (8 front / 8 rear) Supports power-on, power-off or reboot of each outlet on a real-time or programmable basis Enables reboot of locked equipment, custom power-on/power-off sequences, load-shedding of optional loads and disabling unused outlets Network interface provides PDU control and data regarding input voltage and total output load level in amps Digital display continuously reports total output load level in amps Supports user-specified alarm notification thresholds LX Platform interface allows full remote access for power monitoring with email notifications via secure web browser, SNMP, telnet or SSH DHCP/Manual configuration support 10/100 Mbps auto-sensing Real-time clock backup maintains the time of day and date even if the PDU is unpowered Tiered access privileges allow an administrator and a guest to login via web browser Alert notifications via email or SNMP traps offer immediate event notification Firmware upgrade ability supports future product enhancements Supports HTTP, HTTPS, PowerAlert Network Management System, SMTP, SNMPv1, SNMPv2, SNMPv3, Telnet, SSH, FTP, DHCP, NTP protocols Reduce Service Calls with Auto Probe Autonomous Device Management.The Auto Probe feature (Firmware 15.5.2 and greater) checks the connectivity status of any networked device and automatically takes one or more user-configured actions if the device fails to respond; actions include outlet reboot, set SNMP traps, SNMP OID sets, and even script execution when used in conjunction with the Tripp Lite PowerAlert Network Shutdown Agent (PANSA). Optional EnviroSense2 modules (sold separately) provide a variety of environmental monitoring capabilities Mounting flanges support installation in 2 and 4 post racks, with additional support for wall-mount and under-counter installation formats Mounting ears are reversible for front or rear facing rackmount installation Included cord retention brackets Compliant with the Federal Trade Agreements Act(TAA) for GSA Schedule purchases
Description
Tripp Lite single phase Switched PDU / Power Distribution Unit offers advanced network control and monitoring with the ability to turn on, turn off, recycle or lock-out power to each individual receptacle, monitor site electrical conditions and remotely monitor output power consumption. The built-in Java-free HTML5-based LX Platform network interface enables full remote access for PDU status monitoring and email notifications via secure web browser, SNMP, telnet or SSH. It supports 10/100 Mbps auto-sensing for optimum communication with an Ethernet network. Optional EnviroSense2 modules (sold separately) provide a variety of environmental monitoring capabilities. Protocols supported include IPv4, IPv6, HTTP, HTTPS, SMTP, SNMPv1, SNMPv2, SNMPv3, telnet, SSH, FTP, DHCP and NTP. Individually switched outlets can be controlled in real-time to remotely reboot unresponsive network hardware, or be custom programmed for user-defined power-up and power-down sequences to ensure proper startup of interdependent IT systems and prevent inrush-related overloads as network equipment is first energized. Unused PDU outlets can be electronically locked off to prevent the connection of unauthorized hardware. PDU output current consumption in amps is continuously displayed locally via visual meter and remotely via web/network interface to warn of potential overloads before critical IT mains or branch breakers trip. Features 20A 120V Switched Power Distribution Unit / PDU with built-in web/network interface (Agency derated to 16A continuous) Attached NEMA L5-20P input with NEMA 5-20P plug adapter, 12 ft. / 3.6m input cable 1U horizontal rackmount form factor 16 switched NEMA 5-15/20R outlets (8 front / 8 rear) Supports power-on, power-off or reboot of each outlet on a real-time or programmable basis Enables reboot of locked equipment, custom power-on/power-off sequences, load-shedding of optional loads and disabling unused outlets Network interface provides PDU control and data regarding input voltage and total output load level in amps Digital display continuously reports total output load level in amps Supports user-specified alarm notification thresholds LX Platform interface allows full remote access for power monitoring with email notifications via secure web browser, SNMP, telnet or SSH DHCP/Manual configuration support 10/100 Mbps auto-sensing Real-time clock backup maintains the time of day and date even if the PDU is unpowered Tiered access privileges allow an administrator and a guest to login via web browser Alert notifications via email or SNMP traps offer immediate event notification Firmware upgrade ability supports future product enhancements Supports HTTP, HTTPS, PowerAlert Network Management System, SMTP, SNMPv1, SNMPv2, SNMPv3, Telnet, SSH, FTP, DHCP, NTP protocols Reduce Service Calls with Auto Probe Autonomous Device Management.The Auto Probe feature (Firmware 15.5.2 and greater) checks the connectivity status of any networked device and automatically takes one or more user-configured actions if the device fails to respond; actions include outlet reboot, set SNMP traps, SNMP OID sets, and even script execution when used in conjunction with the Tripp Lite PowerAlert Network Shutdown Agent (PANSA). Optional EnviroSense2 modules (sold separately) provide a variety of environmental monitoring capabilities Mounting flanges support installation in 2 and 4 post racks, with additional support for wall-mount and under-counter installation formats Mounting ears are reversible for front or rear facing rackmount installation Included cord retention brackets Compliant with the Federal Trade Agreements Act(TAA) for GSA Schedule purchases

Suppliers

Company
Product
Description
Supplier Links
1.9kW Single-Phase Switched PDU with LX Platform Interface, 120V Outlets (16 5-15/20R), L5-20P/5-20P input, 12ft Cord, 1U Rack-Mount, TAA - PDUMH20NET - Tripp Lite by Eaton
Chicago, IL, United States
1.9kW Single-Phase Switched PDU with LX Platform Interface, 120V Outlets (16 5-15/20R), L5-20P/5-20P input, 12ft Cord, 1U Rack-Mount, TAA
PDUMH20NET
1.9kW Single-Phase Switched PDU with LX Platform Interface, 120V Outlets (16 5-15/20R), L5-20P/5-20P input, 12ft Cord, 1U Rack-Mount, TAA PDUMH20NET
Tripp Lite single phase Switched PDU / Power Distribution Unit offers advanced network control and monitoring with the ability to turn on, turn off, recycle or lock-out power to each individual receptacle, monitor site electrical conditions and remotely monitor output power consumption. The built-in Java-free HTML5-based LX Platform network interface enables full remote access for PDU status monitoring and email notifications via secure web browser, SNMP, telnet or SSH. It supports 10/100 Mbps auto-sensing for optimum communication with an Ethernet network. Optional EnviroSense2 modules (sold separately) provide a variety of environmental monitoring capabilities. Protocols supported include IPv4, IPv6, HTTP, HTTPS, SMTP, SNMPv1, SNMPv2, SNMPv3, telnet, SSH, FTP, DHCP and NTP. Individually switched outlets can be controlled in real-time to remotely reboot unresponsive network hardware, or be custom programmed for user-defined power-up and power-down sequences to ensure proper startup of interdependent IT systems and prevent inrush-related overloads as network equipment is first energized. Unused PDU outlets can be electronically locked off to prevent the connection of unauthorized hardware. PDU output current consumption in amps is continuously displayed locally via visual meter and remotely via web/network interface to warn of potential overloads before critical IT mains or branch breakers trip. Features 20A 120V Switched Power Distribution Unit / PDU with built-in web/network interface (Agency derated to 16A continuous) Attached NEMA L5-20P input with NEMA 5-20P plug adapter, 12 ft. / 3.6m input cable 1U horizontal rackmount form factor 16 switched NEMA 5-15/20R outlets (8 front / 8 rear) Supports power-on, power-off or reboot of each outlet on a real-time or programmable basis Enables reboot of locked equipment, custom power-on/power-off sequences, load-shedding of optional loads and disabling unused outlets Network interface provides PDU control and data regarding input voltage and total output load level in amps Digital display continuously reports total output load level in amps Supports user-specified alarm notification thresholds LX Platform interface allows full remote access for power monitoring with email notifications via secure web browser, SNMP, telnet or SSH DHCP/Manual configuration support 10/100 Mbps auto-sensing Real-time clock backup maintains the time of day and date even if the PDU is unpowered Tiered access privileges allow an administrator and a guest to login via web browser Alert notifications via email or SNMP traps offer immediate event notification Firmware upgrade ability supports future product enhancements Supports HTTP, HTTPS, PowerAlert Network Management System, SMTP, SNMPv1, SNMPv2, SNMPv3, Telnet, SSH, FTP, DHCP, NTP protocols Reduce Service Calls with Auto Probe Autonomous Device Management.The Auto Probe feature (Firmware 15.5.2 and greater) checks the connectivity status of any networked device and automatically takes one or more user-configured actions if the device fails to respond; actions include outlet reboot, set SNMP traps, SNMP OID sets, and even script execution when used in conjunction with the Tripp Lite PowerAlert Network Shutdown Agent (PANSA). Optional EnviroSense2 modules (sold separately) provide a variety of environmental monitoring capabilities Mounting flanges support installation in 2 and 4 post racks, with additional support for wall-mount and under-counter installation formats Mounting ears are reversible for front or rear facing rackmount installation Included cord retention brackets Compliant with the Federal Trade Agreements Act(TAA) for GSA Schedule purchases

Tripp Lite single phase Switched PDU / Power Distribution Unit offers advanced network control and monitoring with the ability to turn on, turn off, recycle or lock-out power to each individual receptacle, monitor site electrical conditions and remotely monitor output power consumption. The built-in Java-free HTML5-based LX Platform network interface enables full remote access for PDU status monitoring and email notifications via secure web browser, SNMP, telnet or SSH. It supports 10/100 Mbps auto-sensing for optimum communication with an Ethernet network. Optional EnviroSense2 modules (sold separately) provide a variety of environmental monitoring capabilities. Protocols supported include IPv4, IPv6, HTTP, HTTPS, SMTP, SNMPv1, SNMPv2, SNMPv3, telnet, SSH, FTP, DHCP and NTP. Individually switched outlets can be controlled in real-time to remotely reboot unresponsive network hardware, or be custom programmed for user-defined power-up and power-down sequences to ensure proper startup of interdependent IT systems and prevent inrush-related overloads as network equipment is first energized. Unused PDU outlets can be electronically locked off to prevent the connection of unauthorized hardware. PDU output current consumption in amps is continuously displayed locally via visual meter and remotely via web/network interface to warn of potential overloads before critical IT mains or branch breakers trip.

Features

  • 20A 120V Switched Power Distribution Unit / PDU with built-in web/network interface (Agency derated to 16A continuous)
  • Attached NEMA L5-20P input with NEMA 5-20P plug adapter, 12 ft. / 3.6m input cable
  • 1U horizontal rackmount form factor
  • 16 switched NEMA 5-15/20R outlets (8 front / 8 rear)
  • Supports power-on, power-off or reboot of each outlet on a real-time or programmable basis
  • Enables reboot of locked equipment, custom power-on/power-off sequences, load-shedding of optional loads and disabling unused outlets
  • Network interface provides PDU control and data regarding input voltage and total output load level in amps
  • Digital display continuously reports total output load level in amps
  • Supports user-specified alarm notification thresholds
  • LX Platform interface allows full remote access for power monitoring with email notifications via secure web browser, SNMP, telnet or SSH
  • DHCP/Manual configuration support
  • 10/100 Mbps auto-sensing
  • Real-time clock backup maintains the time of day and date even if the PDU is unpowered
  • Tiered access privileges allow an administrator and a guest to login via web browser
  • Alert notifications via email or SNMP traps offer immediate event notification
  • Firmware upgrade ability supports future product enhancements
  • Supports HTTP, HTTPS, PowerAlert Network Management System, SMTP, SNMPv1, SNMPv2, SNMPv3, Telnet, SSH, FTP, DHCP, NTP protocols
  • Reduce Service Calls with Auto Probe Autonomous Device Management.The Auto Probe feature (Firmware 15.5.2 and greater) checks the connectivity status of any networked device and automatically takes one or more user-configured actions if the device fails to respond; actions include outlet reboot, set SNMP traps, SNMP OID sets, and even script execution when used in conjunction with the Tripp Lite PowerAlert Network Shutdown Agent (PANSA).
  • Optional EnviroSense2 modules (sold separately) provide a variety of environmental monitoring capabilities
  • Mounting flanges support installation in 2 and 4 post racks, with additional support for wall-mount and under-counter installation formats
  • Mounting ears are reversible for front or rear facing rackmount installation
  • Included cord retention brackets
  • Compliant with the Federal Trade Agreements Act(TAA) for GSA Schedule purchases
Supplier's Site

Technical Specifications

  Tripp Lite by Eaton
Product Category Power Distribution Units (PDU)
Product Number PDUMH20NET
Product Name 1.9kW Single-Phase Switched PDU with LX Platform Interface, 120V Outlets (16 5-15/20R), L5-20P/5-20P input, 12ft Cord, 1U Rack-Mount, TAA
Voltage 115V
Frequency 50Hz; 60Hz
Phase Single
Power 1900 watts
Unlock Full Specs
to access all available technical data

Similar Products

POWER DISTRIBUTION UNIT FA10052 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 120 VAC and 96 VDC
Power 6000 watts
Outlets Terminal Block
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
One Phase Power Distribution Blocks - DB16 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 80.0 amps
View Details