The PDUH32HV 7.4kW Single-Phase 230V Basic PDU is a versatile no-frills unit for data centers, server rooms and network wiring closets. Perfectly suited for high-density IT environments, the PDUH32HV features 10 total outlets—two in front and eight in the rear. The IEC 309 32A Blue (2P+E) input plug with 3.6 m cord connects to your facility’s compatible AC power source, generator or protected UPS to distribute power to connected equipment. The switchless design prevents an accidental shutdown, which could lead to costly downtime. Dual 20A circuit breakers protect connected equipment from dangerous overloads. The reversible all-metal housing supports a variety of mounting options, including 1U horizontal or 0U vertical mounting in EIA-standard 19-inch racks, under a counter or on a wall or workbench.
Features
Reliable Single-Phase 32A 230V Power Distribution
Ideal no-frills PDU for data centers, server rooms and network wiring closets
10 total C13 outlets—8 rear and 2 front
IEC 309 32A Blue (2P+E) input with 3.6 m power cord
Rear-panel grounding lug
Dual 20A circuit breakers protect against overloads
Switchless Design
Prevents accidental shutdowns and costly downtime
Versatile Installation Options
Reversible all-metal housing faces front or rear in rack
Supports 1U horizontal or 0U vertical mounting in EIA-standard 19 in. racks
Also mounts on wall, workbench or under a counter
The PDUH32HV 7.4kW Single-Phase 230V Basic PDU is a versatile no-frills unit for data centers, server rooms and network wiring closets. Perfectly suited for high-density IT environments, the PDUH32HV features 10 total outlets—two in front and eight in the rear. The IEC 309 32A Blue (2P+E) input plug with 3.6 m cord connects to your facility’s compatible AC power source, generator or protected UPS to distribute power to connected equipment.
The switchless design prevents an accidental shutdown, which could lead to costly downtime. Dual 20A circuit breakers protect connected equipment from dangerous overloads. The reversible all-metal housing supports a variety of mounting options, including 1U horizontal or 0U vertical mounting in EIA-standard 19-inch racks, under a counter or on a wall or workbench.
Features
Reliable Single-Phase 32A 230V Power Distribution
- Ideal no-frills PDU for data centers, server rooms and network wiring closets
- 10 total C13 outlets—8 rear and 2 front
- IEC 309 32A Blue (2P+E) input with 3.6 m power cord
- Rear-panel grounding lug
- Dual 20A circuit breakers protect against overloads
Switchless Design
- Prevents accidental shutdowns and costly downtime
Versatile Installation Options
- Reversible all-metal housing faces front or rear in rack
- Supports 1U horizontal or 0U vertical mounting in EIA-standard 19 in. racks
- Also mounts on wall, workbench or under a counter