Tripp Lite by Eaton 14.5kW 3-Phase Monitored PDU - LX Platform, 30 C13 & 12 C19 Outlets (208/240V), Hubbell CS8365C, 0U, TAA PDU3EVN6H50BA

Description
Features 14.5kW 3-Phase PDU Distributes and Monitors Network-Grade PowerThis monitored PDU provides real-time remote monitoring of voltage and load levels via its built-in network interface. Ideal for data centers, server rooms and high-density network closets, the PDU3EVN6H50BA features 30 C13 and 12 C19 208/240V outlets in three breakered load banks, which distribute AC power to rack equipment. The banks can be individually monitored to ensure proper load balance and prevent downtime. Plug-lock insert sleeves are included to prevent connected cables from becoming accidentally dislodged.Built-In LX Platform Network Management Card Allows Remote Access 24/7The Java-free HTML5-based LX Platform network interface enables full remote access for PDU status monitoring and email notifications via secure web browser, SNMP, telnet or SSH. It supports 10/100/1000 Mbps auto-sensing for optimum communication with an Ethernet network. Optional EnviroSense2 modules (sold separately) provide a variety of environmental monitoring capabilities. Protocols supported include IPv4, IPv6, HTTP, HTTPS, SMTP, SNMPv1, SNMPv2, SNMPv3, telnet, SSH, FTP, DHCP and NTP. The monitored PDU can receive IP address assignments via DHCP server (automatic) or static (manual) method.Color Touchscreen LCD Offers Important Data at a GlanceAn easy-to-navigate color touchscreen LCD reports network data, including IP address, input current level per phase, and output current per load bank with ±1% billing-grade accuracy. It also generates a unique QR code to allow read-only access to the 0U PDU via mobile device. If an EnviroSense2 module is connected to the 3-phase PDU, the LCD also displays status and environmental data, such as temperature and humidity.Easy to Install Vertically in an EIA-Standard 19 in. RackThe 70-inch 0U PDU mounts vertically using the included toolless mounting buttons or the included rack-mounting brackets. Spare buttons are also included. Use the included PDUMVROTATEBRKT kit to install the PDU with outlets facing the rear for better airflow or equipment access. A six-foot cord with Hubbell CS8365C 208/240V 3-phase input connects the PDU to a compatible AC power source, generator or protected UPS.TAA-Compliant for GSA Schedule PurchasesThe PDU3EVN6H50BA is compliant with the Federal Trade Agreements Act (TAA), which makes it eligible for GSA (General Services Administration) Schedule and other federal procurement contracts. Typical Applications Power mission-critical rack equipment in a data center, computer room or high-density network closet in a government, commercial or industrial facility Monitor power loads from various computers, switches, servers and other networking equipment Package Includes PDU3EVN6H50BA 14.5kW 3-Phase Monitored PDU Built-in LX Platform interface Configuration cable (42) Plug-lock insert sleeves Rack-mounting hardware Spare mounting buttons PDUMVROTATEBRKT mounting bracket accessory Owner’s manual
Description
Features 14.5kW 3-Phase PDU Distributes and Monitors Network-Grade PowerThis monitored PDU provides real-time remote monitoring of voltage and load levels via its built-in network interface. Ideal for data centers, server rooms and high-density network closets, the PDU3EVN6H50BA features 30 C13 and 12 C19 208/240V outlets in three breakered load banks, which distribute AC power to rack equipment. The banks can be individually monitored to ensure proper load balance and prevent downtime. Plug-lock insert sleeves are included to prevent connected cables from becoming accidentally dislodged.Built-In LX Platform Network Management Card Allows Remote Access 24/7The Java-free HTML5-based LX Platform network interface enables full remote access for PDU status monitoring and email notifications via secure web browser, SNMP, telnet or SSH. It supports 10/100/1000 Mbps auto-sensing for optimum communication with an Ethernet network. Optional EnviroSense2 modules (sold separately) provide a variety of environmental monitoring capabilities. Protocols supported include IPv4, IPv6, HTTP, HTTPS, SMTP, SNMPv1, SNMPv2, SNMPv3, telnet, SSH, FTP, DHCP and NTP. The monitored PDU can receive IP address assignments via DHCP server (automatic) or static (manual) method.Color Touchscreen LCD Offers Important Data at a GlanceAn easy-to-navigate color touchscreen LCD reports network data, including IP address, input current level per phase, and output current per load bank with ±1% billing-grade accuracy. It also generates a unique QR code to allow read-only access to the 0U PDU via mobile device. If an EnviroSense2 module is connected to the 3-phase PDU, the LCD also displays status and environmental data, such as temperature and humidity.Easy to Install Vertically in an EIA-Standard 19 in. RackThe 70-inch 0U PDU mounts vertically using the included toolless mounting buttons or the included rack-mounting brackets. Spare buttons are also included. Use the included PDUMVROTATEBRKT kit to install the PDU with outlets facing the rear for better airflow or equipment access. A six-foot cord with Hubbell CS8365C 208/240V 3-phase input connects the PDU to a compatible AC power source, generator or protected UPS.TAA-Compliant for GSA Schedule PurchasesThe PDU3EVN6H50BA is compliant with the Federal Trade Agreements Act (TAA), which makes it eligible for GSA (General Services Administration) Schedule and other federal procurement contracts. Typical Applications Power mission-critical rack equipment in a data center, computer room or high-density network closet in a government, commercial or industrial facility Monitor power loads from various computers, switches, servers and other networking equipment Package Includes PDU3EVN6H50BA 14.5kW 3-Phase Monitored PDU Built-in LX Platform interface Configuration cable (42) Plug-lock insert sleeves Rack-mounting hardware Spare mounting buttons PDUMVROTATEBRKT mounting bracket accessory Owner’s manual

Suppliers

Company
Product
Description
Supplier Links
14.5kW 3-Phase Monitored PDU - LX Platform, 30 C13 & 12 C19 Outlets (208/240V), Hubbell CS8365C, 0U, TAA - PDU3EVN6H50BA - Tripp Lite by Eaton
Chicago, IL, United States
14.5kW 3-Phase Monitored PDU - LX Platform, 30 C13 & 12 C19 Outlets (208/240V), Hubbell CS8365C, 0U, TAA
PDU3EVN6H50BA
14.5kW 3-Phase Monitored PDU - LX Platform, 30 C13 & 12 C19 Outlets (208/240V), Hubbell CS8365C, 0U, TAA PDU3EVN6H50BA
Features 14.5kW 3-Phase PDU Distributes and Monitors Network-Grade PowerThis monitored PDU provides real-time remote monitoring of voltage and load levels via its built-in network interface. Ideal for data centers, server rooms and high-density network closets, the PDU3EVN6H50BA features 30 C13 and 12 C19 208/240V outlets in three breakered load banks, which distribute AC power to rack equipment. The banks can be individually monitored to ensure proper load balance and prevent downtime. Plug-lock insert sleeves are included to prevent connected cables from becoming accidentally dislodged.Built-In LX Platform Network Management Card Allows Remote Access 24/7The Java-free HTML5-based LX Platform network interface enables full remote access for PDU status monitoring and email notifications via secure web browser, SNMP, telnet or SSH. It supports 10/100/1000 Mbps auto-sensing for optimum communication with an Ethernet network. Optional EnviroSense2 modules (sold separately) provide a variety of environmental monitoring capabilities. Protocols supported include IPv4, IPv6, HTTP, HTTPS, SMTP, SNMPv1, SNMPv2, SNMPv3, telnet, SSH, FTP, DHCP and NTP. The monitored PDU can receive IP address assignments via DHCP server (automatic) or static (manual) method.Color Touchscreen LCD Offers Important Data at a GlanceAn easy-to-navigate color touchscreen LCD reports network data, including IP address, input current level per phase, and output current per load bank with ±1% billing-grade accuracy. It also generates a unique QR code to allow read-only access to the 0U PDU via mobile device. If an EnviroSense2 module is connected to the 3-phase PDU, the LCD also displays status and environmental data, such as temperature and humidity.Easy to Install Vertically in an EIA-Standard 19 in. RackThe 70-inch 0U PDU mounts vertically using the included toolless mounting buttons or the included rack-mounting brackets. Spare buttons are also included. Use the included PDUMVROTATEBRKT kit to install the PDU with outlets facing the rear for better airflow or equipment access. A six-foot cord with Hubbell CS8365C 208/240V 3-phase input connects the PDU to a compatible AC power source, generator or protected UPS.TAA-Compliant for GSA Schedule PurchasesThe PDU3EVN6H50BA is compliant with the Federal Trade Agreements Act (TAA), which makes it eligible for GSA (General Services Administration) Schedule and other federal procurement contracts. Typical Applications Power mission-critical rack equipment in a data center, computer room or high-density network closet in a government, commercial or industrial facility Monitor power loads from various computers, switches, servers and other networking equipment Package Includes PDU3EVN6H50BA 14.5kW 3-Phase Monitored PDU Built-in LX Platform interface Configuration cable (42) Plug-lock insert sleeves Rack-mounting hardware Spare mounting buttons PDUMVROTATEBRKT mounting bracket accessory Owner’s manual

Features

14.5kW 3-Phase PDU Distributes and Monitors Network-Grade PowerThis monitored PDU provides real-time remote monitoring of voltage and load levels via its built-in network interface. Ideal for data centers, server rooms and high-density network closets, the PDU3EVN6H50BA features 30 C13 and 12 C19 208/240V outlets in three breakered load banks, which distribute AC power to rack equipment. The banks can be individually monitored to ensure proper load balance and prevent downtime. Plug-lock insert sleeves are included to prevent connected cables from becoming accidentally dislodged.Built-In LX Platform Network Management Card Allows Remote Access 24/7The Java-free HTML5-based LX Platform network interface enables full remote access for PDU status monitoring and email notifications via secure web browser, SNMP, telnet or SSH. It supports 10/100/1000 Mbps auto-sensing for optimum communication with an Ethernet network. Optional EnviroSense2 modules (sold separately) provide a variety of environmental monitoring capabilities. Protocols supported include IPv4, IPv6, HTTP, HTTPS, SMTP, SNMPv1, SNMPv2, SNMPv3, telnet, SSH, FTP, DHCP and NTP. The monitored PDU can receive IP address assignments via DHCP server (automatic) or static (manual) method.Color Touchscreen LCD Offers Important Data at a GlanceAn easy-to-navigate color touchscreen LCD reports network data, including IP address, input current level per phase, and output current per load bank with ±1% billing-grade accuracy. It also generates a unique QR code to allow read-only access to the 0U PDU via mobile device. If an EnviroSense2 module is connected to the 3-phase PDU, the LCD also displays status and environmental data, such as temperature and humidity.Easy to Install Vertically in an EIA-Standard 19 in. RackThe 70-inch 0U PDU mounts vertically using the included toolless mounting buttons or the included rack-mounting brackets. Spare buttons are also included. Use the included PDUMVROTATEBRKT kit to install the PDU with outlets facing the rear for better airflow or equipment access. A six-foot cord with Hubbell CS8365C 208/240V 3-phase input connects the PDU to a compatible AC power source, generator or protected UPS.TAA-Compliant for GSA Schedule PurchasesThe PDU3EVN6H50BA is compliant with the Federal Trade Agreements Act (TAA), which makes it eligible for GSA (General Services Administration) Schedule and other federal procurement contracts.

Typical Applications

  • Power mission-critical rack equipment in a data center, computer room or high-density network closet in a government, commercial or industrial facility
  • Monitor power loads from various computers, switches, servers and other networking equipment

Package Includes

  • PDU3EVN6H50BA 14.5kW 3-Phase Monitored PDU
  • Built-in LX Platform interface
  • Configuration cable
  • (42) Plug-lock insert sleeves
  • Rack-mounting hardware
  • Spare mounting buttons
  • PDUMVROTATEBRKT mounting bracket accessory
  • Owner’s manual
Supplier's Site

Technical Specifications

  Tripp Lite by Eaton
Product Category Power Distribution Units (PDU)
Product Number PDU3EVN6H50BA
Product Name 14.5kW 3-Phase Monitored PDU - LX Platform, 30 C13 & 12 C19 Outlets (208/240V), Hubbell CS8365C, 0U, TAA
Voltage 208V; 230V
Frequency 50Hz; 60Hz
Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

POWER DISTRIBUTION UNIT FA00395 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Unit Type Rack Style
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
Three Phase Power Distribution Block - 38057 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 400.0 amps
View Details