MOLDED CASE CKT BREAKER, 3P, 1.2KA, 690V; Product Range:PD Series; Current Rating:1.2kA; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:600V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | 73AH7398 |
| Product Name | Molded Case Ckt Breaker, 3P, 1.2Ka, 690V; Product Range Eaton Cutler Hammer |
| Rated AC Voltage | 600 volts |