Eaton | Power Quality Eaton Remote Emergency Power Off ePDUs PC975

Description
Remote emergency power off ePDUs allow immediate and complete 'power off' control from one button. These ePDUs are hardwired and the power off switch can be housed anywhere in the datacenter for quick and easy access, should the need for immediate shutdown arise. Control the PDU through a Remote Control Panel Perfect for industrial, manufacturing, and test & measurement use Multiple units can be connected to the one Remote Control Panel EPO is normally open, so removing the EPO connection will not shut down the power to the unit.
Description
Remote emergency power off ePDUs allow immediate and complete 'power off' control from one button. These ePDUs are hardwired and the power off switch can be housed anywhere in the datacenter for quick and easy access, should the need for immediate shutdown arise. Control the PDU through a Remote Control Panel Perfect for industrial, manufacturing, and test & measurement use Multiple units can be connected to the one Remote Control Panel EPO is normally open, so removing the EPO connection will not shut down the power to the unit.

Suppliers

Company
Product
Description
Supplier Links
Eaton Remote Emergency Power Off ePDUs - PC975 - Eaton | Power Quality
Raleigh, NC, USA
Eaton Remote Emergency Power Off ePDUs
PC975
Eaton Remote Emergency Power Off ePDUs PC975
Remote emergency power off ePDUs allow immediate and complete 'power off' control from one button. These ePDUs are hardwired and the power off switch can be housed anywhere in the datacenter for quick and easy access, should the need for immediate shutdown arise. Control the PDU through a Remote Control Panel Perfect for industrial, manufacturing, and test & measurement use Multiple units can be connected to the one Remote Control Panel EPO is normally open, so removing the EPO connection will not shut down the power to the unit.

Remote emergency power off ePDUs allow immediate and complete 'power off' control from one button. These ePDUs are hardwired and the power off switch can be housed anywhere in the datacenter for quick and easy access, should the need for immediate shutdown arise.

  • Control the PDU through a Remote Control Panel
  • Perfect for industrial, manufacturing, and test & measurement use
  • Multiple units can be connected to the one Remote Control Panel
  • EPO is normally open, so removing the EPO connection will not shut down the power to the unit.
Supplier's Site

Technical Specifications

  Eaton | Power Quality
Product Category Power Distribution Units (PDU)
Product Number PC975
Product Name Eaton Remote Emergency Power Off ePDUs
Voltage 208V; 120 VAC
Frequency 50Hz; 60Hz
Phase Three
Number of Outlets 11
Current 24.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 10
Current 16.0 amps
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details