Tripp Lite by Eaton Between Series Adapter Cables P586-006-VGA

Description
Cable Assembly D-Sub 15 pos Male, High Density (HD) to Mini DisplayPort Male 6.00' (1.83m)
Request a Quote Datasheet
Description
Cable Assembly D-Sub 15 pos Male, High Density (HD) to Mini DisplayPort Male 6.00' (1.83m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter Cables - P586-006-VGA-ND - DigiKey
Thief River Falls, MN, United States
Between Series Adapter Cables
P586-006-VGA-ND
Between Series Adapter Cables P586-006-VGA-ND
Cable Assembly D-Sub 15 pos Male, High Density (HD) to Mini DisplayPort Male 6.00' (1.83m)

Cable Assembly D-Sub 15 pos Male, High Density (HD) to Mini DisplayPort Male 6.00' (1.83m)

Buy Now Datasheet
Mini Displayport To Vga Cable, 6Ft, Blk; Connector Type A Eaton Tripp Lite - 68X4510 - Newark, An Avnet Company
Chicago, IL, United States
Mini Displayport To Vga Cable, 6Ft, Blk; Connector Type A Eaton Tripp Lite
68X4510
Mini Displayport To Vga Cable, 6Ft, Blk; Connector Type A Eaton Tripp Lite 68X4510
MINI DISPLAYPORT TO VGA CABLE, 6FT, BLK; Connector Type A:Mini DisplayPort Plug; Connector Type B:HD-15 Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

MINI DISPLAYPORT TO VGA CABLE, 6FT, BLK; Connector Type A:Mini DisplayPort Plug; Connector Type B:HD-15 Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Between Series Adapter Cables - P586-006-VGA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Between Series Adapter Cables
P586-006-VGA
Cable Assemblies - Between Series Adapter Cables P586-006-VGA
CBL ASSY DSUB 15P M-MINI DP M 6'

CBL ASSY DSUB 15P M-MINI DP M 6'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number P586-006-VGA-ND 68X4510 P586-006-VGA
Product Name Between Series Adapter Cables Mini Displayport To Vga Cable, 6Ft, Blk; Connector Type A Eaton Tripp Lite Cable Assemblies - Between Series Adapter Cables
Product Type VGA Cable DisplayPort; VGA Cable
Unlock Full Specs
to access all available technical data