Tripp Lite by Eaton DisplayPort to Active VGA Cable, Displayport with Latches to HD-15 Adapter (M/M), 10-ft. P581-010-VGA

Description
Tripp Lite's P581-010-VGA allows you to connect a desktop or laptop computer with a Displayport port to a VGA monitor. All in one 10-ft. cable design with inline signal converter requires no additional adapters or software....plug-and -play. It features a low profile VGA connector that fits neatly into the available monitor space, without jamming between the wall and the back of the display or impeding neighboring connectors. Supports computer video resolutions up to 1920 x 1200, and HD video resolutions up to 1920 x 1080 (1080p). Unlike passive adapters, Active adapters convert both Single-Mode and Dual Mode (DP++) DisplayPort output. It is ideal for use with graphics cards, such as AMD Eyefinity, that do not output Dual Mode (DP++) signals. Features 10-ft. Displayport Male to VGA Male cable Low-profile VGA connector fits neatly into available space; no jamming between wall and monitor or impeding neighboring connections Supports computer video resolutions up to 1920 x 1200, and HD video resolutions up to 1920 x 1080 (1080p) Ideal for use with graphics cards, such as AMD Eyefinity, that do not output Dual Mode (DP++) signals Converts both Single-Mode and Dual Mode (DP++) DisplayPort output
Request a Quote Datasheet
Description
Tripp Lite's P581-010-VGA allows you to connect a desktop or laptop computer with a Displayport port to a VGA monitor. All in one 10-ft. cable design with inline signal converter requires no additional adapters or software....plug-and -play. It features a low profile VGA connector that fits neatly into the available monitor space, without jamming between the wall and the back of the display or impeding neighboring connectors. Supports computer video resolutions up to 1920 x 1200, and HD video resolutions up to 1920 x 1080 (1080p). Unlike passive adapters, Active adapters convert both Single-Mode and Dual Mode (DP++) DisplayPort output. It is ideal for use with graphics cards, such as AMD Eyefinity, that do not output Dual Mode (DP++) signals. Features 10-ft. Displayport Male to VGA Male cable Low-profile VGA connector fits neatly into available space; no jamming between wall and monitor or impeding neighboring connections Supports computer video resolutions up to 1920 x 1200, and HD video resolutions up to 1920 x 1080 (1080p) Ideal for use with graphics cards, such as AMD Eyefinity, that do not output Dual Mode (DP++) signals Converts both Single-Mode and Dual Mode (DP++) DisplayPort output
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DisplayPort to Active VGA Cable, Displayport with Latches to HD-15 Adapter (M/M), 10-ft. - P581-010-VGA - Tripp Lite by Eaton
Chicago, IL, United States
DisplayPort to Active VGA Cable, Displayport with Latches to HD-15 Adapter (M/M), 10-ft.
P581-010-VGA
DisplayPort to Active VGA Cable, Displayport with Latches to HD-15 Adapter (M/M), 10-ft. P581-010-VGA
Tripp Lite's P581-010-VGA allows you to connect a desktop or laptop computer with a Displayport port to a VGA monitor. All in one 10-ft. cable design with inline signal converter requires no additional adapters or software....plug-and -play. It features a low profile VGA connector that fits neatly into the available monitor space, without jamming between the wall and the back of the display or impeding neighboring connectors. Supports computer video resolutions up to 1920 x 1200, and HD video resolutions up to 1920 x 1080 (1080p). Unlike passive adapters, Active adapters convert both Single-Mode and Dual Mode (DP++) DisplayPort output. It is ideal for use with graphics cards, such as AMD Eyefinity, that do not output Dual Mode (DP++) signals. Features 10-ft. Displayport Male to VGA Male cable Low-profile VGA connector fits neatly into available space; no jamming between wall and monitor or impeding neighboring connections Supports computer video resolutions up to 1920 x 1200, and HD video resolutions up to 1920 x 1080 (1080p) Ideal for use with graphics cards, such as AMD Eyefinity, that do not output Dual Mode (DP++) signals Converts both Single-Mode and Dual Mode (DP++) DisplayPort output

Tripp Lite's P581-010-VGA allows you to connect a desktop or laptop computer with a Displayport port to a VGA monitor. All in one 10-ft. cable design with inline signal converter requires no additional adapters or software....plug-and-play. It features a low profile VGA connector that fits neatly into the available monitor space, without jamming between the wall and the back of the display or impeding neighboring connectors. Supports computer video resolutions up to 1920 x 1200, and HD video resolutions up to 1920 x 1080 (1080p). Unlike passive adapters, Active adapters convert both Single-Mode and Dual Mode (DP++) DisplayPort output. It is ideal for use with graphics cards, such as AMD Eyefinity, that do not output Dual Mode (DP++) signals.

Features

  • 10-ft. Displayport Male to VGA Male cable
  • Low-profile VGA connector fits neatly into available space; no jamming between wall and monitor or impeding neighboring connections
  • Supports computer video resolutions up to 1920 x 1200, and HD video resolutions up to 1920 x 1080 (1080p)
  • Ideal for use with graphics cards, such as AMD Eyefinity, that do not output Dual Mode (DP++) signals
  • Converts both Single-Mode and Dual Mode (DP++) DisplayPort output
Supplier's Site
Between Series Adapter Cables - TL1677-ND - DigiKey
Thief River Falls, MN, United States
Between Series Adapter Cables
TL1677-ND
Between Series Adapter Cables TL1677-ND
Cable Assembly D-Sub 15 pos Male, High Density (HD) to DisplayPort, Male 10.00' (3.05m)

Cable Assembly D-Sub 15 pos Male, High Density (HD) to DisplayPort, Male 10.00' (3.05m)

Buy Now Datasheet
Cbl2 Cables & Connectivity Products A F P U N0 N1 N2 Eaton Tripp Lite - 67Y6124 - Newark, An Avnet Company
Chicago, IL, United States
Cbl2 Cables & Connectivity Products A F P U N0 N1 N2 Eaton Tripp Lite
67Y6124
Cbl2 Cables & Connectivity Products A F P U N0 N1 N2 Eaton Tripp Lite 67Y6124
CBL2 - CABLES & CONNECTIVITY PRODUCTS A F P U N0 N1 N2

CBL2 - CABLES & CONNECTIVITY PRODUCTS A F P U N0 N1 N2

Supplier's Site
Cable Assemblies - Between Series Adapter Cables - P581-010-VGA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Between Series Adapter Cables
P581-010-VGA
Cable Assemblies - Between Series Adapter Cables P581-010-VGA
CBL ASSY D-SUB 15P M TO DP M 10'

CBL ASSY D-SUB 15P M TO DP M 10'

Supplier's Site

Technical Specifications

  Tripp Lite by Eaton DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number P581-010-VGA TL1677-ND 67Y6124 P581-010-VGA
Product Name DisplayPort to Active VGA Cable, Displayport with Latches to HD-15 Adapter (M/M), 10-ft. Between Series Adapter Cables Cbl2 Cables & Connectivity Products A F P U N0 N1 N2 Eaton Tripp Lite Cable Assemblies - Between Series Adapter Cables
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
ZK2000-5151-0xxx | Sensor cable, PUR, 5 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details