Tripp Lite by Eaton High Speed HDMI Cable with Ethernet, Ultra HD 4K x 2K, Digital Video with Audio, In-Wall CL2-Rated (M/M), 10-ft. P569-010-CL2

Description
Tripp Lite In-Wall CL2-Rated HDMI cables are the latest generation of Digital Video and Audio: High Speed HDMI with Ethernet. These cables offer the highest level of performance by HDMI: supports Ethernet Data Connectivity, Audio Return Channel, 3D support, and Ultra High Definition (UHD) 4Kx2K video resolutions up to 3840 x 2160. High Speed (or “category 2”) HDMI cables have been tested to perform at speeds of 340Mhz or up to 18 Gbps, which is the highest bandwidth currently available over an HDMI cable. These cables are backward compatible with previous versions of HDMI, and will work in all HDMI cabling scenarios. Features 10-ft. High Speed HDMI Cable with Ethernet (v1.4) In-wall, CL2-rated jacket Supports Ultra High Definition (UHD) 4Kx2K video resolutions up to 3840 x 2160 Supports transmission speeds up to 18 Gbps Backward compatible to previous HDMI generations Fully molded cables, with Gold plated connectors assures long life
Request a Quote Datasheet
Description
Tripp Lite In-Wall CL2-Rated HDMI cables are the latest generation of Digital Video and Audio: High Speed HDMI with Ethernet. These cables offer the highest level of performance by HDMI: supports Ethernet Data Connectivity, Audio Return Channel, 3D support, and Ultra High Definition (UHD) 4Kx2K video resolutions up to 3840 x 2160. High Speed (or “category 2”) HDMI cables have been tested to perform at speeds of 340Mhz or up to 18 Gbps, which is the highest bandwidth currently available over an HDMI cable. These cables are backward compatible with previous versions of HDMI, and will work in all HDMI cabling scenarios. Features 10-ft. High Speed HDMI Cable with Ethernet (v1.4) In-wall, CL2-rated jacket Supports Ultra High Definition (UHD) 4Kx2K video resolutions up to 3840 x 2160 Supports transmission speeds up to 18 Gbps Backward compatible to previous HDMI generations Fully molded cables, with Gold plated connectors assures long life
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed HDMI Cable with Ethernet, Ultra HD 4K x 2K, Digital Video with Audio, In-Wall CL2-Rated (M/M), 10-ft. - P569-010-CL2 - Tripp Lite by Eaton
Chicago, IL, United States
High Speed HDMI Cable with Ethernet, Ultra HD 4K x 2K, Digital Video with Audio, In-Wall CL2-Rated (M/M), 10-ft.
P569-010-CL2
High Speed HDMI Cable with Ethernet, Ultra HD 4K x 2K, Digital Video with Audio, In-Wall CL2-Rated (M/M), 10-ft. P569-010-CL2
Tripp Lite In-Wall CL2-Rated HDMI cables are the latest generation of Digital Video and Audio: High Speed HDMI with Ethernet. These cables offer the highest level of performance by HDMI: supports Ethernet Data Connectivity, Audio Return Channel, 3D support, and Ultra High Definition (UHD) 4Kx2K video resolutions up to 3840 x 2160. High Speed (or “category 2”) HDMI cables have been tested to perform at speeds of 340Mhz or up to 18 Gbps, which is the highest bandwidth currently available over an HDMI cable. These cables are backward compatible with previous versions of HDMI, and will work in all HDMI cabling scenarios. Features 10-ft. High Speed HDMI Cable with Ethernet (v1.4) In-wall, CL2-rated jacket Supports Ultra High Definition (UHD) 4Kx2K video resolutions up to 3840 x 2160 Supports transmission speeds up to 18 Gbps Backward compatible to previous HDMI generations Fully molded cables, with Gold plated connectors assures long life

Tripp Lite In-Wall CL2-Rated HDMI cables are the latest generation of Digital Video and Audio: High Speed HDMI with Ethernet. These cables offer the highest level of performance by HDMI: supports Ethernet Data Connectivity, Audio Return Channel, 3D support, and Ultra High Definition (UHD) 4Kx2K video resolutions up to 3840 x 2160. High Speed (or “category 2”) HDMI cables have been tested to perform at speeds of 340Mhz or up to 18 Gbps, which is the highest bandwidth currently available over an HDMI cable. These cables are backward compatible with previous versions of HDMI, and will work in all HDMI cabling scenarios.

Features

  • 10-ft. High Speed HDMI Cable with Ethernet (v1.4)
  • In-wall, CL2-rated jacket
  • Supports Ultra High Definition (UHD) 4Kx2K video resolutions up to 3840 x 2160
  • Supports transmission speeds up to 18 Gbps
  • Backward compatible to previous HDMI generations
  • Fully molded cables, with Gold plated connectors assures long life
Supplier's Site
Video Cables (DVI, HDMI) - TL2177-ND - DigiKey
Thief River Falls, MN, United States
Video Cables (DVI, HDMI)
TL2177-ND
Video Cables (DVI, HDMI) TL2177-ND
Cable Assembly HDMI-A Male to HDMI-A Male 10.0' (3.05m)

Cable Assembly HDMI-A Male to HDMI-A Male 10.0' (3.05m)

Buy Now Datasheet
Cbl2 Cables & Connectivity Products A F P U N0 N1 N2 Eaton Tripp Lite - 67Y6120 - Newark, An Avnet Company
Chicago, IL, United States
Cbl2 Cables & Connectivity Products A F P U N0 N1 N2 Eaton Tripp Lite
67Y6120
Cbl2 Cables & Connectivity Products A F P U N0 N1 N2 Eaton Tripp Lite 67Y6120
CBL2 - CABLES & CONNECTIVITY PRODUCTS A F P U N0 N1 N2

CBL2 - CABLES & CONNECTIVITY PRODUCTS A F P U N0 N1 N2

Supplier's Site

Technical Specifications

  Tripp Lite by Eaton DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number P569-010-CL2 TL2177-ND 67Y6120
Product Name High Speed HDMI Cable with Ethernet, Ultra HD 4K x 2K, Digital Video with Audio, In-Wall CL2-Rated (M/M), 10-ft. Video Cables (DVI, HDMI) Cbl2 Cables & Connectivity Products A F P U N0 N1 N2 Eaton Tripp Lite
Application Audio; Video Video
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
BNC Female RG58C/U Coaxial Test Cable - 1024 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1 to 5 ft (3.05 to 15.24 dm)
Connector Type BNC
View Details