Tripp Lite by Eaton High Speed HDMI Cable with Ethernet, Ultra HD 4K x 2K, Digital Video with Audio (M/M), 6-ft. P569-006

Description
Tripp Lite P569 Series HDMI cables are the latest generation of Digital Video and Audio: HDMI High Speed with Ethernet. These cables offer the highest level of performance by HDMI: supports Ethernet Data Connectivity, Audio Return Channel, 3D support, and video resolutions up to 4096 x 2160. High Speed (or “category 2”) HDMI cables have been tested to perform at speeds of 340Mhz or up to 18 Gbps, which is the highest bandwidth currently available over an HDMI cable and, can successfully handle 1080p signals including those at increased color depths and/or increased refresh rates from the source. These cables are backward compatible with previous versions of HDMI, and will work in all HDMI cabling scenarios. Features 6ft High Speed with Ethernet HDMI cable v1.4 Supports transmission speeds up to 18 Gbps Backward compatible to previous HDMI generations Fully molded cables, with Gold plated connectors assures long life Perfect for connecting an iPad2 to an HDTV (video mirroring) to watch movies, play games, surf the web and display presentations
Request a Quote Datasheet
Description
Tripp Lite P569 Series HDMI cables are the latest generation of Digital Video and Audio: HDMI High Speed with Ethernet. These cables offer the highest level of performance by HDMI: supports Ethernet Data Connectivity, Audio Return Channel, 3D support, and video resolutions up to 4096 x 2160. High Speed (or “category 2”) HDMI cables have been tested to perform at speeds of 340Mhz or up to 18 Gbps, which is the highest bandwidth currently available over an HDMI cable and, can successfully handle 1080p signals including those at increased color depths and/or increased refresh rates from the source. These cables are backward compatible with previous versions of HDMI, and will work in all HDMI cabling scenarios. Features 6ft High Speed with Ethernet HDMI cable v1.4 Supports transmission speeds up to 18 Gbps Backward compatible to previous HDMI generations Fully molded cables, with Gold plated connectors assures long life Perfect for connecting an iPad2 to an HDTV (video mirroring) to watch movies, play games, surf the web and display presentations
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed HDMI Cable with Ethernet, Ultra HD 4K x 2K, Digital Video with Audio (M/M), 6-ft. - P569-006 - Tripp Lite by Eaton
Chicago, IL, United States
High Speed HDMI Cable with Ethernet, Ultra HD 4K x 2K, Digital Video with Audio (M/M), 6-ft.
P569-006
High Speed HDMI Cable with Ethernet, Ultra HD 4K x 2K, Digital Video with Audio (M/M), 6-ft. P569-006
Tripp Lite P569 Series HDMI cables are the latest generation of Digital Video and Audio: HDMI High Speed with Ethernet. These cables offer the highest level of performance by HDMI: supports Ethernet Data Connectivity, Audio Return Channel, 3D support, and video resolutions up to 4096 x 2160. High Speed (or “category 2”) HDMI cables have been tested to perform at speeds of 340Mhz or up to 18 Gbps, which is the highest bandwidth currently available over an HDMI cable and, can successfully handle 1080p signals including those at increased color depths and/or increased refresh rates from the source. These cables are backward compatible with previous versions of HDMI, and will work in all HDMI cabling scenarios. Features 6ft High Speed with Ethernet HDMI cable v1.4 Supports transmission speeds up to 18 Gbps Backward compatible to previous HDMI generations Fully molded cables, with Gold plated connectors assures long life Perfect for connecting an iPad2 to an HDTV (video mirroring) to watch movies, play games, surf the web and display presentations

Tripp Lite P569 Series HDMI cables are the latest generation of Digital Video and Audio: HDMI High Speed with Ethernet. These cables offer the highest level of performance by HDMI: supports Ethernet Data Connectivity, Audio Return Channel, 3D support, and video resolutions up to 4096 x 2160. High Speed (or “category 2”) HDMI cables have been tested to perform at speeds of 340Mhz or up to 18 Gbps, which is the highest bandwidth currently available over an HDMI cable and, can successfully handle 1080p signals including those at increased color depths and/or increased refresh rates from the source. These cables are backward compatible with previous versions of HDMI, and will work in all HDMI cabling scenarios.

Features

  • 6ft High Speed with Ethernet HDMI cable v1.4
  • Supports transmission speeds up to 18 Gbps
  • Backward compatible to previous HDMI generations
  • Fully molded cables, with Gold plated connectors assures long life
  • Perfect for connecting an iPad2 to an HDTV (video mirroring) to watch movies, play games, surf the web and display presentations
Supplier's Site
Video Cables (DVI, HDMI) - TL707-ND - DigiKey
Thief River Falls, MN, United States
Video Cables (DVI, HDMI)
TL707-ND
Video Cables (DVI, HDMI) TL707-ND
Cable Assembly HDMI-A Male to HDMI-A Male 6.0' (1.83m)

Cable Assembly HDMI-A Male to HDMI-A Male 6.0' (1.83m)

Buy Now Datasheet
Video Cables (DVI, HDMI) - P569-006 - ODG (Origin Data Global)
Shenzhen, China
Video Cables (DVI, HDMI)
P569-006
Video Cables (DVI, HDMI) P569-006
CABLE M-M HDMI-A 6' SHLD

CABLE M-M HDMI-A 6' SHLD

Supplier's Site Datasheet
High Speed Hdmi Cable W/enet, 6Ft, Blk; Connector Type A Eaton Tripp Lite - 48T7564 - Newark, An Avnet Company
Chicago, IL, United States
High Speed Hdmi Cable W/enet, 6Ft, Blk; Connector Type A Eaton Tripp Lite
48T7564
High Speed Hdmi Cable W/enet, 6Ft, Blk; Connector Type A Eaton Tripp Lite 48T7564
HIGH SPEED HDMI CABLE W/ENET, 6FT, BLK; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

HIGH SPEED HDMI CABLE W/ENET, 6FT, BLK; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Tripp Lite by Eaton DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number P569-006 TL707-ND P569-006 48T7564
Product Name High Speed HDMI Cable with Ethernet, Ultra HD 4K x 2K, Digital Video with Audio (M/M), 6-ft. Video Cables (DVI, HDMI) Video Cables (DVI, HDMI) High Speed Hdmi Cable W/enet, 6Ft, Blk; Connector Type A Eaton Tripp Lite
Application Audio; Video Video Video
Cable Length 6 ft (18.29 dm) 6 ft (18.29 dm) 5.91 ft (18 dm)
Product Type Video Cables (DVI, HDMI)
Unlock Full Specs
to access all available technical data