Tripp Lite by Eaton High-Speed HDMI Cable with Digital Video and Audio, HD 1080p (M/M), White, 25 ft. P568-025-WH

Description
The P568-025-WH High-Speed HDMI Cable (M/M) is recommended for digital signage, video presentations, point-of-sale displays, classrooms and other applications that display High Resolution (HD) video and multi-channel audio. It connects HD-enabled source devices, such as computers and Blu-ray players, or displays, such as monitors, projectors and televisions. This cable supports video resolutions up to HD 1080p and data transfer speeds up to 18 Gbps. When used with an Apple® digital A/V adapter, it supports iPad2® video mirroring for playing games, watching videos or displaying presentations. The 25-foot molded 30 AWG cable features premium foil and braid shielding to deliver reliable, error-free signal quality and protection from EMI/RFI line noise that can distort or destroy data. Gold-plated white connectors provide maximum conductivity and minimize data loss. Integral strain relief gives the cable extra flexibility, reduces stress, and helps the cable and connectors move freely without cracking. A flexible PVC jacket makes the HDCP 2.2-compliant cable easy to install in tight spaces. Features Connects HDMI Source to TV, Projector or Monitor Ideal for digital signage, video presentations, point-of-sale displays, classrooms and other applications with video and multi-channel audio High Performance and Wide Compatibility Supports HD video resolutions up to 1080p Supports data transfer speeds up to 18 Gbps Complies with HDCP 2.2 standards Supports iPad2 video mirroring when used with Apple digital A/V adapter Backward compatible with previous HDMI generations Superior Quality Ensures a Flawless Signal Corrosion-resistant gold-plated white connectors for maximum conductivity and minimum data loss Fully molded 30 AWG construction with integral strain relief reduces stress and adds flexibility Premium foil and braid shielding for EMI/RFI noise protection Flexible PVC jacket easy to install in tight spaces
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Speed HDMI Cable with Digital Video and Audio, HD 1080p (M/M), White, 25 ft. - P568-025-WH - Tripp Lite by Eaton
Chicago, IL, United States
High-Speed HDMI Cable with Digital Video and Audio, HD 1080p (M/M), White, 25 ft.
P568-025-WH
High-Speed HDMI Cable with Digital Video and Audio, HD 1080p (M/M), White, 25 ft. P568-025-WH
The P568-025-WH High-Speed HDMI Cable (M/M) is recommended for digital signage, video presentations, point-of-sale displays, classrooms and other applications that display High Resolution (HD) video and multi-channel audio. It connects HD-enabled source devices, such as computers and Blu-ray players, or displays, such as monitors, projectors and televisions. This cable supports video resolutions up to HD 1080p and data transfer speeds up to 18 Gbps. When used with an Apple® digital A/V adapter, it supports iPad2® video mirroring for playing games, watching videos or displaying presentations. The 25-foot molded 30 AWG cable features premium foil and braid shielding to deliver reliable, error-free signal quality and protection from EMI/RFI line noise that can distort or destroy data. Gold-plated white connectors provide maximum conductivity and minimize data loss. Integral strain relief gives the cable extra flexibility, reduces stress, and helps the cable and connectors move freely without cracking. A flexible PVC jacket makes the HDCP 2.2-compliant cable easy to install in tight spaces. Features Connects HDMI Source to TV, Projector or Monitor Ideal for digital signage, video presentations, point-of-sale displays, classrooms and other applications with video and multi-channel audio High Performance and Wide Compatibility Supports HD video resolutions up to 1080p Supports data transfer speeds up to 18 Gbps Complies with HDCP 2.2 standards Supports iPad2 video mirroring when used with Apple digital A/V adapter Backward compatible with previous HDMI generations Superior Quality Ensures a Flawless Signal Corrosion-resistant gold-plated white connectors for maximum conductivity and minimum data loss Fully molded 30 AWG construction with integral strain relief reduces stress and adds flexibility Premium foil and braid shielding for EMI/RFI noise protection Flexible PVC jacket easy to install in tight spaces

The P568-025-WH High-Speed HDMI Cable (M/M) is recommended for digital signage, video presentations, point-of-sale displays, classrooms and other applications that display High Resolution (HD) video and multi-channel audio. It connects HD-enabled source devices, such as computers and Blu-ray players, or displays, such as monitors, projectors and televisions.
This cable supports video resolutions up to HD 1080p and data transfer speeds up to 18 Gbps. When used with an Apple® digital A/V adapter, it supports iPad2® video mirroring for playing games, watching videos or displaying presentations.
The 25-foot molded 30 AWG cable features premium foil and braid shielding to deliver reliable, error-free signal quality and protection from EMI/RFI line noise that can distort or destroy data. Gold-plated white connectors provide maximum conductivity and minimize data loss. Integral strain relief gives the cable extra flexibility, reduces stress, and helps the cable and connectors move freely without cracking. A flexible PVC jacket makes the HDCP 2.2-compliant cable easy to install in tight spaces.

Features

Connects HDMI Source to TV, Projector or Monitor

  • Ideal for digital signage, video presentations, point-of-sale displays, classrooms and other applications with video and multi-channel audio

High Performance and Wide Compatibility

  • Supports HD video resolutions up to 1080p
  • Supports data transfer speeds up to 18 Gbps
  • Complies with HDCP 2.2 standards
  • Supports iPad2 video mirroring when used with Apple digital A/V adapter
  • Backward compatible with previous HDMI generations

Superior Quality Ensures a Flawless Signal

  • Corrosion-resistant gold-plated white connectors for maximum conductivity and minimum data loss
  • Fully molded 30 AWG construction with integral strain relief reduces stress and adds flexibility
  • Premium foil and braid shielding for EMI/RFI noise protection
  • Flexible PVC jacket easy to install in tight spaces
Supplier's Site
Video Cables (DVI, HDMI) - P568-025-WH-ND - DigiKey
Thief River Falls, MN, United States
Video Cables (DVI, HDMI)
P568-025-WH-ND
Video Cables (DVI, HDMI) P568-025-WH-ND
Cable Assembly HDMI-A Male to HDMI-A Male 25.0' (7.62m)

Cable Assembly HDMI-A Male to HDMI-A Male 25.0' (7.62m)

Supplier's Site Datasheet
Cbl2 Cables & Connectivity Products A F P U N0 N1 N2 Eaton Tripp Lite - 24AC9650 - Newark, An Avnet Company
Chicago, IL, United States
Cbl2 Cables & Connectivity Products A F P U N0 N1 N2 Eaton Tripp Lite
24AC9650
Cbl2 Cables & Connectivity Products A F P U N0 N1 N2 Eaton Tripp Lite 24AC9650
CBL2 - CABLES & CONNECTIVITY PRODUCTS A F P U N0 N1 N2

CBL2 - CABLES & CONNECTIVITY PRODUCTS A F P U N0 N1 N2

Supplier's Site

Technical Specifications

  Tripp Lite by Eaton DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number P568-025-WH P568-025-WH-ND 24AC9650
Product Name High-Speed HDMI Cable with Digital Video and Audio, HD 1080p (M/M), White, 25 ft. Video Cables (DVI, HDMI) Cbl2 Cables & Connectivity Products A F P U N0 N1 N2 Eaton Tripp Lite
Application Audio; Video Video
Unlock Full Specs
to access all available technical data

Similar Products

Servo Cable PUR Rexroth Standard - Chainflex® - igus® inc.
Specs
Application Instrumentation and Control; Servo Cable
Cable Shielding Braid
Connector Type Indramat Connector with Flying Leads
View Details
Connecting cable - NEBV-A1W3F-P-K-0.6-N-M12W3 - Festo Corporation
Specs
Cable Length 1.97 ft (6 dm)
Connector Type Connection diagram form A based on EN 175301-803
Rated Temperature -25 to 80 C (-13 to 176 F)
View Details
H07 V-K Single Fine Wire Stranded - 86023230 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Female BNC Breakout to Miniature Alligator Clips - 1009M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details