Tripp Lite by Eaton High-Speed HDMI Cable with Digital Video and Audio, Ultra HD 4K x 2K (M/M), Blue, 6 ft. P568-006-BL

Description
The P568-006-BL High-Speed HDMI Cable is ideal for digital signage, video presentations, point-of-sale displays, classrooms and other applications that display Ultra High Resolution (UHD) video and multi-channel audio. It connects HDMI-enabled source devices, such as computers and Blu-ray™ players, to HDMI-enabled displays, such as monitors, projectors and high-definition televisions. This cable supports UHD video resolutions up to 3840 x 2160 (4K x 2K), including full 1080p, and data transfer speeds up to 18 Gbps—the fastest bandwidth currently available over HDMI. When used with an Apple® digital AV adapter, it supports iPad2® video mirroring for playing games, watching videos or displaying presentations. Backward compatible with previous HDMI generations, the P568-006-BL works in all HDMI cabling scenarios. The six-foot molded 30 AWG cable features premium foil and braid shielding to deliver top-of-the-line signal quality and protection from EMI/RFI interference. Gold-plated blue connectors ensure excellent conductivity. Integral strain relief ensures the cable and connectors last a long time. A flexible PVC jacket makes the HDCP-compliant cable easy to install in tight spaces. Features Connects HDMI Source to 4K TV, Projector or Monitor Ideal for digital signage, video presentations, point-of-sale displays, classrooms and other applications that display Ultra High Resolution (UHD) video and multi-channel audio High Performance and Wide Compatibility Supports UHD video resolutions up to 3840 x 2160 (4K x 2K), including 1080p Supports data transfer speeds up to 18 Gbps—the fastest bandwidth currently available over HDMI Supports iPad2 video mirroring when used with Apple digital AV adapter Backward compatible with previous HDMI generations Superior Quality Ensures a Flawless Signal Corrosion-resistant gold-plated blue connectors for optimal signal transfer Fully molded 30 AWG construction with integral strain relief for durability and long life Premium foil and braid shielding for EMI/RFI noise protection Flexible PVC jacket easy to install in tight spaces
Request a Quote Datasheet
Description
The P568-006-BL High-Speed HDMI Cable is ideal for digital signage, video presentations, point-of-sale displays, classrooms and other applications that display Ultra High Resolution (UHD) video and multi-channel audio. It connects HDMI-enabled source devices, such as computers and Blu-ray™ players, to HDMI-enabled displays, such as monitors, projectors and high-definition televisions. This cable supports UHD video resolutions up to 3840 x 2160 (4K x 2K), including full 1080p, and data transfer speeds up to 18 Gbps—the fastest bandwidth currently available over HDMI. When used with an Apple® digital AV adapter, it supports iPad2® video mirroring for playing games, watching videos or displaying presentations. Backward compatible with previous HDMI generations, the P568-006-BL works in all HDMI cabling scenarios. The six-foot molded 30 AWG cable features premium foil and braid shielding to deliver top-of-the-line signal quality and protection from EMI/RFI interference. Gold-plated blue connectors ensure excellent conductivity. Integral strain relief ensures the cable and connectors last a long time. A flexible PVC jacket makes the HDCP-compliant cable easy to install in tight spaces. Features Connects HDMI Source to 4K TV, Projector or Monitor Ideal for digital signage, video presentations, point-of-sale displays, classrooms and other applications that display Ultra High Resolution (UHD) video and multi-channel audio High Performance and Wide Compatibility Supports UHD video resolutions up to 3840 x 2160 (4K x 2K), including 1080p Supports data transfer speeds up to 18 Gbps—the fastest bandwidth currently available over HDMI Supports iPad2 video mirroring when used with Apple digital AV adapter Backward compatible with previous HDMI generations Superior Quality Ensures a Flawless Signal Corrosion-resistant gold-plated blue connectors for optimal signal transfer Fully molded 30 AWG construction with integral strain relief for durability and long life Premium foil and braid shielding for EMI/RFI noise protection Flexible PVC jacket easy to install in tight spaces
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Speed HDMI Cable with Digital Video and Audio, Ultra HD 4K x 2K (M/M), Blue, 6 ft. - P568-006-BL - Tripp Lite by Eaton
Chicago, IL, United States
High-Speed HDMI Cable with Digital Video and Audio, Ultra HD 4K x 2K (M/M), Blue, 6 ft.
P568-006-BL
High-Speed HDMI Cable with Digital Video and Audio, Ultra HD 4K x 2K (M/M), Blue, 6 ft. P568-006-BL
The P568-006-BL High-Speed HDMI Cable is ideal for digital signage, video presentations, point-of-sale displays, classrooms and other applications that display Ultra High Resolution (UHD) video and multi-channel audio. It connects HDMI-enabled source devices, such as computers and Blu-ray™ players, to HDMI-enabled displays, such as monitors, projectors and high-definition televisions. This cable supports UHD video resolutions up to 3840 x 2160 (4K x 2K), including full 1080p, and data transfer speeds up to 18 Gbps—the fastest bandwidth currently available over HDMI. When used with an Apple® digital AV adapter, it supports iPad2® video mirroring for playing games, watching videos or displaying presentations. Backward compatible with previous HDMI generations, the P568-006-BL works in all HDMI cabling scenarios. The six-foot molded 30 AWG cable features premium foil and braid shielding to deliver top-of-the-line signal quality and protection from EMI/RFI interference. Gold-plated blue connectors ensure excellent conductivity. Integral strain relief ensures the cable and connectors last a long time. A flexible PVC jacket makes the HDCP-compliant cable easy to install in tight spaces. Features Connects HDMI Source to 4K TV, Projector or Monitor Ideal for digital signage, video presentations, point-of-sale displays, classrooms and other applications that display Ultra High Resolution (UHD) video and multi-channel audio High Performance and Wide Compatibility Supports UHD video resolutions up to 3840 x 2160 (4K x 2K), including 1080p Supports data transfer speeds up to 18 Gbps—the fastest bandwidth currently available over HDMI Supports iPad2 video mirroring when used with Apple digital AV adapter Backward compatible with previous HDMI generations Superior Quality Ensures a Flawless Signal Corrosion-resistant gold-plated blue connectors for optimal signal transfer Fully molded 30 AWG construction with integral strain relief for durability and long life Premium foil and braid shielding for EMI/RFI noise protection Flexible PVC jacket easy to install in tight spaces

The P568-006-BL High-Speed HDMI Cable is ideal for digital signage, video presentations, point-of-sale displays, classrooms and other applications that display Ultra High Resolution (UHD) video and multi-channel audio. It connects HDMI-enabled source devices, such as computers and Blu-ray™ players, to HDMI-enabled displays, such as monitors, projectors and high-definition televisions.
This cable supports UHD video resolutions up to 3840 x 2160 (4K x 2K), including full 1080p, and data transfer speeds up to 18 Gbps—the fastest bandwidth currently available over HDMI. When used with an Apple® digital AV adapter, it supports iPad2® video mirroring for playing games, watching videos or displaying presentations. Backward compatible with previous HDMI generations, the P568-006-BL works in all HDMI cabling scenarios.
The six-foot molded 30 AWG cable features premium foil and braid shielding to deliver top-of-the-line signal quality and protection from EMI/RFI interference. Gold-plated blue connectors ensure excellent conductivity. Integral strain relief ensures the cable and connectors last a long time. A flexible PVC jacket makes the HDCP-compliant cable easy to install in tight spaces.

Features

Connects HDMI Source to 4K TV, Projector or Monitor

  • Ideal for digital signage, video presentations, point-of-sale displays, classrooms and other applications that display Ultra High Resolution (UHD) video and multi-channel audio

High Performance and Wide Compatibility

  • Supports UHD video resolutions up to 3840 x 2160 (4K x 2K), including 1080p
  • Supports data transfer speeds up to 18 Gbps—the fastest bandwidth currently available over HDMI
  • Supports iPad2 video mirroring when used with Apple digital AV adapter
  • Backward compatible with previous HDMI generations

Superior Quality Ensures a Flawless Signal

  • Corrosion-resistant gold-plated blue connectors for optimal signal transfer
  • Fully molded 30 AWG construction with integral strain relief for durability and long life
  • Premium foil and braid shielding for EMI/RFI noise protection
  • Flexible PVC jacket easy to install in tight spaces
Supplier's Site
Video Cables (DVI, HDMI) - TL1654-ND - DigiKey
Thief River Falls, MN, United States
Video Cables (DVI, HDMI)
TL1654-ND
Video Cables (DVI, HDMI) TL1654-ND
Cable Assembly HDMI-A Male to HDMI-A Male 6.0' (1.83m)

Cable Assembly HDMI-A Male to HDMI-A Male 6.0' (1.83m)

Buy Now Datasheet

Technical Specifications

  Tripp Lite by Eaton DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number P568-006-BL TL1654-ND
Product Name High-Speed HDMI Cable with Digital Video and Audio, Ultra HD 4K x 2K (M/M), Blue, 6 ft. Video Cables (DVI, HDMI)
Application Audio; Video Video
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type HDMI
View Details
Flexible Test Cable, 18.0 GHz, 72.0″ - ULC-6FT-NMNM+ - Mini-Circuits
Specs
Cable Length 6 ft (18.29 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details