Tripp Lite by Eaton VGA Coaxial High-Resolution Monitor Cable with RGB Coaxial (HD15 M/M), 2048 x 1536 (1080p), 50 ft. P502-050

Description
The P502-050 VGA Coaxial High-Resolution Monitor Cable (M/M) allows you to connect your VGA-enabled computer and monitor up to 50 feet apart. Constructed from mini-coaxial (RGB) and paired video wire, it supports video resolutions up to 2048 x 1536, including 1080p, with no ghosting. Foil and braid shielding delivers reliable, error-free signal quality and protection from EMI/RFI line noise that can distort or destroy data. Molded gold-plated HD15 male connectors with gold-plated contacts provide maximum conductivity and minimize data loss. Integral strain relief gives the cable extra flexibility, reduces stress, and helps the cable and connectors move freely without cracking. Features Allows Connection Between VGA-Enabled Computer and Monitor Up to 50 ft. Supports video resolutions up to 2048 x 1536, including 1080p Made from mini-coaxial (RGB) and paired video wire Foil and braid shielding protects against EMI/RFI line noise that can distort or destroy data Molded gold-plated HD15 male connectors and contacts provide maximum conductivity and minimize data loss Integral strain relief protects cable and connectors from stress and cracking Rugged PVC jacket designed for long life
Request a Quote Datasheet
Description
The P502-050 VGA Coaxial High-Resolution Monitor Cable (M/M) allows you to connect your VGA-enabled computer and monitor up to 50 feet apart. Constructed from mini-coaxial (RGB) and paired video wire, it supports video resolutions up to 2048 x 1536, including 1080p, with no ghosting. Foil and braid shielding delivers reliable, error-free signal quality and protection from EMI/RFI line noise that can distort or destroy data. Molded gold-plated HD15 male connectors with gold-plated contacts provide maximum conductivity and minimize data loss. Integral strain relief gives the cable extra flexibility, reduces stress, and helps the cable and connectors move freely without cracking. Features Allows Connection Between VGA-Enabled Computer and Monitor Up to 50 ft. Supports video resolutions up to 2048 x 1536, including 1080p Made from mini-coaxial (RGB) and paired video wire Foil and braid shielding protects against EMI/RFI line noise that can distort or destroy data Molded gold-plated HD15 male connectors and contacts provide maximum conductivity and minimize data loss Integral strain relief protects cable and connectors from stress and cracking Rugged PVC jacket designed for long life
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VGA Coaxial High-Resolution Monitor Cable with RGB Coaxial (HD15 M/M), 2048 x 1536 (1080p), 50 ft. - P502-050 - Tripp Lite by Eaton
Chicago, IL, United States
VGA Coaxial High-Resolution Monitor Cable with RGB Coaxial (HD15 M/M), 2048 x 1536 (1080p), 50 ft.
P502-050
VGA Coaxial High-Resolution Monitor Cable with RGB Coaxial (HD15 M/M), 2048 x 1536 (1080p), 50 ft. P502-050
The P502-050 VGA Coaxial High-Resolution Monitor Cable (M/M) allows you to connect your VGA-enabled computer and monitor up to 50 feet apart. Constructed from mini-coaxial (RGB) and paired video wire, it supports video resolutions up to 2048 x 1536, including 1080p, with no ghosting. Foil and braid shielding delivers reliable, error-free signal quality and protection from EMI/RFI line noise that can distort or destroy data. Molded gold-plated HD15 male connectors with gold-plated contacts provide maximum conductivity and minimize data loss. Integral strain relief gives the cable extra flexibility, reduces stress, and helps the cable and connectors move freely without cracking. Features Allows Connection Between VGA-Enabled Computer and Monitor Up to 50 ft. Supports video resolutions up to 2048 x 1536, including 1080p Made from mini-coaxial (RGB) and paired video wire Foil and braid shielding protects against EMI/RFI line noise that can distort or destroy data Molded gold-plated HD15 male connectors and contacts provide maximum conductivity and minimize data loss Integral strain relief protects cable and connectors from stress and cracking Rugged PVC jacket designed for long life

The P502-050 VGA Coaxial High-Resolution Monitor Cable (M/M) allows you to connect your VGA-enabled computer and monitor up to 50 feet apart. Constructed from mini-coaxial (RGB) and paired video wire, it supports video resolutions up to 2048 x 1536, including 1080p, with no ghosting.
Foil and braid shielding delivers reliable, error-free signal quality and protection from EMI/RFI line noise that can distort or destroy data. Molded gold-plated HD15 male connectors with gold-plated contacts provide maximum conductivity and minimize data loss. Integral strain relief gives the cable extra flexibility, reduces stress, and helps the cable and connectors move freely without cracking.

Features

Allows Connection Between VGA-Enabled Computer and Monitor Up to 50 ft.

  • Supports video resolutions up to 2048 x 1536, including 1080p
  • Made from mini-coaxial (RGB) and paired video wire
  • Foil and braid shielding protects against EMI/RFI line noise that can distort or destroy data
  • Molded gold-plated HD15 male connectors and contacts provide maximum conductivity and minimize data loss
  • Integral strain relief protects cable and connectors from stress and cracking
  • Rugged PVC jacket designed for long life
Supplier's Site
D-Sub Cables - TL660-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Cables
TL660-ND
D-Sub Cables TL660-ND
D-Sub Cable Assembly HD15 Black, Individual (Round) 50.00' (15.24m) Plug, Male Pins to Plug, Male Pins Shielded

D-Sub Cable Assembly HD15 Black, Individual (Round) 50.00' (15.24m) Plug, Male Pins to Plug, Male Pins Shielded

Buy Now Datasheet
Cable Assemblies - D-Sub Cables - P502-050 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - D-Sub Cables
P502-050
Cable Assemblies - D-Sub Cables P502-050
CABLE ASSY HD15 SHLD BLK 15.24M

CABLE ASSY HD15 SHLD BLK 15.24M

Supplier's Site
Computer Cable, Vga Coax, 15.24M, Blk; Connector Type A Eaton Tripp Lite - 53M1918 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Vga Coax, 15.24M, Blk; Connector Type A Eaton Tripp Lite
53M1918
Computer Cable, Vga Coax, 15.24M, Blk; Connector Type A Eaton Tripp Lite 53M1918
COMPUTER CABLE, VGA COAX, 15.24M, BLK; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Plug; Cable Length - Imperial:50ft; Cable Length - Metric:15m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

COMPUTER CABLE, VGA COAX, 15.24M, BLK; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Plug; Cable Length - Imperial:50ft; Cable Length - Metric:15m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Tripp Lite by Eaton DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number P502-050 TL660-ND P502-050 53M1918
Product Name VGA Coaxial High-Resolution Monitor Cable with RGB Coaxial (HD15 M/M), 2048 x 1536 (1080p), 50 ft. D-Sub Cables Cable Assemblies - D-Sub Cables Computer Cable, Vga Coax, 15.24M, Blk; Connector Type A Eaton Tripp Lite
Application Computer; Video Computer Computer
Product Type Monitor; VGA Cable VGA Cable VGA Cable
Cable Type Coaxial Coaxial
Cable Length 50 ft (152 dm) 50 ft (152 dm) 50 ft (152 dm) 49.21 ft (150 dm)
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-3033/401-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
VGA Cables - 1828541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 16.4 ft (50 dm)
Connector Type Vga
View Details
Flexible Coaxial Cable 26.5 GHz - FC195 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details